- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMC1210ER221K Vishay Dale | 42 |
| Datasheet | - | - | Tin | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IMC-1210 | 0.126Lx0.098W 3.20mmx2.49mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.69mm | Molded | - | 50mA | 796kHz | - | Not | 3225 | 1210 | - | - | - | - | 220μH | 796kHz | 21Ohm Max | 50mA | RF INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | 15 | - | - | 15 | - | - | - | 50mA | - | - | - | - | 2.21mm | 0.095 2.41mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL622-680K-RC Bourns Inc. | 44300 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | 4.9MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 210mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Cylindrical | - | 1.2A | - | - | Not | - | - | 5mm | 5mm | - | - | 68μH | 2.52MHz | 210mOhm Max | 1.2A | RF INDUCTOR | - | 30 @ 2.52MHz | Radial | 30 | - | - | 30 | - | - | 10% | 1.2A | - | - | - | - | 11mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 1285AS-H-2R2M=P2 Murata Electronics | 26929 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Iron Powder | - | -40°C~85°C | Tape & Reel (TR) | - | DFE201610C | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | Metal Alloy, Wirewound | 8504.50.80.00 | - | - | - | YES | 1 | 1.6mm | - | - | 1.5A | - | - | - | 2012 | 0805 | - | - | - | - | 2.2μH | 1MHz | 204mOhm Max | 1.2A | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW201212-68NJ Bourns Inc. | 34000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 1.45GHz | Ceramic | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR | - | NO | 1 | 1.7mm | Chip | - | 500mA | - | - | - | 2012 | 0805 | - | - | - | - | 68nH | 200MHz | 270mOhm | 500mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | - | 60 | - | - | 5% | - | - | - | - | - | 1.2954mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 744043008 Würth Elektronik | 494 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | - | - | 256.988427mg | - | - | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.25A | - | - | Shielded | - | - | - | - | 1.25A | - | - | - | 4848 | 1919 | - | - | - | - | 8.2μH | 100kHz | 100mOhm Max | 1.25A | - | - | - | - | - | - | 1.05A | - | - | - | 30% | - | 1.25A | 100mOhm | - | - | 2.8mm | 0.118 3.00mm | 4.8mm | 4.8mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() CLF7045T-2R2N-D TDK Corporation | 405 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~150°C | Cut Tape (CT) | 2008 | CLF-D | 0.283Lx0.272W 7.20mmx6.90mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 6.9mm | - | - | 4.3A | - | - | - | - | - | - | - | - | - | 2.2μH | 100kHz | 18.98mOhm Max | 5.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2827 | - | 30% | - | 4.3A | - | 100kHz | - | 4.5mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LBC2518T151K Taiyo Yuden | 900000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | 7MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | - | LB, C Type | 0.098Lx0.071W 2.50mmx1.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | - | Unshielded | 1 | 2mm | Chip | - | 95mA | - | - | Not | 2518 | 1007 | 1.5mm | - | - | - | 150μH | 796kHz | 6.1Ohm | 95mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | - | 95mA | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 74438356022 Würth Elektronik | 803 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD | - | - | 2 | 4020 | - | - | - | 34MHz | Metal Composite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-MAPI | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | 125°C | -40°C | - | - | 4.7A | - | - | Shielded | - | - | - | - | 4.7A | - | - | - | - | - | - | - | - | - | 2.2μH | 100kHz | 35mOhm Max | - | - | - | - | - | - | - | 6.2A | - | - | - | 20% | - | 4.7A | - | - | - | - | 0.083 2.10mm | 4.0894mm | 4.0894mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SRN3015TA-330M Bourns Inc. | 160 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | - | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRN3015TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33μH | - | 800mOhm | - | - | - | 12 @ 100kHz | - | - | - | 400mA | - | - | - | 20% | - | 450mA | - | - | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM42S-101-RC Bourns Inc. | 4240 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μH | 0.1MHz | 1.35Ohm Max | 400mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | 10 | - | 300mA | - | 1919 | - | - | - | - | - | - | - | 1.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CPI0806J1R8R-10 Laird-Signal Integrity Products | 29 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | DCR MEASURED AT 30% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2013 | CPI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 1.75mm | - | - | 1.2A | - | - | - | - | - | - | - | - | - | 1.8μH | 1MHz | 200mOhm | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 1.2A | - | - | - | 1.1mm | 0.039 1.00mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() LBC2012T470K Taiyo Yuden | 32500 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | 5.499807mg | RECTANGULAR PACKAGE | Ferrite | 11MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB, C Type | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | - | Unshielded | 1 | 1.45mm | Chip | - | 90mA | - | - | Not | 2012 | 0805 | 1mm | - | - | - | 47μH | 2.52MHz | 5.8Ohm | 75mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | - | 90mA | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CE201210-6N8J Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 2.8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 1.45mm | Rectangular | - | 300mA | - | - | Not | 2012 | 0805 | - | - | - | - | 6.8nH | 100MHz | 250mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 20 @ 100MHz | - | - | - | - | 20 | - | - | - | 300mA | - | - | - | - | 830μm | 0.041 1.03mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0906-822KL Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | - | - | 800kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 80mA | - | - | Shielded | - | 13mm | - | - | 80mA | - | SRR0906 | - | - | - | - | - | - | - | 8.2mH | 1kHz | 31Ohm Max | 80mA | - | - | 100 @ 252kHz | - | - | - | 90mA | - | - | - | 10% | - | - | - | - | - | 6mm | 0.248 6.30mm | 10.0076mm | 9.4996mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQP02TN6N2H02D Murata Electronics | 40000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 5.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | 1.8Ohm | - | - | - | - | - | - | TR, 7 Inch | - | NO | 1 | 220μm | Rectangular | - | 140mA | - | - | Not | 0402 | 1005 | - | - | - | - | 6.2nH | 500MHz | 1.8Ohm Max | 140mA | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | - | 8 | - | - | 8 | 0201 | - | - | 140mA | - | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IMC1812RQ470K Vishay Dale | 50 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | - | - | - | 10MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2012 | IMC-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 140mA | - | - | Unshielded | - | 3.4mm | - | - | 140mA | - | - | Not | 4532 | 1812 | - | - | - | - | 47μH | 2.52MHz | 5Ohm Max | 140mA | - | - | 50 @ 2.52MHz | - | - | - | - | 50 | - | - | - | 140mA | - | - | - | - | 4mm | 0.134 3.40mm | 4.4958mm | 3.2004mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ELJ-RE6N8JF2 Panasonic Electronic Components | 3000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | 3.55GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 800μm | - | unknown | 430mA | - | - | Not | 1608 | 0603 | - | - | - | - | 6.8nH | 100MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | - | 9 | - | - | - | - | 0.43A | - | 430mA | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() MPI4040R1-R10-R Eaton - Electronics Division | 475000 | - | Datasheet | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Metal Composite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MPI4040 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 8A | TR, 13 Inch | - | YES | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 90nH | - | 8.5mOhm | - | - | - | - | - | - | - | 32A | - | 1816 | 32A | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6100-470K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | - | 8.3MHz | Ferrite | - | -40°C~105°C | Tray | 2012 | 6100 | 0.433Dia 11.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Cylindrical | - | - | - | - | Not | - | - | 6mm | 4mm | - | - | 47μH | 100kHz | 84mOhm Max | 2.79A | DC-DC CONVERTER | - | 8.3 @ 2.52MHz | - | - | - | - | 8.3 | - | - | - | 2.79A | - | - | - | 11mm | 10.5mm | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2202-V-RC Bourns Inc. | 38 |
| Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 13.97mm | Vertical Mount | - | 12A | - | - | Not | - | - | 11.68mm | - | 11.684mm | 1.35 mm | 12μH | 1kHz | 8mOhm Max | 12A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | - | 15% | 12A | - | - | - | 24.13mm | - | 13.97mm | - | - | - | - | ROHS3 Compliant | Lead Free | - |