- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIUR-12-471K Abracon LLC | 5 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 1MHz | 100kHz | Ferrite | - | -40°C~85°C | Bulk | 2007 | AIUR-12 | 0.283Dia 7.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 310mA | - | - | - | - | - | - | - | - | 470μH | 100kHz | 1.87Ohm Max | - | - | POWER INDUCTOR | - | 30 @ 100kHz | - | 140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ATCA-08-251M-V Abracon LLC | 215 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | - | - | - | - | Iron Powder | - | -40°C~105°C | Tray | 2016 | ATCA | 1.673Lx0.846W 42.50mmx21.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Toroidal | - | - | - | - | - | - | 10A | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | 250μH | - | 27mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 10A | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ASPI-0804T-181M-T Abracon LLC | 132200 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ASPI-0804T | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 9.4mm | - | 1A | - | - | - | - | - | - | - | - | 180μH | 100kHz | 520mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 5137 | - | - | - | - | - | - | - | - | - | 5.2mm | 0.205 5.21mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() CC453232-100KL Bourns Inc. | 24000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 22MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2001 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | Rectangular | 550mA | - | Not | - | 4532 | 1812 | - | - | - | 10μH | 2.52MHz | 500mOhm Max | - | 550mA | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | - | - | 10 | - | - | 10% | - | 550mA | - | - | - | 550mA | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-1R5KL Bourns Inc. | 200000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 70MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 410mA | CM453232 | Not | - | 4532 | 1812 | - | - | - | 1.5μH | 7.96MHz | 600mOhm Max | 315mA | 410mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | - | - | 50 | - | - | 10% | - | 410mA | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ASMPH-0603-R47M-T Abracon LLC | 37 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | - | 180MHz | - | Ferrite | - | -40°C~85°C | Cut Tape (CT) | 2009 | ASMPH-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 85°C | -40°C | - | - | 1.1A | - | Shielded | - | - | - | 1.1A | - | - | - | 1608 | 0603 | - | - | - | 470nH | - | 150mOhm | - | 1.2A | - | - | - | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 800μm | - | - | RoHS Compliant | - | - | ||
![]() 0805CS-820XGLC Coilcraft | 294 | - | Datasheet | - | ACTIVE (Last Updated: 15 hours ago) | - | - | 0805 | YES | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | 1.33GHz | - | Ceramic | Q IS MEASURED AT 500 MHZ | - | - | 2009 | - | - | 2% | - | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Silver/Palladium/Platinum - with Glass frit | 125°C | -40°C | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Rectangular | - | - | - | AEC-Q200 | - | - | - | - | - | 82 nH | 150MHz | - | - | 400mA | RF INDUCTOR | DUAL ENDED | - | - | 65 | GENERAL PURPOSE INDUCTOR | - | - | 65 | - | 420mOhm | - | 0.082 µH | - | - | - | - | - | - | 1.52mm | - | 2.29mm | 1.73mm | - | - | RoHS Compliant | Contains Lead | - | ||
![]() CBC2012T2R2M Taiyo Yuden | 29177 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 70MHz | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | CB, C Type | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Wound Chip | 530mA | - | - | - | 2012 | 0805 | - | - | - | 2.2μH | 7.96MHz | 429mOhm Max | - | 640mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 20% | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | No | Unknown | ROHS3 Compliant | Exempt | - | ||
![]() MLF1608A1R0KTD25 TDK Corporation | 4524 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 3.997283mg | RECTANGULAR PACKAGE | - | 120MHz | - | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | 50mA | - | - | - | 1608 | 0603 | - | - | - | 1μH | 10MHz | 500mOhm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | - | 35 | - | - | - | 35 | - | - | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MDMK4040T4R7MM Taiyo Yuden | 2575 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | 64.013223mg | RECTANGULAR PACKAGE | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2015 | MCOIL™, MD | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 1.9A | - | - | - | 4040 | 1515 | - | - | - | 4.7μH | 1MHz | 160mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN8040TA-470M Bourns Inc. | 2000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 12MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 47μH | - | 135mOhm | - | - | - | - | 12 @ 1MHz | - | - | - | - | 2.2A | - | - | - | 20% | - | - | 2A | - | - | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() IHLP6767GZER1R8M01 Vishay Dale | 292 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | COMPOSITE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-6767GZ-01 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1.96mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 17.15mm | - | 38A | - | Not | - | - | - | - | - | - | 1.8μH | 100kHz | 2.1mOhm Max | - | 65A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | - | 6868 | - | 20% | - | - | 38A | - | 2MHz | - | - | 7mm | 0.276 7.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744053150 Würth Elektronik | 1073 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2323 (5858 Metric) | - | - | - | - | 378.012541mg | - | - | 20MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-TPC | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.38A | - | Shielded | - | 5.8mm | - | 1.38A | - | - | - | 5858 | 2323 | - | - | - | 15μH | 100kHz | 100mOhm Max | - | 1.38A | - | - | - | - | - | - | - | 1.15A | - | - | - | 30% | - | - | 1.38A | 100MOhm | - | - | - | 2.8mm | 0.118 3.00mm | 5.8mm | 5.8mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74477020 Würth Elektronik | 1800 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | 18.143695g | - | - | 5.2MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 220mOhm | - | 125°C | -40°C | Wirewound | - | 2.2A | - | Shielded | - | 12mm | - | 2.2A | - | - | - | - | - | 7mm | - | - | 100μH | 1kHz | 220mOhm Max | - | 2.2A | - | - | - | - | - | - | - | 2.4A | - | - | - | 20% | - | - | 2.2A | 220mOhm | - | - | - | 8mm | 0.315 8.00mm | 12mm | 12mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() IHLP4040DZER4R7M51 Vishay Dale | In Stock | - | Datasheet | 38 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | COMPOSITE | 20.1MHz | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-4040DZ-51 | 0.425Lx0.400W 10.80mmx10.16mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.3mm | Rectangular | 9.8A | - | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 15.32mOhm Max | - | 9.2A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | 9.2A | - | - | - | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2100HT-391-V-RC Bourns Inc. | 245 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 2.1A | - | Not | - | - | - | 8.38mm | 8.382mm | - | 390μH | 1kHz | 270mOhm Max | - | 2.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 2.1A | - | - | - | - | 21.844mm | 21.844mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LTF4022T-6R8N-D TDK Corporation | 500 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2013 | LTF4022-D | 0.217Lx0.157W 5.50mmx4.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 110mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Shielded | 1 | - | Magnetic Shield | 1.5A | - | - | - | - | - | - | - | - | 6.8μH | 1MHz | 140mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1.1A | - | 1616 | - | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RCH875NP-102K Sumida America Components Inc. | 2257 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | 1.130012g | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | -40°C~100°C | Bulk | 2012 | RCH-875 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 180mA | - | - | - | - | - | 5mm | - | 700 μm | 1mH | 1kHz | 2.94Ohm Max | - | 180mA | - | - | - | - | - | - | - | 270mA | - | - | - | - | - | - | - | - | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 7447715002 Würth Elektronik | 177 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 50MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 11mOhm | - | 125°C | -40°C | Wirewound | - | 6.8A | - | Shielded | - | 12mm | - | 6.8A | - | - | - | - | - | - | - | - | 2.5μH | 100kHz | 11mOhm Max | - | 6.8A | - | - | - | - | - | - | - | 8.5A | - | - | - | 30% | - | - | 6.8A | - | - | - | - | 4.5mm | 0.177 4.50mm | 12mm | 12mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() IMC1210SY1R0K Vishay Dale | 17 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | 15.989131mg | - | - | 120MHz | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2012 | IMC-1210 | 0.126Lx0.098W 3.20mmx2.49mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 400mA | - | Unshielded | - | 2.69mm | - | 400mA | - | Not | - | 3225 | 1210 | - | - | - | 1μH | 7.96MHz | 700mOhm Max | - | 400mA | - | - | 30 @ 7.96MHz | - | - | - | - | - | - | - | - | - | - | 400mA | - | - | - | - | - | 2.41mm | 0.095 2.41mm | 3.2004mm | 2.49mm | - | - | Non-RoHS Compliant | Lead Free | - |