- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Mfr | Package | Product Status | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NR4012T1R0N Taiyo Yuden | 1263 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 131MHz | Ferrite | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | -25°C~120°C | Tape & Reel (TR) | 2002 | NR | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | - | Shielded | 1 | 4.2mm | Chip | - | 1.5A | - | - | - | - | - | - | - | - | 1μH | 100kHz | 72mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 1616 | - | 30% | - | 1.5A | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQP03HQ15NH02D Murata Electronics | 2250000 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | 3.5GHz | Non-Magnetic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Thick Film | - | - | - | - | 8504.50.80.00 | 300mA | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 15nH | - | 700mOhm Max | - | - | - | - | 20 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.017 0.42mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2110-V-RC Bourns Inc. | 31 |
| Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 11.43mm | Vertical Mount | - | 3.4A | - | Not | - | - | 7.87mm | - | 7.874mm | 690 μm | 56μH | 1kHz | 60mOhm Max | - | 3.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 3.4A | 3.4A | - | - | 21.844mm | - | 11.43mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR5018-5R0Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 55MHz | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 6.1mm | - | - | 1.65A | - | Not | 5858 | 2323 | - | - | - | - | 5μH | 100kHz | 60mOhm Max | - | 1.65A | POWER INDUCTOR | DUAL ENDED | 7.9 @ 7.96MHz | - | - | - | - | 1.8A | 7.9 | - | - | - | 1.65A | - | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ASPI-0428S-390M-T Abracon LLC | 50 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0428S | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 500mA | - | - | Shielded | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | 39μH | 100kHz | 383.7mOhm Max | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 4.699mm | 4.699mm | - | - | RoHS Compliant | - | - | ||
![]() SD53-2R0-R/BKN Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NS12575T221MN Taiyo Yuden | 10 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 2.9MHz | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NS | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | - | NO | 1 | 12.8mm | Chip | - | 1.35A | - | - | - | - | - | - | - | - | 220μH | 100kHz | 245mOhm | - | 1.81A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 4949 | - | 20% | - | 1.35A | - | - | - | 7.5mm | 0.309 7.85mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SD14-470-R Eaton - Electronics Division | 2838 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 907.18474mg | - | - | - | Ferrite | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 525mA | - | - | Shielded | - | 5.2mm | - | - | 525mA | - | Not | - | - | - | - | - | - | 47μH | 100kHz | 905.5mOhm | - | 538mA | - | - | - | - | - | - | - | 538mA | - | - | - | 20% | 525mA | - | - | - | - | 1.45mm | 0.057 1.45mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() IDC2512ER4R7M Vishay Dale | 50 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 2512 (6432 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | IDC-2512 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | NO | 1 | 4.45mm | Rectangular | - | 1.5A | - | - | - | - | - | - | - | - | 4.7μH | 100kHz | 90mOhm Max | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2618 | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQW04AN2N7C00D Murata Electronics | 80000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0302 (0804 Metric) | - | ONE SURFACE | - | 311.844754μg | RECTANGULAR PACKAGE | Ferrite | 15GHz | - | - | - | - | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW04 | 0.031Lx0.016W 0.80mmx0.40mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | - | NO | 1 | 450μm | - | - | 570mA | - | Not | 0804 | 3015 | - | - | - | - | 2.7nH | 100MHz | 70mOhm Max | - | 570mA | RF INDUCTOR | DUAL ENDED | 15 @ 250MHz | - | 15 | - | - | - | 15 | 0301 | - | - | 570mA | - | - | - | - | 400μm | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IHLP4040DZERR47M5A Vishay Dale | 982 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 72.1MHz | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-4040DZ-5A | 0.425Lx0.400W 10.80mmx10.16mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | Shielded | 1 | 10.3mm | Rectangular | unknown | 30A | - | Not | - | - | - | - | - | - | 470nH | 100kHz | 1.66mOhm Max | - | 28.5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CM453232-2R2JL Bourns Inc. | 53300 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 55MHz | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 3.4mm | Rectangular | - | 380mA | CM453232 | Not | 4532 | 1812 | - | - | - | - | 2.2μH | 7.96MHz | 700mOhm Max | - | 380mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | - | - | - | - | - | - | 380mA | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IHSM7832ER100L Vishay Dale | In Stock | - | Datasheet | 21 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 3.000003g | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | FLAME PROOF | -55°C~125°C | Tape & Reel (TR) | 2016 | IHSM-7832 | 0.840Lx0.320W 21.34mmx8.13mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | NO | 1 | 8.13mm | Rectangular | - | 5A | - | Not | - | - | - | - | - | - | 10μH | 1kHz | 36mOhm Max | 5A | 5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 1.7A | - | - | - | - | 5A | - | - | - | - | 8.13mm | 0.285 7.24mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() IHLW4040CFER2R2M11 Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | FLAT | - | - | RECTANGULAR PACKAGE | Composite, Metal | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | IHLW-4040CF-11 | 0.400Lx0.400W 10.16mmx10.16mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 10.29mm | Rectangular | - | 16A | - | Not | - | - | - | - | - | - | 2.2μH | 100kHz | 7.21mOhm Max | - | 16A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 14A | - | - | - | 20% | - | - | 500kHz | - | - | 3.6mm | 0.142 3.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MDMK3030T1R0MMV Taiyo Yuden | 27430 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | MCOIL™, MD | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 3.9A | - | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1μH | 1MHz | 50mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4.3A | - | - | 3.3A | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS201612ET-R68N TDK Corporation | 200000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 1.7mm | - | - | 1.7A | - | - | 2016 | - | - | - | - | - | 680nH | 1MHz | 72mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 0806 | - | 30% | - | 1.85A | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW201212-R56J Bourns Inc. | 66730 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | 5.499807mg | RECTANGULAR PACKAGE | - | 340MHz | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 1.7mm | Chip | - | 230mA | - | Not | 2012 | 0805 | - | - | - | - | 560nH | 50MHz | 1.9Ohm | - | 230mA | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | - | 23 | - | - | - | 23 | - | - | - | 230mA | - | - | - | - | 1.2954mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1468362C Murata Power Solutions Inc. | 283 | - | Datasheet | 12 Weeks | - | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | 5.3MHz | - | - | - | - | Q MEASURED AT 0.1 MHZ | -40°C~85°C | Tray | - | 1400 | 1.043Dia 26.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | 25.9mm | Bobbin Type | - | 6.2A | - | Not | - | - | 23.7mm | 10mm | - | 1.08 mm | 68μH | 1kHz | 32mOhm Max | - | 6.2A | POWER INDUCTOR | - | 32 @ 100kHz | Radial | 32 | - | - | - | 32 | - | - | 15% | 6.2A | 6.2A | - | 6.2A | - | 15.5mm | 0.610 15.50mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NLV32T-270J-EF TDK Corporation | 79 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 50.008559mg | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Unshielded | 1 | - | Chip | - | 80mA | - | - | 3225 | 1210 | - | - | - | - | 27μH | 2.52MHz | 5Ohm Max | - | 80mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | - | 30 | - | - | 5% | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DR124-1R0-R Eaton - Electronics Division | 19230 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 3.175147g | - | - | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DR124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 13.9A | - | - | Shielded | - | 12.3mm | - | - | 13.9A | - | Not | - | - | - | - | - | - | 1μH | 100kHz | 3.6mOhm Max | - | 18A | - | - | - | - | - | - | - | 18A | - | - | - | 20% | 13.9A | 13.9A | 1MHz | - | - | 4.5mm | 0.177 4.50mm | 12.5mm | 12.4968mm | No | Unknown | ROHS3 Compliant | Lead Free | - |