- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR6603-222ML Bourns Inc. | 25200 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | CYLINDRICAL PACKAGE | 2MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 4.4mm | - | 100mA | - | Not | - | - | - | - | - | 2.2mH | 100kHz | 8.5Ohm Max | - | 100mA | POWER INDUCTOR | DUAL ENDED | 50 @ 100kHz | - | 50 | - | - | 28mA | 50 | - | - | 20% | 100mA | 100mA | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLF1005G1R8KT000 TDK Corporation | 48 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 90MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 1.05Ohm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | Rectangular | 30mA | - | - | AEC-Q200 | 1005 | 0402 | - | - | 1.8μH | 10MHz | 1.05Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 10MHz | - | 30 | - | - | - | - | - | 30A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW100505-39NJ Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 2.1GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Nickel/Gold (Ni/Au) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 650μm | Chip | 320mA | - | - | - | 1005 | 0402 | - | - | 39nH | 250MHz | 550mOhm | - | 320mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 25 | - | - | - | 25 | - | - | 5% | - | - | - | - | 500μm | 0.024 0.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2219-V-RC Bourns Inc. | 17 |
| Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 2.5A | - | Not | - | - | - | 11.68mm | 11.684mm | 390μH | 1kHz | 180mOhm Max | - | 2.5A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | - | - | 15% | 2.5A | - | - | 24.13mm | - | 13.97mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() IHSM4825ER2R2L Vishay Dale | 1643 |
| Datasheet | 31 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2017 | IHSM-4825 | 0.540Lx0.250W 13.72mmx6.35mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Chip | 5.7A | - | Not | - | - | - | - | - | 2.2μH | 1kHz | 29mOhm Max | 8.6A | 5.7A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 2.9A | - | - | - | - | 5.7A | - | - | - | 5.72mm | 0.225 5.72mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() HK212539NJ-T Taiyo Yuden | 166800 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 1GHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2013 | HK | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | - | 300mA | - | - | - | 2125 | 0805 | - | - | 39nH | 100MHz | 650mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 18 @ 100MHz | - | 18 | - | Halogen Free | - | 18 | - | - | 5% | - | - | - | - | 850μm | 0.041 1.05mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRP1235-R10M Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 105MHz | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2010 | SRP1235 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 43A | - | Not | - | - | - | - | - | 100nH | 100kHz | 960mOhm Max | - | 43A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 56A | - | 5050 | - | 20% | - | 43A | - | - | 3.7mm | 0.146 3.70mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0745A-390M Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 1.17A | - | - | - | - | - | - | - | 39μH | 1kHz | 190mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 1.3A | - | 2929 | - | 20% | - | 1.17A | - | - | - | 0.185 4.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS201610HBX-R33M-1 TDK Corporation | 43861 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.85A | - | - | - | 2016 | 0806 | - | - | 330nH | 1MHz | 39mOhm Max | - | - | - | - | - | - | - | - | - | 4.42A | - | - | - | 20% | - | 3.35A | - | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NS12575T6R8NN Taiyo Yuden | 8 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | NS | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | NO | 1 | 12.8mm | Chip | 5.84A | - | - | - | - | - | - | - | 6.8μH | 100kHz | 15.72mOhm Max | - | 10.02A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 4949 | - | 30% | - | 5.84A | - | - | 7.5mm | 0.309 7.85mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252010HBX-2R2M TDK Corporation | 1730 | - | - | 12 Weeks | - | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | - | VLS-HBX | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | 10Ohm | - | - | - | - | 8504.50.80.00 | 1.76A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 2.2μH | 1MHz | 120mOhm Max | - | 2.6A | - | - | - | - | - | - | - | 2.3A | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AISC-0805-R0033J-T Abracon LLC | 267 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 | - | - | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 600mA | - | Unshielded | - | 1.73mm | - | 600mA | - | - | - | 2012 | 0805 | - | - | 3.3nH | 250MHz | 80mOhm Max | - | 600mA | - | - | 30 @ 1.5GHz | - | - | - | - | - | 30 | - | - | 5% | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | - | RoHS Compliant | - | - | ||
![]() 2100HT-100-H-RC Bourns Inc. | 42 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 9.9A | - | Not | - | - | - | 19.3mm | 19.304mm | 10μH | 1kHz | 12mOhm Max | - | 9.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 9.9A | - | - | 21.844mm | 21.8mm | 0.450 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MHQ1005PR10GT000 TDK Corporation | 40000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | 900MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 150mA | - | - | - | - | - | - | - | 100nH | 100MHz | 2.5Ohm Max | - | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP5030TA-2R2M Bourns Inc. | 650000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 36MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5030TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 5.5A | - | - | - | - | - | - | - | 2.2μH | 100kHz | 35mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | - | - | 9A | - | 2120 | - | 20% | - | 5.5A | - | - | - | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB9012-271KL Bourns Inc. | 41 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | 2.4MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 900mA | - | Not | - | - | - | 5mm | - | 270μH | 1kHz | 750mOhm Max | - | 900mA | DC-DC CONVERTER | - | 20 @ 796kHz | Radial | 20 | - | - | - | 20 | - | - | 10% | 900mA | 900mA | - | - | 12.2mm | 0.480 12.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1260A-102K Bourns Inc. | 245 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 1.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 680mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 1mH | - | 1.7Ohm Max | - | - | - | - | 30 @ 252kHz | - | - | - | - | 600mA | - | - | - | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP5030TA-1R2M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 50MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5030TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 150°C | -40°C | Wirewound | - | 6.5A | - | Shielded | - | - | - | 6.5A | SRP5030TA | - | - | - | - | - | - | 1.2μH | 100kHz | 16mOhm Max | - | - | - | - | 10 @ 100kHz | - | - | - | - | 11A | - | - | - | 20% | - | 6.5A | - | - | - | 0.118 3.00mm | 5.6896mm | 5.207mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF12555T-680M1R3-PF TDK Corporation | 34352 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 90°C | -40°C | - | - | 2.2A | - | Shielded | - | 12.8mm | - | 1.3A | - | Not | - | - | - | - | - | 68μH | 1kHz | 83.2mOhm | - | 1.3A | - | - | - | - | - | - | - | 1.3A | - | - | - | - | 2.2A | - | 1kHz | - | 5.5mm | 0.228 5.80mm | 12.5mm | 12.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQH32CN561K23L Murata Electronics | 2381 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 59.987591mg | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | 2.7mm | - | 60mA | - | Not | - | 3225 | 1210 | - | - | 560μH | 1kHz | 28.6Ohm Max | - | 60mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 2mm | 0.067 1.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |