- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLCF4020T-4R7N1R2 TDK Corporation | 3000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 89mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 4.1mm | - | 1.24A | Not | - | - | - | 4.7μH | 100kHz | 98mOhm Max | - | 1.24A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 30% | 1.24A | 1.71A | - | - | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV25T-R39J-PF TDK Corporation | 42000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 375MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 650mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.1mm | Magnetic Shielded | 375mA | Not | 2520 | 1008 | - | 390nH | 25.2MHz | 650mOhm Max | - | 375mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | - | 30 | - | - | 5% | 375mA | - | - | - | 1.8034mm | 0.075 1.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQM2HPN1R0MGCL Murata Electronics | 1035 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 50MHz | Ferrite | DCR IS MEASURED AT 25% TOLERANCE | -30°C~85°C | Tape & Reel (TR) | - | LQM2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | YES | 1 | 2.2mm | - | 1.5A | Not | 2520 | 1008 | - | 1μH | 1MHz | 100mOhm Max | - | 1.5A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 1.5A | - | - | - | 900μm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0503-101KL Bourns Inc. | 250 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 1.6Ohm | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.6Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 400mA | Not | - | - | - | 100μH | 1kHz | 1.6Ohm Max | - | 400mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | 40 | - | 480mA | 40 | - | - | 10% | 400mA | 400mA | - | - | 3mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1005S5N6ST000 TDK Corporation | 10000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 4GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2001 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 600mA | - | 1005 | 0402 | - | 5.6nH | 100MHz | 250mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | 0.6A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012DR56KT000 TDK Corporation | 10000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 150MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | Chip | 150mA | - | 2012 | 0805 | - | 560nH | 25MHz | 550mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | - | - | - | - | 0.15A | - | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS3010ET-220M TDK Corporation | 973 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.1mm | - | 380mA | Not | 3010 | - | - | 22μH | 1MHz | 900mOhm Max | - | 430mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3030-10M | - | 20% | 600mA | 600mA | - | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NRH3010T4R7MN Taiyo Yuden | 12000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | 50MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR, H Type | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 3.1mm | Chip | 900mA | - | - | - | - | 4.7μH | 100kHz | 204mOhm Max | - | 850mA | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | 1212 | - | 20% | - | 900mA | - | - | 1mm | 0.039 1.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SDR0302-2R2ML Bourns Inc. | 36000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | 75MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 90MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 1.65A | Not | - | - | - | 2.2μH | 1kHz | 90mOhm Max | - | 1.65A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | 22 | - | 1.85A | 22 | - | - | 20% | 1.65A | 1.65A | - | 3mm | 2.8mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQG18HN82NJ00D Murata Electronics | 90000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 900MHz | Air | - | -40°C~85°C | Tape & Reel (TR) | - | LQG18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 850mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 950μm | - | 300mA | Not | 1608 | 0603 | - | 82nH | 100MHz | 850mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | - | - | 12 | - | - | 5% | 300mA | - | - | - | 787.4μm | 0.037 0.95mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LBC2518T220M Taiyo Yuden | 54000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | 19MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB, C Type | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 770mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 210mA | - | 2518 | 1007 | 1.5mm | 22μH | 2.52MHz | 770mOhm | - | 250mA | RF INDUCTOR | DUAL ENDED | - | 5 | Halogen Free | - | - | - | - | 20% | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV32T-4R7M-PF TDK Corporation | 50000 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 2 | 1210 | - | 50.008559mg | - | - | - | 46MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2010 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 200mOhm | - | 105°C | -40°C | Wirewound | - | 620mA | - | Unshielded | - | 2.7mm | - | 620mA | Not | 3225 | 1210 | - | 4.7μH | 7.96MHz | 260mOhm Max | - | 620mA | - | - | 15 @ 7.96MHz | - | - | - | 15 | - | - | 20% | 620mA | - | - | - | 2.1844mm | 0.094 2.40mm | 3.2mm | 2.0066mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRN6045-680M Bourns Inc. | 2000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | 785.990529mg | RECTANGULAR PACKAGE | - | - | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN6045 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.2mm | Chip | 900mA | Not | - | - | - | 68μH | 100kHz | 351mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | 13 @ 2.52MHz | - | - | 1A | - | - | - | 20% | 900mA | 900mA | - | - | 4.5mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS3010ET-100M TDK Corporation | 468000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2007 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.1mm | - | 560mA | Not | 3010 | - | - | 10μH | 1MHz | 468mOhm Max | - | 630mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3030-10M | - | 20% | 800mA | 800mA | - | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU1048-6R8Y Bourns Inc. | 9800 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 13.6mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 10.3mm | - | 4.1A | Not | - | - | - | 6.8μH | 100kHz | 13.6mOhm | - | 4.8A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | - | - | 10 | 3939 | - | 30% | 4.8A | 4.8A | - | - | 4.8mm | 0.201 5.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() IMC1210ER1R0K Vishay Dale | 13285 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 120MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2007 | IMC-1210 | 0.126Lx0.098W 3.20mmx2.49mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.69mm | Molded | 400mA | Not | 3225 | 1210 | - | 1μH | 7.96MHz | 700mOhm Max | 260mA | 400mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | 30 | - | - | 10% | 400mA | - | - | - | 2.21mm | 0.095 2.41mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQG15HS22NJ02D Murata Electronics | 9007 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 1.9GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 420mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 350mA | TR, Paper, 7 Inch | NO | 1 | 550μm | - | 300mA | Not | 1005 | 0402 | - | 22nH | 100MHz | 420mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | 5% | 300mA | - | - | - | 500μm | 0.022 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0805-330KL Bourns Inc. | 3000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 140mOhm | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 140MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 1.9A | Not | 2012 | 0805 | - | 33μH | 1kHz | 140mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | - | 15 | - | - | 10% | 1.2A | 1.2A | - | 7.8mm | 5.3mm | 0.209 5.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CLF7045T-220M-D TDK Corporation | 35000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Cut Tape (CT) | 2012 | CLF-D | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 6.9mm | - | 1.8A | - | - | - | - | 22μH | 100kHz | 82.8mOhm Max | - | 1.9A | - | - | - | - | - | - | - | - | - | 20% | - | 1.8A | 100kHz | - | 4.5mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN8040-1R5Y Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN8040 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.3mm | - | 7A | Not | - | - | - | 1.5μH | 100kHz | 11mOhm Max | - | 7A | POWER INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | - | - | 8.2A | - | - | - | 30% | 7A | 7A | - | - | 4mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |