- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1120-271K-RC Bourns Inc. | 427 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 213mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 2A | Not | - | - | 15.24mm | 12.7mm | - | 270μH | 1kHz | 213mOhm Max | 2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | 2A | - | - | - | 20.574mm | 21.34mm | 0.840 21.34mm | - | No | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() SDR7045-471K Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 7.2mm | RECTANGULAR PACKAGE | - | 340mA | Not | - | - | - | - | - | 470μH | 100kHz | 1.85Ohm Max | 340mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | - | - | 300mA | 20 | - | - | 10% | 340mA | 340mA | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() PM7232S-R10M-RC Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2009 | PM7232S | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7mm | - | - | 32.5A | Not | - | - | - | - | - | 100nH | 100kHz | 1.7mOhm Max | 42A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 42A | 32.5A | - | - | - | 3.2mm | 0.126 3.20mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 104CDMCCDS-4R7MC Sumida America Components Inc. | 132820 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 104CDMC/DS | 0.453Lx0.394W 11.50mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 11A | - | - | - | - | - | - | 4.7μH | 100kHz | 20mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 16A | - | 4539 | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 2200LL-390-H-RC Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Dia 27.94mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 11mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | - | 10.8A | Not | - | - | 26.67mm | 12.7mm | - | 39μH | 1kHz | 11mOhm Max | 10.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 10.8A | 10.8A | - | - | - | 13.97mm | 0.550 13.97mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 78F8R2J-RC Bourns Inc. | 2348 |
| Datasheet | 16 Weeks | - | Tin | Axial, Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | 20MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | - | 425mA | Not | - | - | - | - | 510 μm | 8.2μH | 7.9MHz | 550mOhm Max | 425mA | DC-DC CONVERTER | - | 40 @ 7.9MHz | - | 40 | - | - | 40 | - | - | 5% | 425mA | - | - | - | 2.79mm | 7.11mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() NRS8040T220MJGJ Taiyo Yuden | 10000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 13MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 8.2mm | Chip | - | 2.2A | - | - | - | 5.6mm | - | - | 22μH | 100kHz | 85.8mOhm Max | 2.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 20% | - | 2.2A | - | - | - | 4mm | 0.157 4.00mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() 9250A-823-RC Bourns Inc. | 11 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | 10.5MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | Wirewound | - | - | - | YES | 1 | - | Cylindrical | - | 180mA | Not | - | - | - | - | 635 μm | 82μH | 2.5MHz | 2.44Ohm Max | 180mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | - | 140mA | 50 | - | - | 10% | 180mA | - | - | - | 4.11mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() IHLP4040DZER330M5A Vishay Dale | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 5.79MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-4040DZ-5A | 0.425Lx0.400W 10.80mmx10.16mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.3mm | Rectangular | unknown | 3.7A | Not | - | - | - | - | - | 33μH | 100kHz | 117.7mOhm Max | 4.2A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() SPM5015T-2R2M TDK Corporation | In Stock | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 149.997327mg | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 4.3A | - | - | - | - | - | - | 2.2μH | 100kHz | 49.5mOhm Max | 3.9A | - | - | - | - | - | - | 3.9A | - | - | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5800-152-RC Bourns Inc. | 13 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3.45Ohm | - | - | - | - | 8504.50.80.00 | 190mA | - | NO | 1 | - | Bobbin Core | - | 158mA | Not | - | - | - | - | - | 1.5mH | 1kHz | 3.9Ohm Max | 158mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 290mA | - | - | - | 10% | 158mA | - | - | - | 6.99mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() PE-53118NL Pulse Electronics Power | 40 |
| - | 9 Weeks | - | - | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~130°C | Tray | 2005 | - | 1.300Lx0.700W 33.02mmx17.78mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 170mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 17.78mm | - | - | 2A | Not | - | - | 12.7mm | - | 635 μm | 470μH | - | 170mOhm Max | 2A | - | DUAL ENDED | - | Radial | - | - | - | - | - | - | 20% | 2A | 2A | - | - | - | 35.56mm | 1.400 35.56mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 2200LL-100-H-RC Bourns Inc. | 218 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Dia 27.94mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 6kOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | - | 14.3A | Not | - | - | 26.67mm | 12.7mm | 1.3462 mm | 10μH | 1kHz | 6mOhm Max | 14.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 14.3A | 14.3A | - | - | 27.94mm | 13.97mm | 0.550 13.97mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() NR8040T101M Taiyo Yuden | 203 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -25°C~120°C | Tape & Reel (TR) | 2007 | NR | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 8.2mm | Chip | - | 1A | - | - | - | - | - | - | 100μH | 100kHz | 377mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 20% | - | 1A | - | - | - | 4mm | 0.157 4.00mm | - | No | Unknown | ROHS3 Compliant | - | - | - | ||
![]() VLS201610ET-1R0N-CA TDK Corporation | 1863 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-E-CA | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 1.4A | - | - | - | - | - | - | 1μH | 1MHz | 119mOhm Max | 1.35A | - | - | - | - | - | - | 1.35A | - | - | - | - | - | - | - | - | - | 1mm | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 744772101 Würth Elektronik | 577 | - | Datasheet | 15 Weeks | - | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | - | - | 6.6MHz | Ferrite | - | -40°C~125°C | Tray | - | WE-TI | 0.307Dia 7.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 190mOhm | - | 125°C | -40°C | Wirewound | - | 900mA | - | Unshielded | - | - | - | - | 900mA | - | - | - | 5mm | - | - | 100μH | 1kHz | 190mOhm Max | 900mA | - | - | - | - | - | - | 1.6A | - | - | - | 10% | - | 900mA | 190mOhm | - | 8.3mm | 9.4996mm | 0.394 10.00mm | 9.5mm | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() LQW2BAS6N8J00L Murata Electronics | 2000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2015 Metric) | - | ONE SURFACE | - | 14.004664mg | RECTANGULAR PACKAGE | - | 5.6GHz | Air | Q MEASURED AT 1000 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW2 | 0.082Lx0.060W 2.09mmx1.53mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.73mm | Chip | - | 600mA | - | 2015 | 0806 | - | - | - | 6.8nH | 250MHz | 110mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 50 @ 1GHz | - | 50 | - | - | 50 | - | - | - | - | - | - | - | - | 1.42mm | 0.060 1.52mm | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() IHLP2020BZER6R8M11 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Composite, Metal | 21MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | IHLP-2020BZ-11 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 5.43mm | Rectangular | - | 2.8A | Not | - | - | - | - | - | 6.8μH | 100kHz | 121mOhm Max | 2.8A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 2.1A | - | - | - | 20% | - | - | - | - | - | 2mm | 0.079 2.00mm | - | No | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() KLZ1608MHR220WTD25 TDK Corporation | 6056 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT :30% | -55°C~150°C | Tape & Reel (TR) | 2017 | KLZ-HR | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 150mA | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | unknown | - | - | - | - | - | - | - | 22μH | 2MHz | 3.12Ohm Max | - | - | DUAL ENDED | - | - | - | - | 55mA | - | - | 0.15A | - | - | - | - | Soft Termination | - | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() LQM2HPN3R3MGCL Murata Electronics | 200000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | DCR IS MEASURED AT 25% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | LQM2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | YES | 1 | 2.2mm | - | - | 1A | - | 2520 | 1008 | - | - | - | 3.3μH | 1MHz | 200mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 0.039 1.00mm | - | No | - | ROHS3 Compliant | - | Lead Free | - |