- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCM0503-3R3-R Eaton - Electronics Division | 36 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | - | HCM0503 | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 5.1mm | - | 5.5A | - | - | - | - | - | - | - | 3.3μH | 100kHz | 41mOhm Max | - | 5.5A | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | No | - | RoHS Compliant | - | - | ||
![]() ELL-VGG3R3N Panasonic Electronic Components | 2000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | Composite, Metal | - | - | - | - | Tape & Reel (TR) | 2008 | G | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 130mOhm | Tin (Sn) | 105°C | -40°C | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 3.2mm | - | 1.35A | - | Not | - | - | - | - | - | 3.3μH | 100kHz | 130mOhm | 1.2A | 1.35A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | - | - | - | 30% | 1.1A | 1.1A | 130mOhm | 100kHz | - | 1.5mm | 0.059 1.50mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5900-221-RC Bourns Inc. | 48 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 162mOhm | - | - | - | - | 8504.50.80.00 | 1.5A | - | NO | 1 | - | Bobbin Core | 1.6A | - | Not | - | - | - | - | 812.8 μm | 220μH | 1kHz | 185mOhm Max | - | 1.6A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 1.8A | - | - | - | 10% | 1.6A | - | - | 1.9MHz | 11.5062mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603P82NJT000 TDK Corporation | 278 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 80mA | - | - | 0603 | 0201 | - | - | - | 82nH | 300MHz | 4Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 9 @ 300MHz | - | 9 | - | - | - | - | - | 0.08A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PA2607.151NLT Pulse Electronics Power | 1600 | - | - | 9 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | DCR IS MEASURED AT 7% TOLERANCE | -40°C~130°C | Tape & Reel (TR) | - | PA2607NL | 0.406Lx0.301W 10.31mmx7.65mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 7.9mm | - | 41A | - | - | - | - | - | - | - | 150nH | 100kHz | 0.29mOhm | - | 41A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 72A | - | - | - | - | - | - | - | - | - | 7.3914mm | 0.291 7.40mm | - | No | - | RoHS Compliant | - | - | ||
![]() SRN4026-101M Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 139.989945mg | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4026 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 4mm | Chip | 300mA | - | - | - | - | - | - | - | 100μH | 100kHz | 1.2Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | - | - | - | - | - | 1616 | - | 20% | - | 300mA | - | - | - | 2.5mm | 0.098 2.50mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLZ1005MR47WT000 TDK Corporation | 41186 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 260MHz | Ferrite | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 1997 | MLZ | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | 500mA | - | - | 1005 | 0402 | - | - | - | 470nH | 2MHz | 200mOhm | - | - | - | DUAL ENDED | - | - | - | - | - | 120mA | - | - | 0.5A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8230-48-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | 35MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.40.00 | - | - | NO | 1 | - | Tubular | 205mA | - | Not | - | - | - | 66.5mm | - | 15μH | 2.5MHz | 2.8Ohm Max | - | 205mA | DC-DC CONVERTER | - | 45 @ 2.5MHz | - | 45 | - | - | - | 45 | - | - | 10% | 205mA | - | - | - | 3.05mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NS12555T471MN Taiyo Yuden | 12 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 2.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | NS | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | NO | 1 | 12.8mm | Chip | 800mA | - | - | - | - | - | - | - | 470μH | 100kHz | 624mOhm Max | - | 680mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 4949 | - | 20% | - | 800mA | - | - | - | 5.5mm | 0.230 5.85mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 78F270J-RC Bourns Inc. | 41 |
| Datasheet | 16 Weeks | - | Tin | - | Through Hole | Axial | NO | - | 2 | - | TUBULAR PACKAGE | - | 11MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | NO | 1 | - | Conformal Coated | 135mA | - | Not | - | - | - | - | - | 27μH | 2.5MHz | 1.35Ohm Max | - | 270mA | DC-DC CONVERTER | - | 50 @ 2.5MHz | - | 50 | - | - | - | 50 | - | - | 5% | 270mA | - | - | - | 2.79mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL875S-271K-RC Bourns Inc. | 31 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 4MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL875S | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 450mA | - | - | - | - | 5mm | - | - | 270μH | 1kHz | 860mOhm Max | - | 450mA | DC-DC CONVERTER | - | 40 @ 796kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM1812-3R3J-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | 26.988746mg | RECTANGULAR PACKAGE | - | 45MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2008 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | - | Chip | 335mA | - | - | 4532 | 1812 | - | - | - | 3.3μH | 7.96MHz | 800mOhm Max | - | 355mA | POWER INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | - | 50 | - | - | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1307A-681K Bourns Inc. | 11800 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 800mA | - | Not | - | - | - | - | - | 680μH | 100kHz | 1Ohm Max | - | 800mA | - | - | 10 @ 796kHz | - | - | - | - | 1.2A | - | - | - | 10% | 800mA | 800mA | - | - | - | 7mm | 0.287 7.30mm | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR2207-820KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 6.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 2.3A | - | - | - | - | - | - | - | 82μH | 100kHz | 144mOhm Max | - | 2.3A | POWER INDUCTOR | DUAL ENDED | 28 @ 2MHz | - | 28 | - | - | 3.5A | 28 | 8759 | - | 10% | - | 2.3A | - | - | - | 7.0104mm | 0.307 7.80mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE0805A-391K Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 4.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 600mA | - | - | - | - | - | - | - | 390μH | 1kHz | 1.5Ohm Max | - | - | - | - | - | - | - | - | - | 450mA | - | - | - | 10% | - | 600mA | - | - | - | - | 0.217 5.50mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 78FR39J-RC Bourns Inc. | 19 |
| Datasheet | 16 Weeks | - | - | - | Through Hole | Axial | - | - | - | - | - | - | 310MHz | Ferrite | - | -55°C~105°C | Bulk | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 105°C | -55°C | - | - | 1A | - | Unshielded | - | - | - | - | 78F | Not | - | - | - | - | 510 μm | 390nH | 25MHz | 100mOhm Max | - | 1A | - | - | 40 @ 25MHz | Axial | - | - | - | - | 40 | - | - | - | 1A | - | - | - | 2.79mm | - | - | 7.11mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQP03TG0N2B02D Murata Electronics | 254 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 20GHz | Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | - | NO | 1 | - | - | 850mA | - | - | 0603 | 0201 | - | - | - | 0.2nH | 500MHz | 80mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 0.85A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLF10045T-4R7N6R1 TDK Corporation | 40 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 12.5mOhm | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.1mm | - | 6.1A | - | Not | - | - | - | - | - | 4.7μH | 100kHz | 15mOhm Max | - | 6.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 6.3A | - | 3938 | - | 30% | - | 6.1A | - | - | - | 4.5mm | 0.177 4.50mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MLG1005SR20HTD25 TDK Corporation | 48 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 420MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 100mA | - | - | - | - | - | - | - | 200nH | 100MHz | 4.2Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | 8 | - | - | - | - | - | 0.1A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NRS3015T3R3MNGHV Taiyo Yuden | 12300 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 49MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 1.23A | - | - | - | - | - | - | - | 3.3μH | 100kHz | 93.6mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1.21A | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |