- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1006-100ML Bourns Inc. | 647 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 60mOhm | 21MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 60MOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | - | 5.1A | - | - | Not | - | - | - | 10μH | 1kHz | 60mOhm Max | - | 2.6A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | - | - | - | 30 | - | - | 20% | 2.6A | 2.6A | - | - | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CLF10060NIT-4R7N-D TDK Corporation | 430 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.398Lx0.394W 10.10mmx10.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 5.7A | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 4.7μH | 0.1MHz | 14.3mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4039 | 7A | 30% | - | 7A | - | - | - | 0.248 6.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQH55DN681M03L Murata Electronics | 64500 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | WRAPAROUND | - | - | - | 480.014126mg | RECTANGULAR PACKAGE | - | - | 1.9MHz | Ferrite | DCR IS MEASURED AT 40% TOLERANCE | -40°C~80°C | Tape & Reel (TR) | - | LQH55 | 0.224Lx0.197W 5.70mmx5.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.3mm | Chip | - | 190mA | - | - | Not | 5750 | 2220 | - | 680μH | 100kHz | 11.34Ohm Max | - | 190mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 190mA | - | 8.1Ohm | - | 4.7mm | 0.197 5.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW15AN4N1D00D Murata Electronics | 48000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 793.786648μg | - | - | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±0.5nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | - | - | 750mA | - | Unshielded | - | 700μm | - | - | 750mA | - | - | Not | 1005 | 0402 | - | 4.1nH | 100MHz | 70mOhm Max | 135mA | 750mA | - | - | 25 @ 250MHz | - | - | - | - | 25 | - | - | - | 750mA | - | - | - | 500μm | 0.024 0.60mm | 1mm | 508μm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0403-6R8ML Bourns Inc. | 1500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 120MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | - | 1.41A | - | - | Not | - | - | - | 6.8μH | 1kHz | 120mOhm Max | - | 1.41A | POWER INDUCTOR | DUAL ENDED | 28 @ 7.96MHz | 28 | - | - | 2.1A | 28 | 1816 | - | 20% | 1.41A | 1.41A | - | 4.5mm | 3.2mm | 0.138 3.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN3015-1R5Y Bourns Inc. | 6566 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | - | Steel | 35.011661mg | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN3015 | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | - | - | 2.1A | 130MHz | - | Not | - | - | - | 1.5μH | 1MHz | 66mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | - | - | 2A | - | - | - | 30% | 2.1A | 2.1A | - | - | 1.5mm | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQH43CN470K03L Murata Electronics | 318 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | 130.010913mg | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.1Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | - | 280mA | 10MHz | - | Not | 4532 | 1812 | - | 47μH | 1MHz | 1.1Ohm Max | - | 280mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 10% | 280mA | - | - | - | 2.6mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-390J-PF TDK Corporation | 6000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 16MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.4Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 2.7mm | Rectangular | - | 65mA | - | - | Not | 3225 | 1210 | - | 39μH | 2.52MHz | 6.4Ohm Max | - | 65mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | - | - | 30 | - | - | 5% | 65mA | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQH32MN471J23L Murata Electronics | 15 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | 59.987591mg | RECTANGULAR PACKAGE | - | - | 5MHz | Ferrite | Q MEASURED AT 796 KHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 25Ohm | Tin/Copper (Sn/Cu) | - | - | - | - | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 2.7mm | - | - | 45mA | - | - | Not | 3225 | 1210 | - | 470μH | 1kHz | 25Ohm Max | 250mA | 45mA | RF INDUCTOR | DUAL ENDED | 50 @ 796kHz | 50 | - | - | - | 50 | - | - | 5% | 45mA | - | - | - | 2mm | 0.087 2.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLV32T-R15J-PF TDK Corporation | 520 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | 2 | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | 450MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 250mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | - | 450mA | - | - | Not | 3225 | 1210 | - | 150nH | 25.2MHz | 250mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | - | - | 30 | - | - | 5% | 450mA | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CM453232-3R3KL Bourns Inc. | 1953 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 800mOhm | Matte Tin (Sn) | - | - | - | - | - | TR, 7 Inch | Unshielded | 1 | 3.4mm | Rectangular | - | 355mA | - | CM453232 | Not | 4532 | 1812 | - | 3.3μH | 7.96MHz | 800mOhm Max | 250mA | 355mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | 50 | - | - | - | 50 | - | - | 10% | 355mA | - | 800mOhm | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW2UAS82NJ00L Murata Electronics | 1966 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | 39.008944mg | RECTANGULAR PACKAGE | - | - | 1GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | - | LQW2 | 0.103Lx0.096W 2.62mmx2.45mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 2.65mm | Chip | - | 1A | - | - | Not | 2520 | 1008 | - | 82nH | 50MHz | 220mOhm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | - | - | - | 60 | 1010 | - | - | 1A | - | - | - | 1.83mm | 0.080 2.03mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF10145T-100M2R5-H TDK Corporation | 1176 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | 10.4mm | Rectangular | unknown | 2.5A | - | - | Not | - | - | - | 10μH | 1kHz | 36.4mOhm | - | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3A | - | 0404 | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS252010HBX-1R0M-1 TDK Corporation | 20000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | - | 2.55A | - | - | - | 2520 | 1008 | - | 1μH | 1MHz | 65mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3.22A | - | - | - | 20% | - | 3A | - | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NRS8040T4R7NJGJ Taiyo Yuden | 18858 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 30MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 8.2mm | Chip | - | 4.1A | - | - | - | - | - | 5.6mm | 4.7μH | 100kHz | 23.4mOhm Max | - | 5.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 30% | - | 4.1A | - | - | 4.2mm | 0.157 4.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() TFM201610ALM-2R2MTAA TDK Corporation | 10 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | 0806 (2016 Metric) | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TFM-ALM | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Thin Film | - | - | 125°C | -40°C | Thin Film | - | 1.9A | - | Shielded | - | - | - | - | 1.9A | - | - | - | 2016 | 0806 | - | 2.2μH | 1MHz | 146mOhm Max | - | - | - | - | - | - | - | - | 2.6A | - | - | - | 20% | - | - | - | - | - | 0.039 1.00mm | 2.0066mm | 1.6002mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CDRH104RNP-3R8NC Sumida America Components Inc. | 2885 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2007 | CDRH104R | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | - | 5.5A | - | - | Not | - | - | - | 3.8μH | 100kHz | 13mOhm Max | - | 6A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4039 | - | - | 5.5A | - | - | - | 4mm | 0.157 4.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQM21DN4R7N00D Murata Electronics | 86000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 35MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | YES | 1 | 1.45mm | - | - | 30mA | - | - | Not | 2012 | 0805 | - | 4.7μH | 1MHz | 300mOhm Max | - | 30mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 30mA | - | - | - | 850μm | 0.041 1.05mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQH31CN100K03L Murata Electronics | 2000 | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | - | 29.001562mg | RECTANGULAR PACKAGE | - | - | 20MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.3Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | 1.8mm | - | - | 230mA | - | - | Not | 3216 | 1206 | - | 10μH | 1MHz | 1.69Ohm Max | 340mA | 230mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 10% | 230mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQH2MCN120K02L Murata Electronics | 69000 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | 10.007382mg | RECTANGULAR PACKAGE | - | - | 44MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH2 | 0.079Lx0.063W 2.00mmx1.60mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.4Ohm | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.8mm | Chip Coil | - | 210mA | - | - | Not | 2016 | 0806 | - | 12μH | 1MHz | 1.82Ohm Max | - | 210mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 10% | 210mA | - | - | - | 900μm | 0.037 0.95mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |