- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQP15MN1N1W02D Murata Electronics | 33563 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 6GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.05nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | Chip | - | 390mA | - | 1005 | 0402 | - | - | 1.1nH | 500MHz | 100mOhm Max | 390mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | 13 | - | - | - | - | - | - | - | - | 350μm | 0.018 0.45mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | 1.05 Ω | - | TDK CORP | TDK Corporation of America | MLF1608DR56KT | MLF | - | 85 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | 1.23 | Yes | 170 MHz | MULTILAYER | - | - | - | MLF1608 | - | 10% | - | Yes | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | 1 | - | Multilayer Chip | compliant | - | - | - | - | - | - | - | 25 MHz | - | - | RF INDUCTOR | DUAL ENDED | - | - | 15 | GENERAL PURPOSE INDUCTOR | - | - | 0603 | YES | 0.1 A | - | 0.56 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AISC-1008-1R8J-T Abracon LLC | 1814 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 120MHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | - | 300mA | - | 2520 | 1008 | - | - | 1.8μH | 7.9MHz | 2.6Ohm Max | 300mA | RF INDUCTOR | DUAL ENDED | 28 @ 50MHz | - | 28 | - | - | 28 | 1111 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | No | - | RoHS Compliant | - | - | ||
![]() 32471C Murata Power Solutions Inc. | 17 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | WIRE | 4 | - | RECTANGULAR PACKAGE | - | - | - | 1.6MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.8 MHZ | -40°C~125°C | Tray | - | 3200 | 0.846Lx0.394W 21.50mmx10.00mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Toroidal | - | - | - | - | - | - | NO | 1 | 10mm | - | - | 660mA | - | - | - | 12.7mm | - | 470μH | 800kHz | 312mOhm Max | 660mA | POWER INDUCTOR | DUAL IN-LINE | 2.8 @ 800kHz | Pin | 2.8 | - | - | 2.8 | 8539 | - | - | 15% | - | - | 660mA | - | 24mm | 0.945 24.00mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() SDR0703-180KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | 30MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | - | 700mA | - | - | - | - | - | 18μH | 100kHz | 280mOhm Max | 700mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | 1.05A | 20 | 2618 | - | - | - | - | - | - | - | 2.6924mm | 0.106 2.70mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRU1028-1R5Y Bourns Inc. | 27500 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | - | 80MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRU1028 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | - | 6.5A | Not | - | - | - | - | 1.5μH | 100kHz | 7.3Ohm | 6.5A | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | - | 12 | - | - | 12 | 3939 | - | - | - | - | 6.5A | - | - | 2.8mm | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() LTF3020T-6R8N-D TDK Corporation | 50 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2013 | LTF3020-D | 0.177Lx0.118W 4.50mmx3.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | 190mOhm | - | - | - | - | - | YES | 1 | - | - | - | 920mA | - | - | - | - | - | 6.8μH | 1MHz | 220mOhm Max | 690mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 690mA | - | - | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR5028-181Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Shielded | - | - | - | - | 1.2A | - | - | - | - | - | 180μH | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0804-271K Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 5.5MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0804 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2.1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 8.2mm | - | - | 220mA | Not | - | - | - | - | 270μH | 1kHz | 2.1Ohm Max | 220mA | POWER INDUCTOR | DUAL ENDED | 50 @ 796kHz | - | 50 | - | 350mA | - | 4132 | - | - | - | - | 220mA | - | - | 3.8mm | 0.150 3.80mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQW15AN1N5C80D Murata Electronics | 100000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | 18GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 250 MHZ | -55°C~125°C | Cut Tape (CT) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 2.1A | - | 1005 | 0402 | - | - | 1.5nH | 100MHz | 28mOhm Max | 2.1A | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | 20 | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2217-H-RC Bourns Inc. | 36 |
| Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | - | 3.4A | Not | - | - | 22.86mm | - | 270μH | 1kHz | 92mOhm Max | 3.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | - | 3.4A | 3.4A | 24.13mm | 13.97mm | 0.550 13.97mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQW2BASR39J00L Murata Electronics | 80000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2015 Metric) | - | ONE SURFACE | - | 14.004664mg | RECTANGULAR PACKAGE | - | - | - | 600MHz | - | - | - | - | Air | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW2 | 0.082Lx0.060W 2.09mmx1.53mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.73mm | Chip | - | 290mA | Not | 2015 | 0806 | - | - | 390nH | 100MHz | 1.5Ohm Max | 290mA | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | - | 48 | - | - | 48 | - | - | - | 5% | - | 290mA | - | - | 1.42mm | 0.060 1.52mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU2013-220Y Bourns Inc. | 2282 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 25MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU2013 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 3mm | - | - | 400mA | Not | - | - | - | - | 22μH | 100kHz | 880mOhm Max | 400mA | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | 12 | - | 350mA | 12 | 1111 | - | - | - | - | 400mA | - | - | 1.3462mm | 0.059 1.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLF403212MT-4R7M TDK Corporation | 49800 | - | Datasheet | 20 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 47.995743mg | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.157Lx0.126W 4.00mmx3.20mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 1.85A | - | - | - | - | - | 4.7μH | 1MHz | 120mOhm Max | 1.4A | - | - | - | - | - | - | 1.4A | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() 5800-101-RC Bourns Inc. | 25555 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 208mOhm | - | - | 8504.50.80.00 | 800mA | - | NO | 1 | - | Bobbin Core | - | 632mA | Not | - | - | - | 635 μm | 100μH | 1kHz | 210mOhm Max | 632mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 1.1A | - | - | - | - | 10% | - | 632mA | - | 6.985mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR0804-121K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 8.5MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0804 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 8.2mm | - | - | 350mA | Not | - | - | - | - | 120μH | 1kHz | 1Ohm Max | 350mA | POWER INDUCTOR | DUAL ENDED | 50 @ 796kHz | - | 50 | - | 550mA | - | 4132 | - | - | - | - | 350mA | - | - | 3.8mm | 0.150 3.80mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() L08058R2DEWTR AVX Corporation | 3000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | 3.5GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | Accu-L® | 0.083Lx0.059W 2.11mmx1.50mm | ±0.5nH | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thin Film | 120mOhm | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | Thin Film | 8504.50.80.00 | - | TR | NO | 1 | 1.6mm | Multilayer Chip | - | 750mA | Not | 2012 | 0805 | - | - | 8.2nH | 450MHz | 120mOhm Max | 750mA | RF INDUCTOR | DUAL ENDED | 43 @ 450MHz | - | 42 | - | - | 43 | 0806 | - | - | - | - | 750mA | - | - | 910μm | 0.041 1.04mm | 914μm | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() SRR0908-472YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 800kHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.252 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13mm | - | - | 120mA | Not | - | - | - | - | 4.7mH | 1kHz | 12Ohm Max | 120mA | POWER INDUCTOR | DUAL IN-LINE | 90 @ 252kHz | - | 90 | - | 190mA | 90 | 3741 | - | - | 15% | - | 120mA | - | - | 7.493mm | 0.307 7.80mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0804-471K Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 4MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0804 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 8.2mm | - | - | 160mA | Not | - | - | - | - | 470μH | 1kHz | 3.6Ohm Max | 160mA | POWER INDUCTOR | DUAL ENDED | 60 @ 796kHz | - | 60 | - | 280mA | - | 4132 | - | - | - | - | 160mA | - | - | 3.8mm | 0.150 3.80mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() AISC-1008-R12J-T Abracon LLC | 159 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 950MHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | - | 650mA | - | 2520 | 1008 | - | - | 120nH | 25MHz | 630mOhm Max | 650mA | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | - | 60 | - | - | 60 | 1111 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | No | - | RoHS Compliant | - | - |