- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-1008-R047J-T Abracon LLC | 536 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1.5GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | - | 1A | - | - | - | 2520 | 1008 | - | - | - | 47nH | 50MHz | 160mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 65 @ 350MHz | - | 70 | - | - | - | 70 | 1111 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() AISC-0603-R010G-T Abracon LLC | 1455 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 600mA | - | Unshielded | - | - | - | - | 600mA | - | - | - | 1608 | 0603 | - | - | - | 10nH | 250MHz | 130mOhm Max | 1A | - | - | 30 @ 250MHz | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | 1.016mm | 0.040 1.02mm | 1.778mm | 1.12mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() NRS6045T470MMGK Taiyo Yuden | 575568 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.2mm | Chip | - | 1.15A | - | - | - | - | - | - | - | - | 47μH | 100kHz | 274.3mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | 20% | - | - | 1.15A | - | 4.5mm | 0.177 4.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-0805F-470G-T Abracon LLC | 101 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | - | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 55mA | - | Unshielded | - | - | - | - | 55mA | - | - | - | 2012 | 0805 | - | - | - | 47μH | 2.5MHz | 13.8Ohm Max | 1A | - | - | 10 @ 2.5MHz | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | 1.5494mm | 0.061 1.55mm | 2.286mm | 1.7272mm | - | - | RoHS Compliant | - | - | ||
![]() SRN8040TA-4R7M Bourns Inc. | 2000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 38MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 5.8A | - | Semi-Shielded | - | - | - | - | - | SRN8040TA | - | - | - | - | - | - | - | 4.7μH | - | 19.5mOhm | - | - | - | 15 @ 1MHz | - | - | - | - | 6.7A | - | - | - | - | 20% | - | - | 5.8A | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ASPI-0315S-220M-T Abracon LLC | 616 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2004 | ASPI-0315S | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 400mA | - | Shielded | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | 22μH | 100kHz | 430mOhm Max | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | 3.81mm | 3.81mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ASPI-0602S-270M-T Abracon LLC | 427 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | ASPI-0602S | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | - | 1.05A | - | - | - | - | - | - | - | - | 27μH | 10kHz | 142mOhm Max | 1.05A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2626 | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PA4341.601NLT Pulse Electronics Power | 13 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PA4341.XXXNLT | 0.299Lx0.272W 7.60mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | 16A | TR, 13 Inch | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 600nH | 0.1MHz | 5.2mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 25.5A | - | 3027 | - | 16A | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() NRS6045T1R3NMGKV Taiyo Yuden | 50 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 95MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | - | 4.2A | - | - | - | - | - | - | - | - | 1.3μH | 100kHz | 20.8mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 8.2A | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLF7045T-121MR55-D TDK Corporation | 318 |
| Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2015 | RLF-D | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 480mOhm | - | 150°C | -40°C | Wirewound | - | 550mA | - | Shielded | - | - | - | - | 550mA | - | - | - | - | - | - | - | - | 120μH | 100kHz | 480mOhm Max | 550mA | - | - | - | - | - | - | - | 800mA | - | - | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | 7.2898mm | 6.8072mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005PR13JTD25 TDK Corporation | 50 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 800MHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 110mA | - | - | - | - | - | - | - | - | 130nH | 100MHz | 2.9Ohm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | - | 22 | - | - | - | - | - | - | 0.11A | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2300HT-820-V-RC Bourns Inc. | 48 |
| Datasheet | 15 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | - | 8.8A | - | Not | - | - | - | 13.21mm | 13.208mm | 1.07 mm | 82μH | 1kHz | 37mOhm Max | 8.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 8.8A | - | 32.512mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447715006 Würth Elektronik | 203 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 27MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 25mOhm | - | 125°C | -40°C | Wirewound | - | 4.3A | - | Shielded | - | 12mm | - | - | 4.3A | - | - | - | - | - | - | - | - | 6.8μH | 100kHz | 25mOhm Max | 4.3A | - | - | - | - | - | - | - | 4.7A | - | - | - | - | 30% | - | - | 4.3A | - | 4.5mm | 0.177 4.50mm | 12mm | 12mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() IDCS5020ER3R3M Vishay Dale | 8 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | IDCS-5020 | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 9.4mm | Rectangular | - | 3.3A | - | Not | - | - | - | - | - | - | 3.3μH | 100kHz | 39mOhm Max | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | 3.9A | - | 5137 | - | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1008CS-272XJLC Coilcraft | 154 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 10 hours ago) | - | - | - | 1008 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 140MHz | Ceramic | Q IS MEASURED AT: 25 MHZ | - | - | 2012 | - | - | 5% | - | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Silver/Palladium/Platinum - with Glass frit | 125°C | -40°C | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Rectangular | - | - | - | - | AEC-Q200 | - | - | - | - | - | 2.7 μH | 7.9MHz | - | 290mA | RF INDUCTOR | DUAL ENDED | - | - | 22 | GENERAL PURPOSE INDUCTOR | - | - | 22 | 1211 | 3.2Ohm | - | - | 2.7 µH | - | - | - | 2.03mm | - | 2.92mm | 2.79mm | - | - | RoHS Compliant | Contains Lead | - | ||
![]() MLG1005S10NHTD25 TDK Corporation | 360900 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 500mA | - | - | - | - | - | - | - | - | 10nH | 100MHz | 350mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | - | - | 0.5A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CDRH8D43RT125NP-470MC Sumida America Components Inc. | 50000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 1.000001g | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | CDRH8D43R/T125 | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 1.3A | - | - | - | - | - | - | - | - | 47μH | 100kHz | 186mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 1.6A | - | 3131 | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NRS5020T101MMGJV Taiyo Yuden | 774 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 400mA | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 100μH | 0.1MHz | 1.02Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 420mA | - | - | - | 0.4A | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF3010AT-1R5N1R2 TDK Corporation | 1885 | - | Datasheet | 12 Weeks | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.110Lx0.102W 2.80mmx2.60mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 68mOhm | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.8mm | - | unknown | 1.2A | - | Not | - | - | - | - | - | - | 1.5μH | 100kHz | 78mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1110 | - | - | 30% | - | 1.2A | 1.5A | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SDR0302-471KL Bourns Inc. | 2000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 14.3Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | - | 105mA | - | Not | - | - | - | - | - | - | 470μH | 1kHz | 14.3Ohm Max | 105mA | POWER INDUCTOR | DUAL ENDED | 42 @ 796kHz | - | 42 | - | - | 130mA | 42 | - | - | - | 10% | - | 105mA | 105mA | - | 2.8mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |