- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQP02TN0N2B02D Murata Electronics | 200000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 6GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | - | 320mA | - | - | 0402 | 1005 | - | - | 0.2nH | 500MHz | 500mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 0201 | - | 0.32A | - | - | - | - | - | - | - | - | 0.009 0.23mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P91NHT000 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 900MHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 80mA | - | - | - | - | - | - | 91nH | 300MHz | 4.5Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 9 @ 300MHz | - | 9 | - | - | - | - | - | - | 0.08A | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NRS4012T100MDGJV Taiyo Yuden | 9 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | 64.013223mg | RECTANGULAR PACKAGE | - | - | - | 30MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | NR, S Type | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 4mm | - | - | 1.1A | - | - | - | - | - | - | 10μH | 100kHz | 204mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 800mA | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MBKK1608T1R5M Taiyo Yuden | 500 |
| Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 3.997283mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | MCOIL™, MB | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | Shielded | 1 | 800μm | Chip | - | 1A | - | - | 1608 | 0603 | - | - | 1.5μH | 1MHz | 200mOhm Max | - | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 650mA | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2310-V-RC Bourns Inc. | 25555 |
| Datasheet | 16 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | - | 10.2A | - | Not | - | - | 13.462mm | 1.3462 mm | 56μH | 1kHz | 17mOhm Max | - | 10.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 15% | - | 10.2A | 10.2A | - | - | 32.512mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQP03TN2N1C02D Murata Electronics | 8 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 11GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 600mA | - | - | 0603 | 0201 | - | - | 2.1nH | 500MHz | 150mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NR4018T680M Taiyo Yuden | 1415 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | 8.3MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | -25°C~120°C | Tape & Reel (TR) | 2006 | NR | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 320mA | TR | YES | 1 | 4.2mm | Chip | - | 470mA | - | - | - | - | - | - | 68μH | 100kHz | 1.2Ohm Max | - | 470mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 1616 | - | - | - | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CLF7045T-680M-D TDK Corporation | 10000 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Cut Tape (CT) | 2012 | CLF-D | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -40°C | Wirewound | - | 950mA | - | Shielded | - | 6.9mm | - | - | 950mA | - | - | - | - | - | - | 68μH | 100kHz | 252mOhm Max | - | 1.1A | - | - | - | - | - | - | - | 1.1A | - | - | - | - | 20% | - | - | 950mA | - | 100kHz | - | 4.5mm | 0.177 4.50mm | 7.2mm | 6.9088mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CR54NP-470LC Sumida America Components Inc. | 11434 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2012 | CR54 | 0.228Lx0.209W 5.80mmx5.30mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 5.6mm | - | - | 720mA | - | - | - | - | - | - | 47μH | 2.52MHz | 370mOhm Max | - | 720mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2422 | - | - | - | - | - | - | - | 13.6MHz | - | 4.8514mm | 0.191 4.85mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP5015TA-4R7M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 29MHz | - | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5015TA | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 2.7A | - | - | - | - | - | - | 4.7μH | 100kHz | 118mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | - | 4A | - | - | - | - | 20% | - | - | 2.7A | - | - | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AISC-0603-R051J-T Abracon LLC | 2266 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | - | - | 2.4GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 390mA | - | Unshielded | - | 1.12mm | - | - | 390mA | - | - | 1608 | 0603 | - | - | 51nH | 200MHz | 300mOhm Max | - | 390mA | - | - | 35 @ 200MHz | - | - | - | - | - | 38 | - | - | - | 5% | - | - | - | - | - | - | 970μm | 0.040 1.02mm | 1.778mm | 1.1176mm | No | Unknown | RoHS Compliant | - | - | ||
![]() AISC-1008-R068G-T Abracon LLC | 886 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 1.2GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 1A | - | - | 2520 | 1008 | - | - | 68nH | 50MHz | 210mOhm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 65 @ 350MHz | - | 65 | - | - | - | 65 | 1111 | - | - | - | - | - | - | - | - | - | 2.286mm | 0.090 2.29mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() LQW21HNR68J00L Murata Electronics | 30 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | 7.994566mg | RECTANGULAR PACKAGE | - | - | - | 520MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 100 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW21 | 0.079Lx0.047W 2.00mmx1.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.4mm | - | - | 130mA | - | Not | 2012 | 0805 | - | - | 680nH | 10MHz | 2.21Ohm Max | - | 130mA | RF INDUCTOR | DUAL ENDED | 35 @ 100MHz | - | 35 | - | - | - | 35 | - | - | - | - | - | 130mA | - | - | - | - | 900μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0603HP-R30XJEW Coilcraft | 12860 | - | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | 2.8 Ω | - | COILCRAFT INC | Coilcraft Inc | 0603HP-R30XJEW | - | 125 °C | -40 °C | 0603 | 0.94 mm | 1.75 mm | SMT | 1.09 mm | Active | 5.13 | Yes | 990 MHz | - | - | - | - | - | - | 5% | - | - | - | - | - | - | EAR99 | - | - | Silver/Palladium/Platinum - with Glass frit | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | - | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 0603 | NO | 0.22 A | - | 0.3 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 744314850 Würth Elektronik | 504 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 7050 | - | - | - | - | - | 44MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -40°C | Wirewound | - | 4A | - | Shielded | - | 6.9mm | - | - | 4A | - | - | - | - | - | - | 8.5μH | 100kHz | 32.5mOhm | - | 4A | - | - | - | - | - | - | - | 4.5A | - | - | - | - | 20% | - | - | 4A | 32.5Ohm | - | - | 4.8mm | 0.197 5.00mm | 7mm | 6.9mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744313025 Würth Elektronik | 674 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1335 | - | - | - | - | - | 170MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | WE-HCI | 0.512Lx0.504W 13.00mmx12.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -40°C | Wirewound | - | 24A | - | Shielded | - | - | - | - | 24A | - | - | - | - | - | - | 250nH | 100kHz | 0.75mOhm | - | 24A | - | - | - | - | - | - | - | 60A | - | - | - | - | 20% | - | - | 24A | - | - | - | 3.3mm | 0.138 3.50mm | 12.8016mm | 12.8016mm | - | Unknown | ROHS3 Compliant | Contains Lead | AEC-Q200 | ||
![]() FP1005R1-R22-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 2.000002g | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | FLAT-PAC, FP1005 | 0.402Lx0.276W 10.20mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 53A | - | Unshielded | - | 7mm | - | - | 53A | - | Not | - | - | - | - | 220nH | 100kHz | 0.39mOhm | - | 53A | - | - | - | - | - | - | - | 33A | - | - | - | - | - | - | - | - | - | 2MHz | - | 4.95mm | 0.195 4.95mm | 10.2mm | 7mm | - | - | RoHS Compliant | - | - | ||
![]() IMC1812EU221K Vishay Dale | 18 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | - | - | - | - | - | 4MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | IMC-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 100mA | - | Unshielded | - | 3.4mm | - | - | 100mA | - | - | - | - | - | - | 220μH | 790kHz | 10Ohm Max | - | 100mA | - | - | 40 @ 790kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | 4.4958mm | 3.2004mm | - | - | ROHS3 Compliant | - | - | ||
![]() IMC1210ER470K Vishay Dale | 1604 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | - | 14MHz | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | IMC-1210 | 0.126Lx0.098W 3.20mmx2.49mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 9Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.69mm | Molded | - | 91mA | 2.52MHz | Not | 3225 | 1210 | - | - | 47μH | 2.52MHz | 9Ohm Max | 73mA | 91mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | - | 30 | - | - | - | 10% | - | 91mA | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1307-181KL Bourns Inc. | 2100 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | 4MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | - | 1.5A | - | Not | - | - | - | - | 180μH | 100kHz | 280mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | - | - | - | 2.3A | 18 | 2851 | - | - | 10% | - | 1.5A | 1.5A | - | - | 13mm | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |