- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBC2518T681K Taiyo Yuden | 1000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 3MHz | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2011 | CB, C Type | 0.098Lx0.071W 2.50mmx1.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | - | Unshielded | 1 | 2mm | Wound Chip | - | 60mA | Not | 2518 | 1007 | - | - | - | 680μH | 796kHz | 36.4Ohm Max | 60mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 65mA | - | - | - | - | 10% | - | 60mA | - | - | 1.8mm | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MLF1608DR82KTA00 TDK Corporation | 2752 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 130MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | YES | 1 | 950μm | - | - | 70mA | - | - | - | - | - | - | 820nH | 25MHz | 1.4Ohm Max | 70mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQP02TN2N6B02D Murata Electronics | 8 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | - | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | - | Rectangular | - | 200mA | - | 0402 | 1005 | - | - | - | 2.6nH | 500MHz | 800mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | - | 8 | - | - | - | - | 0201 | - | 0.2A | - | - | - | - | - | - | 0.009 0.23mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQW2UASR62J00L Murata Electronics | 35 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | 39.008944mg | RECTANGULAR PACKAGE | - | 375MHz | - | Air | Q MEASURED AT 100 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW2 | 0.103Lx0.096W 2.62mmx2.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | NO | 1 | 2.65mm | Chip | - | 300mA | - | 2520 | 1008 | - | - | - | 620nH | 25MHz | 1.4Ohm Max | 300mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | - | 45 | 1010 | - | - | 5% | - | - | - | - | 1.83mm | 0.080 2.03mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV32T-R33M-PFR TDK Corporation | 46310 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 300MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.7mm | Rectangular | - | 2.1A | - | 3225 | 1210 | - | - | - | 330nH | 25.2MHz | 42mOhm Max | 2.1A | POWER INDUCTOR | DUAL ENDED | 10 @ 25.2MHz | - | 10 | - | - | - | 10 | - | - | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CPI0806J1R5R-10 Laird-Signal Integrity Products | 29 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | DCR MEASURED AT 30% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2013 | CPI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 1.75mm | - | - | 1.2A | - | - | - | - | - | - | 1.5μH | 1MHz | 200mOhm | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 1.2A | - | 1.1mm | 0.039 1.00mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() CDEP147NP-3R5MC-73 Sumida America Components Inc. | 191 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 5.3g | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | CDEP147 | 0.571Lx0.571W 14.50mmx14.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | - | - | unknown | 12.5A | - | - | - | - | - | - | 3.5μH | 100kHz | 6.03mOhm Max | 12.5A | POWER INDUCTOR | - | - | - | - | - | - | 20.8A | - | 5757 | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLC6045T-220M TDK Corporation | 896000 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLC | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 6.2mm | - | - | 1.7A | - | - | - | - | - | - | 22μH | 100kHz | 130mOhm Max | 1.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2424 | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() LQM18PN1R0NC0L Murata Electronics | 154486 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | 3.997283mg | - | - | 50MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | LQM18 | 0.063Lx0.031W 1.60mmx0.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 125°C | -55°C | - | - | 750mA | - | - | Shielded | - | - | - | - | 750mA | - | 1608 | 0603 | - | - | - | 1μH | 1MHz | 250mOhm Max | 750mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | 1.6002mm | 800μm | - | - | ROHS3 Compliant | - | - | ||
![]() MLK1005S15NJTD25 TDK Corporation | 188 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | 4GHz | - | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Rectangular | - | 300mA | - | 1005 | 0402 | - | - | - | 15nH | 100MHz | 500mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | - | 7 | - | - | - | 7 | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ASPI-0630LR-4R7M-T15 Abracon LLC | 1500 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 100kHz | Carbonyl Powder | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0630LR | 0.283Lx0.262W 7.20mmx6.65mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | - | 125°C | -55°C | - | - | 5.5A | - | - | Shielded | - | - | - | - | 5.5A | - | - | - | - | - | - | 4.7μH | 100kHz | 35mOhm Max | 6.5A | - | - | - | - | - | - | - | 6.5A | - | - | - | - | 20% | - | - | - | - | 3mm | 0.118 3.00mm | 7.1882mm | 6.65mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ASPI-7318-3R3M-T Abracon LLC | 949 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | ASPI-7318 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 6A | - | - | Shielded | - | 6.8mm | - | - | 6A | - | - | - | - | - | - | 3.3μH | 200kHz | 30mOhm Max | 10A | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 7.2898mm | 6.8mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() RL622-470K-RC Bourns Inc. | 94 |
| Datasheet | 18 Weeks | - | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | 6.5MHz | - | Ferrite | - | -55°C~105°C | Bulk | 2010 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 160mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Cylindrical | - | 1.4A | Not | - | - | 5mm | 5mm | 620 μm | 47μH | 2.52MHz | 160mOhm Max | 1.4A | RF INDUCTOR | - | 30 @ 2.52MHz | Radial | 30 | - | - | - | 30 | - | - | - | 10% | - | 1.4A | 1.4A | 8.5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM2110-100K-RC Bourns Inc. | 31 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 25.4mm | - | - | 11.7A | - | - | - | - | - | - | 10μH | 1kHz | 7mOhm Max | 11.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | 14.48mm | 0.570 14.48mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CDRH6D38NP-101NC Sumida America Components Inc. | 11000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 599.989307mg | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2010 | CDRH6D38 | 0.264Lx0.264W 6.70mmx6.70mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 7mm | - | - | 650mA | - | - | - | - | - | - | 100μH | 100kHz | 358mOhm Max | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 2626 | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1130-182K-RC Bourns Inc. | 10 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | - | 1.6A | - | - | - | 19.05mm | - | - | 1.8mH | 1kHz | 705mOhm Max | 1.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 10% | - | - | - | 27.94mm | - | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLK0603L1N5ST000 TDK Corporation | 155000 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 10GHz | - | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Unshielded | 1 | - | - | - | 300mA | - | 0603 | 0201 | - | - | - | 1.5nH | 100MHz | 240mOhm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 300MHz | - | 6 | - | - | - | - | - | - | 0.3A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1433433C Murata Power Solutions Inc. | 9 |
| Datasheet | 11 Weeks | - | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 2MHz | - | - | Q MEASURED AT 0.05 MHZ | -40°C~85°C | Tray | - | 1400 | 0.961Dia 24.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 25.9mm | Bobbin Type | - | 3.3A | Not | - | - | 23.5mm | 10mm | 0.9 mm | 330μH | 1kHz | 120mOhm Max | 3.3A | POWER INDUCTOR | - | 29 @ 50kHz | Radial | 29 | - | - | - | - | - | - | - | - | - | 3.3A | - | - | 18.5mm | 0.787 20.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() SLF10145T-5R6M3R2-H TDK Corporation | 8 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | - | YES | 1 | 10.4mm | Rectangular | - | 3.2A | Not | - | - | - | - | - | 5.6μH | 1kHz | 26.4mOhm Max | 3.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3.8A | - | 0404 | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1812SMS-56NGLC Coilcraft | 45800 | - | Datasheet | - | ACTIVE (Last Updated: 3 hours ago) | - | - | - | 1812 | YES | FLAT | - | - | - | RECTANGULAR PACKAGE | - | 1.5GHz | - | Air | - | - | Cut Tape | - | - | - | 2% | e2 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver (Sn96.5Ag3.5) | 125°C | -40°C | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | - | Flat Top | - | 3A | - | - | - | - | - | - | 56 nH | 150MHz | - | 3A | RF INDUCTOR | DUAL ENDED | - | - | 100 | GENERAL PURPOSE INDUCTOR | - | - | 100 | 1925 | 6.2mOhm | - | 2% | 0.056 µH | - | 3A | - | 4.2mm | - | 6.35mm | 4.95mm | - | No SVHC | RoHS Compliant | Contains Lead | - |