- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Conductor Material | Core Material | Approvals | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency-Min | Frequency-Self-Resonant | Ihs Manufacturer | Insertion | Leakage Current-Max | Manufacturer | Manufacturer Part Number | Material-Core | Maximum Current Rating | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Special Features | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Operating Frequency | Lead Length | Brand Name | Inductance | Leakage Current | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Filter Type | Product Type | Case/Size Code | Number of Phases | Rated Current | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Current Rating (Max) | Rated Voltage | High Pot | Compliance | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASMPH-0603-R22M-T Abracon LLC | 48 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2009 | ASMPH-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 85°C | -40°C | - | - | - | - | 1.25A | - | Shielded | - | - | - | - | 1.25A | - | - | - | - | 1608 | 0603 | - | - | - | - | 220nH | - | - | 100mOhm | - | 1.6A | - | - | - | - | - | - | - | 1.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 787.4μm | - | - | - | RoHS Compliant | - | ||
![]() PM2110-1R0M-RC Bourns Inc. | 73 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 25.4mm | - | - | 22.7A | - | - | - | - | - | - | - | - | - | - | 1μH | - | 1kHz | 2mOhm Max | - | 22.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | 14.48mm | 0.570 14.48mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6EQ1 TE Connectivity | 24 | - | - | 17 Weeks, 2 Days | - | - | - | Flange Mount | - | - | - | - | - | - | - | - | - | - | UL, CSA, VDE | TE Connectivity / Corcom | 126.5 x 45.7 x 57.7mm | 8 | 0.02 MHz | 0.01 MHz | - | TE CONNECTIVITY LTD | 26 dB | 0.29 mA | TE Connectivity | 6EQ1 | - | 6A | +40°C | 250 V ac | -10°C | Flange | -10C to 40C | 40C | -10C | 6609048-5 | Active | 126.5(mm) | 1.53 | Details | Yes | - | 1.213 lbs | 250VAC | 250 VAC | - | - | - | Corcom Q | - | - | - | - | - | - | - | Faston | - | - | - | - | - | - | - | 1/4 INCH QUICK CONNECT TERMINAL | - | Power Condition | - | - | - | - | 45.7mm | - | compliant | 6 A | - | - | - | Spade | - | - | L113.5XB57.7XH45.7 (mm)/L4.47XB2.27XH1.8 (inch) | 50/60(Hz) | - | CII | - | 510 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI/RFI Filter | Power Line Filters | - | 1 | 6 A | - | - | - | - | - | - | 6(A) | 120 V | 2250 V | UL, CSA, VDE, SEV | Power Line Filters | 57.7(mm) | - | 57.7mm | - | 126.5mm | 57.7 mm | 45.7(mm) | - | - | - | - | ||
![]() NLV32T-3R9J-EF TDK Corporation | 720 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 55MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.3Ohm | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | - | Chip | - | 250mA | - | - | - | - | 3225 | 1210 | - | - | - | - | 3.9μH | - | 7.96MHz | 1.3Ohm Max | - | 250mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | - | 30 | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AISC-1008-R047G-T Abracon LLC | 1401 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | - | - | 1A | - | Unshielded | - | - | - | - | 1A | - | - | - | - | 2520 | 1008 | - | - | - | - | 47nH | - | 50MHz | 160mOhm Max | - | 1A | - | - | 65 @ 350MHz | - | - | - | - | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.794mm | - | - | - | RoHS Compliant | - | ||
![]() 744065101 Würth Elektronik | 447 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | 880.989781mg | - | - | - | - | - | - | - | - | - | 7MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 330mOhm | - | 125°C | -40°C | Wirewound | - | - | - | 1A | - | Shielded | - | 10mm | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 100μH | - | 100kHz | 470mOhm Max | - | 1A | - | - | - | - | - | - | - | 900mA | - | - | - | - | - | - | - | - | 30% | - | - | 1A | - | - | - | - | - | - | - | 2.8mm | 0.122 3.10mm | 10mm | 10mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LK1608R56K-T Taiyo Yuden | 166800 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | Ceramic, Ferrite | - | - | - | - | - | - | 95MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTI LAYER | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LK | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | Tape, Paper | Shielded | 1 | 950μm | - | - | 35mA | - | - | - | - | 1608 | 0603 | - | - | - | - | 560nH | - | 25MHz | 1.05Ohm Max | - | 80mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | - | 15 | - | Halogen Free | - | 15 | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LQW04AN5N6C00D Murata Electronics | 80000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0302 (0804 Metric) | - | ONE SURFACE | - | - | - | 311.844754μg | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | 9GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 250 MHZ | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW04 | 0.031Lx0.016W 0.80mmx0.40mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, Paper, 7 Inch | NO | 1 | 400μm | - | - | 470mA | - | - | - | - | 0804 | 3015 | - | - | - | - | 5.6nH | - | 100MHz | 120mOhm Max | - | 470mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | - | 20 | - | - | 0301 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400μm | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VLS252012CX-6R8M TDK Corporation | 2000 | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-CX | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Shielded | - | - | Chip | - | 1.02A | - | - | - | - | - | - | - | - | - | - | 6.8μH | - | 1MHz | 330mOhm Max | - | 1.2A | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | 20% | - | - | 1.2A | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLF2012DR68JT000 TDK Corporation | 80000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 140MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | YES | 1 | - | - | - | 150mA | - | - | - | - | - | - | - | - | - | - | 680nH | - | 25MHz | 600mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | - | 25 | - | - | - | - | - | - | - | - | - | - | 0.15A | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8230-74-RC Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | TUBULAR PACKAGE | - | - | - | - | - | - | - | - | 10MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Tubular | - | 79mA | - | Not | - | - | - | - | - | - | 66.5mm | - | 180μH | - | 790kHz | 17Ohm Max | - | 79mA | DC-DC CONVERTER | - | 30 @ 790kHz | - | 30 | - | - | - | 30 | - | - | - | - | - | - | - | 10% | - | 79mA | - | - | - | - | - | - | - | 3.05mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1226AS-H-150M=P2 Murata Electronics | In Stock | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | - | - | 800mA | - | - | - | - | - | - | - | - | - | - | 15μH | - | 100kHz | 324mOhm Max | - | - | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | 0.8A | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LQH3NPN2R2MMEL Murata Electronics | 480000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 1212 (3030 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 60MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | LQH3 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | 1.22A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2μH | - | 1MHz | 78mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | 1.8A | - | - | - | - | - | - | - | 2.1A | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LQG18HHR27J00D Murata Electronics | 4000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 400MHz | - | - | - | - | - | Air | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQG18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | 200mA | - | NO | 1 | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | 270nH | - | 100MHz | 1.9Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 100MHz | - | 14 | - | - | - | - | - | - | - | - | - | - | 0.2A | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4628-RC Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | TUBULAR PACKAGE | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 4600 | 0.290Diax0.875L 7.37mmx22.22mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 650mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Varnish Coating | - | 600mA | - | Not | - | - | - | - | - | - | 38.1mm | - | 39μH | - | 2.52MHz | 650mOhm Max | - | 600mA | RF INDUCTOR | - | 70 @ 2.52MHz | - | 70 | - | - | - | 70 | - | - | - | - | - | - | - | - | - | 600mA | - | - | - | - | - | - | - | 7.366mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1025-08J API Delevan | 5 |
| - | - | - | - | Through Hole | - | - | - | WIRE | - | - | - | - | TUBULAR PACKAGE | - | - | - | - | - | - | - | - | 410MHz | - | - | - | - | - | Phenolic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 5% | e0 | no | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | - | 8504.50.80.00 | - | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | - | 830mA | - | - | MS75083 | - | - | - | - | - | - | - | 330 nH | - | 25MHz | - | - | 830mA | RF INDUCTOR | - | - | Axial | 30 | GENERAL PURPOSE INDUCTOR | - | - | 30 | - | - | - | - | - | 220mOhm | - | - | 0.33 μH | - | - | - | - | - | - | - | - | 2.41mm | - | - | 6.35mm | - | - | No | - | RoHS Compliant | - | ||
![]() SRR1260-8R2Y Bourns Inc. | 23480 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 19.5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 12.8mm | - | - | 5.7A | 24MHz | Not | - | - | - | - | - | - | - | - | 8.2μH | - | 100kHz | 19.5mOhm Max | 2.1A | 5.7A | POWER INDUCTOR | DUAL ENDED | 18 @ 7.96MHz | - | - | - | - | 5.8A | 18 | - | - | 4949 | - | - | - | - | 30% | - | 5.7A | 5.7A | - | - | - | - | - | - | - | 6mm | 0.256 6.50mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PM5022-470M-RC Bourns Inc. | 1000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 2.52MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 87mOhm | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 14.3mm | Rectangular | - | 2.6A | - | Not | - | - | - | - | - | - | - | - | 47μH | - | 100kHz | 95mOhm | - | 2.5A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | - | - | - | 4.6A | 22 | - | - | - | - | - | - | - | 20% | - | 2.5A | 2.5A | - | - | - | - | - | - | - | 6.6mm | 0.272 6.90mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 48102SC Murata Power Solutions Inc. | 3545 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 4MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.8 MHZ | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 4800S | 0.480Lx0.480W 12.20mmx12.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 12.5mm | - | - | 520mA | - | Not | - | - | - | - | - | - | - | - | 1mH | - | 10kHz | 1.85Ohm Max | - | 520mA | POWER INDUCTOR | DUAL ENDED | 17 @ 800kHz | - | - | - | - | - | 17 | - | - | - | - | - | - | - | 20% | - | 520mA | 520mA | - | - | - | - | - | - | - | 6mm | 0.236 6.00mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() CW201212-R47J Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | - | 5.499807mg | RECTANGULAR PACKAGE | Copper | - | - | - | - | - | - | - | 375MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 100 MHZ | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | 8504.50.80.00 | - | - | TR | NO | 1 | 1.7mm | Chip | - | 250mA | - | Not | - | - | 2012 | 0805 | - | - | - | - | 470nH | - | 250MHz | 1.72Ohm | 500mA | 250mA | RF INDUCTOR | DUAL ENDED | 33 @ 100MHz | - | 33 | - | - | - | 33 | - | - | - | - | - | - | - | 5% | - | 250mA | - | - | - | - | - | - | - | - | 1.3mm | 0.059 1.50mm | - | - | - | No | - | ROHS3 Compliant | - |