- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Current - Saturation (Isat) | DC Resistance | DC Resistance-Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency-Min | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Samacsys Description | Self Resonance Frequency | Special Features | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Filter Type | Product Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Core Type | Output Impedance | Product | Saturation Current | Features | Case Code | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BLM15BB220SN1J Murata Electronics | In Stock | - | - | - | - | - | SURFACE MOUNT | 0402 (1005 metric) | - | - | - | - | Ferrite | - | - | - | - | Murata Electronics | - | - | 0.2 Ω | 50000 | 100 MHz | 100 MHz | - | MURATA MANUFACTURING CO LTD | - | Murata | BLM15BB220SN1J | - | - | 300 mA | 200 mOhms | + 125 C | - | - 55 C | - | 125 °C | -55 °C | 0402 | - | - | - | - | Active | - | - | 5.21 | Details | Yes | BLM15_N1J Series EMI Suppression Filter 22u03a9u00b125% at 100MHz 300mA @85u2103 | - | - | - | - | - | Reel | - | BLM | - | 25 % | e3 | Yes | - | - | - | - | EAR99 | Chip Ferrite Bead Single Type | - | Tin (Sn) | - | - | - | - | MONOLITHIC TYPE | 8504.50.80.00 | - | Ferrites | - | TAPE | - | 1 | - | Chip Bead | compliant | - | - | SMD/SMT | - | - | - | L1.0XB0.5XH0.5 (mm)/L0.039XB0.02XH0.02 (inch) | - | - | 100 MHz | - | 22 Ohms | - | - | - | - | - | - | - | - | - | - | - | FERRITE CHIP | Ferrite Beads | - | - | 0.3 A | - | - | - | - | - | - | - | 22 OHM Ω | Ferrite Chip Beads | - | - | 0402 | Ferrite Beads | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() DLF2000CL Coilcraft | In Stock | - | - | - | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 Ω | - | - | - | - | COILCRAFT INC | - | Coilcraft Inc | DLF2000CL | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | Active | - | - | 5.45 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e2 | Yes | - | - | - | - | EAR99 | - | - | Tin/Silver (Sn/Ag) | - | - | - | - | TIN-SILVER OVER TIN TERMINATION | 8504.50.80.00 | - | - | - | - | - | 2 | - | - | compliant | - | - | - | - | - | - | - | - | 28 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMC1812RQ6R8K Vishay Dale | 42 |
| Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | - | - | - | - | - | - | - | - | - | - | - | - | 27MHz | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IMC-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | - | - | - | - | 285mA | - | Unshielded | - | - | - | - | 285mA | - | - | 4532 | 1812 | - | - | - | 6.8μH | 7.96MHz | 1.2Ohm Max | - | - | 285mA | - | - | 50 @ 7.96MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 0.134 3.40mm | 4.4958mm | 3.2004mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MHQ0603P39NJT000 TDK Corporation | 800 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 170.097139μg | - | - | - | - | - | - | - | - | - | - | 1.6GHz | - | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±5% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Unshielded | - | - | - | - | 160mA | - | - | 0603 | 0201 | - | - | - | 39nH | 300MHz | 3Ohm Max | - | - | 160mA | - | - | 14 @ 300MHz | - | - | - | - | - | 14 | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μm | 0.016 0.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LLQ1608-F68NJ Toko | In Stock | - | - | - | - | - | - | - | YES | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | 0.34 Ω | - | - | - | - | - | TOKO INC | - | TOKO Inc | LLQ1608-F68NJ | LLQ1608 | - | - | - | - | - | - | - | 125 °C | -40 °C | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | - | - | 5.36 | - | Yes | - | 1700 MHz | - | - | - | - | - | - | LLQ1608 | - | 5% | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8504.50.80.00 | - | - | - | TR | - | 1 | - | Wirewound Chip | unknown | - | - | - | - | - | - | - | - | - | 200 MHz | - | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 37 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0704 | NO | - | 0.6 A | - | 0.068 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LQG15HN6N8J00D Murata Electronics | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 2 | AIR | - | - | 0.29 Ω | - | - | - | - | - | MURATA MANUFACTURING CO LTD | - | Murata Manufacturing Co Ltd | LQG15HN6N8J00D | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | 1.1 mm | 1 mm | SMT | 0.5 mm | Obsolete | - | - | 7.86 | - | - | - | 4200 MHz | Q MEASURED AT 100 MHZ | - | - | - | - | - | - | - | 5% | e3 | - | - | - | - | - | EAR99 | - | - | TIN | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 8 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | NO | - | 0.2 A | - | 0.0068 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ETQ-PAF1R3EFA Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | PCC-F179F (S1) | 0.677Lx0.661W 17.20mmx16.80mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 1.56mOhm | TIN/TIN COPPER | 150°C | -40°C | - | - | - | 8504.50.80.00 | - | - | - | - | NO | 1 | 16.8mm | - | unknown | 17.5A | - | - | - | - | - | - | - | 1.3μH | 100kHz | 1.56mOhm Max | - | 12A | 17.7A | DC-DC CONVERTER | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 35.2A | - | - | - | - | - | - | - | 25% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | 0.354 9.00mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AISC-0805-R47G-T Abracon LLC | 37 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 375MHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 100 MHZ | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | - | 8504.50.80.00 | - | - | - | - | Unshielded | 1 | - | - | - | 250mA | - | - | 2012 | 0805 | - | - | - | 470nH | 50MHz | 1.72Ohm Max | - | - | 1A | RF INDUCTOR | DUAL ENDED | 33 @ 100MHz | - | 33 | - | - | - | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5494mm | 0.061 1.55mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() LQW18AN3N9D10D Murata Electronics | 166970 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 11GHz | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 250 MHZ | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8504.50.80.00 | - | - | - | TR, Paper, 7 Inch | NO | 1 | 1.1mm | - | - | 1A | Not | - | 1608 | 0603 | - | - | - | 3.9nH | 100MHz | 32mOhm Max | - | - | 1A | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | - | 38 | - | - | - | 38 | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DO1606T-223 Coilcraft | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | - | - | CYLINDRICAL PACKAGE | 2 | CERAMIC | - | - | 0.54 Ω | - | - | - | - | - | COILCRAFT INC | - | Coilcraft Inc | DO1606T-223 | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 2621 | 2 mm | 6.5 mm | SMT | 5.3 mm | Obsolete | - | - | 8.61 | - | Yes | - | 35 MHz | - | - | - | - | - | - | - | - | 20% | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | 1 | - | Low Profile | compliant | - | - | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 2621 | NO | - | - | - | 22 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBMF1608T100M Taiyo Yuden | 128839 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | 32MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | -40°C~105°C | Tape & Reel (TR) | - | LB, MF Type | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8504.50.80.00 | - | - | - | Tape, Embossed | Unshielded | 1 | 900μm | Chip | - | 80mA | Not | - | 1608 | 0603 | 700μm | - | - | 10μH | 2.52MHz | 360mOhm | - | - | 80mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | - | - | - | - | - | - | - | - | - | - | 350μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DT1608C-224 Coilcraft | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 2.25 Ω | - | - | - | - | - | COILCRAFT INC | - | Coilcraft Inc | DT1608C-224 | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 2618 | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Obsolete | - | - | 7.73 | - | Yes | - | 7 MHz | MAXIMUM SWITCHING FREQUENCY IS 500 KHZ | - | - | - | - | - | - | - | 20% | e4 | Yes | - | - | - | - | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | 1 | - | Magnetic Shielded | compliant | - | - | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 2618 | YES | - | 0.17 A | - | 220 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP8787MZER750M51 Vishay Dale | In Stock | - | - | 9 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 2 | Composite | Vishay / Dale | 12A | 0.03235 Ω | - | 100 | - | - | 2.01MHz | VISHAY INTERTECHNOLOGY INC | 100 kHz | Vishay | IHLP8787MZER750M51 | - | - | 12 A | 32.35 mOhms | + 155 C | Vishay Dale | - 55 C | PCB Mount | 155 °C | -55 °C | 8787 | 13 mm | 22.48 mm | SMT | 22 mm | Active | Active | - | 1.68 | Details | Yes | - | 2.01 MHz | - | IHLP | 1.490166 oz | -55°C ~ 155°C | MouseReel | - | IHLP-8787MZ-51 | 0.885" L x 0.866" W (22.48mm x 22.00mm) | ±20% | - | - | - | - | - | Standard | EAR99 | Molded | - | - | - | - | - | Commercial | - | 8504.50.80.00 | - | Inductors, Chokes & Coils | 12 A | TR, 13 Inch | Shielded | 1 | - | Shielded | unknown | - | - | SMD/SMT | - | - | - | - | - | 75 μH | 100 kHz | 32.35mOhm Max | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | Fixed Inductors | 8787 | YES | - | 12 A | ± 20% | 75 µH | - | 12 A | 2.01 MHz | Molded | - | Power Inductors | 12 A | - | - | Power Inductors - SMD | 22 mm | 22 mm | - | 13 mm | 0.512" (13.00mm) | 22 mm | 22 mm | - | - | - | - | - | ||
![]() 6000-1R5M-RC Bourns Inc. | 48 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | 130MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | NO | 1 | - | Bobbin Core | - | 8.5A | Not | - | - | - | 5mm | - | 10mm | 1.5μH | 7.96MHz | 16mOhm Max | - | - | 8.5A | RF INDUCTOR | - | 20 @ 7.96MHz | Radial | 20 | - | - | - | 20 | - | - | - | - | - | - | 20% | - | 8.5A | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | 0.480 12.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NRS6045T150MMGKV Taiyo Yuden | 1670 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 10MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Shielded | 1 | - | - | - | 1.9A | - | - | - | - | - | - | - | 15μH | 100kHz | 91mOhm Max | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | 2.4 Ω | - | - | - | - | - | TDK CORP | - | TDK Corporation of America | MLF2012K390KT | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 0805 | - | - | - | - | Active | - | - | 5.45 | - | Yes | - | 13 MHz | Q MEASURED AT 2 MHZ | - | - | - | - | - | - | - | 10% | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | 2 MHz | - | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 35 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0805 | YES | - | 0.004 A | - | 39 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AISC-1008-R039G-T Abracon LLC | 500 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 1.5GHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | - | 8504.50.80.00 | - | - | - | TR, 7 Inch | NO | 1 | - | Chip | - | 1A | - | - | 2520 | 1008 | - | - | - | 39nH | 50MHz | 150mOhm Max | - | - | 1A | RF INDUCTOR | DUAL ENDED | 50 @ 350MHz | - | 60 | - | - | - | 60 | - | - | 1111 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.286mm | 0.090 2.29mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-1008-3R9G-T Abracon LLC | 24 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 60MHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | - | 8504.50.80.00 | - | - | - | TR, 7 Inch | NO | 1 | - | Chip | - | 260mA | - | - | 2520 | 1008 | - | - | - | 3.9μH | 7.9MHz | 3.6Ohm Max | - | - | 1A | RF INDUCTOR | DUAL ENDED | 17 @ 25MHz | - | 20 | - | - | - | 20 | - | - | 1111 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.286mm | 0.090 2.29mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-1008-6R8G-T Abracon LLC | 277 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40MHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | - | 8504.50.80.00 | - | - | 200mA | - | Unshielded | - | - | - | - | 180mA | - | - | 2520 | 1008 | - | - | - | 6.8μH | 7.9MHz | 7.7Ohm Max | - | - | 1A | - | - | 20 @ 25MHz | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.286mm | 0.090 2.29mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SRR4828A-8R2Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 35MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | 8504.50.80.00 | - | - | 2.4A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 8.2μH | 0.1MHz | 87mOhm Max | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1.25A | - | - | - | - | - | - | 2.4A | 30% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |