- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Q Minimum | Qualification | Risk Rank | RoHS | Rohs Code | Special Features | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG0603P4N2BTD25 TDK Corporation | 100000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | 5.8GHz | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 350mA | - | - | - | - | - | - | - | - | 4.2nH | 500MHz | 400mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | - | 0.35A | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P10NGTD25 TDK Corporation | 41186 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | 3.3GHz | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q IS MEASURED AT 250 MHZ | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 500mA | - | - | - | - | - | - | - | - | 10nH | 100MHz | 190mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | - | - | - | - | 0.5A | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 5900-271-RC Bourns Inc. | 17 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 208mOhm | - | - | - | - | - | 8504.50.80.00 | 1.4A | - | NO | 1 | - | Bobbin Core | - | 1.6A | - | Not | - | - | - | - | - | 812.8 μm | 270μH | 1kHz | 210mOhm Max | 1.6A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | 10% | - | 1.6A | - | 1.7MHz | - | - | - | 11.5062mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM4010T-R47M-LR TDK Corporation | 79 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | SPM-LR | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | 5.6A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 470nH | - | 25.3mOhm Max | - | - | - | - | - | - | - | 8.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P0N7BTD25 TDK Corporation | 41186 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | 10GHz | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 1A | - | - | - | - | - | - | - | - | 0.7nH | 500MHz | 60mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P1N3BTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | 10GHz | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 800mA | - | - | - | - | - | - | - | - | 1.3nH | 500MHz | 80mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | - | 0.8A | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-6R8J-EFD TDK Corporation | 1700 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | - | - | 40MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.8Ohm | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | NO | 1 | - | Rectangular | - | 180mA | - | - | - | 3225 | 1210 | - | - | - | 6.8μH | 7.96MHz | 1.8Ohm Max | 180mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | - | 30 | 1310 | - | - | 5% | - | - | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P0N9BTD25 TDK Corporation | 41186 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | 10GHz | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 1A | - | - | - | - | - | - | - | - | 0.9nH | 500MHz | 60mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S10NHT000 TDK Corporation | 48 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | 3.2GHz | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 200mA | - | - | - | - | - | - | - | - | 10nH | 100MHz | 800mOhm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | - | - | - | 0.2A | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1008-33NM-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | 1.6GHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 350 MHZ | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | - | 600mA | - | Not | - | 2520 | 1008 | - | - | - | 33nH | 100MHz | 100mOhm | 1A | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | - | - | - | 60 | - | - | - | - | - | 600mA | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1008-R39K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | 500MHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 100 MHZ | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | - | 400mA | - | Not | - | - | - | - | - | - | 390nH | 25MHz | 1.2Ohm | 400mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | - | - | - | 45 | - | - | - | - | - | 400mA | - | - | - | - | - | - | 2.29mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() NRS5030T2R2NMGJV Taiyo Yuden | 1500 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | 46MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 4.9mm | - | - | 3.5A | - | - | - | - | - | - | - | - | 2.2μH | 100kHz | 29.9mOhm Max | 3.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 4.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLFV25T-220K-PF TDK Corporation | 500 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 25mg | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLFV | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.1mm | - | - | 105mA | - | Not | - | - | - | - | - | - | 22μH | 2.52MHz | 1.2Ohm Max | 105mA | POWER INDUCTOR | DUAL ENDED | - | 10 | - | - | - | 10 | - | - | - | - | - | 105mA | - | 16MHz | - | - | - | - | 1.8034mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM2120-560K-RC Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2002 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | - | 7.9A | - | Not | - | - | - | - | - | - | 56μH | 1kHz | 21mOhm Max | 7.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 10% | - | 7.9A | 7.9A | - | - | - | - | - | 20.07mm | 0.790 20.07mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SBC2-470-951 KEMET | 377 |
| Datasheet | 27 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | 2016 | SBC | 0.276Dia 7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | - | 950mA | - | - | - | - | - | 3.5mm | 4mm | 0.28 mm | 47μH | 10kHz | 210mOhm Max | - | - | - | - | - | - | - | 1A | - | - | - | 0.95A | - | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQH32MN391J23L Murata Electronics | 1998 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 59.987591mg | RECTANGULAR PACKAGE | - | - | - | - | 5MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 796 KHZ | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 2.7mm | - | - | 50mA | - | Not | - | 3225 | 1210 | - | - | - | 390μH | 1MHz | 22Ohm Max | 50mA | RF INDUCTOR | DUAL ENDED | 50 @ 796kHz | 50 | - | - | - | 50 | - | - | - | - | - | 50mA | - | - | - | - | - | - | 2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP4040DZRZ220M1L Vishay / Dale | In Stock | - | - | 9 Weeks | - | - | - | 10.16 mm x 10.16 mm x 4 mm | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | Composite | 0.066 Ω | 500 | - | VISHAY INTERTECHNOLOGY INC | IHLP4040DZRZ220M1L | - | 5 A | 66 mOhms | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | 4040 | 4 mm | 11.5 mm | SMT | 10.16 mm | Active | - | AEC-Q200 | 4.91 | Details | No | - | IHLP | 0.073095 oz | - | MouseReel | - | IHLP4040 | - | 20 % | e0 | - | - | - | - | Standard | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | Power | 8504.50.80.00 | - | - | Shielded | 1 | - | Rectangular | compliant | - | - | - | SMD/SMT | - | - | - | - | - | 22 uH | 100 kHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4040 | YES | 5 A | - | 22 µH | - | - | - | Molded | Power Inductors | 4.5 A | - | 4 mm | - | 10.16 mm | 10.16 mm | - | - | - | - | - | ||
![]() LQH32PN680MN0L Murata Electronics | 53993 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 43.99846mg | RECTANGULAR PACKAGE | - | - | - | - | 11MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | YES | 1 | 2.5mm | - | - | 275mA | - | - | - | 3225 | 1210 | - | - | - | 68μH | 1MHz | 2.74Ohm Max | 280mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | 280mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 0.087 2.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1208-1R2YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | - | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | - | Shielded | - | - | - | - | - | SRR1208 | - | - | - | - | - | - | - | 1.2μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15% | - | - | - | - | - | - | - | - | - | 0.335 8.50mm | 12.7mm | 12.7mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S2N4ST000 TDK Corporation | 70 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | 7GHz | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | - | 800mA | - | - | - | 1005 | 0402 | - | - | - | 2.4nH | 100MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | - | - | - | 0.8A | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - |