- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQG15HN2N0S02D Murata Electronics | 30000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 120mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 900mA | TR, Paper, 7 Inch | NO | 1 | 550μm | - | 300mA | - | Not | 1005 | 0402 | - | 2nH | 100MHz | 120mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | 300mA | - | - | - | 500μm | 0.022 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW2BHN15NJ03L Murata Electronics | 85000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | 8.986799mg | RECTANGULAR PACKAGE | - | 2.7GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, Plastic, 7 Inch | NO | 1 | 1.7mm | - | 630mA | - | Not | 2015 | 0805 | - | 15nH | 100MHz | 120mOhm Max | - | 630mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | - | 30 | 0806 | - | - | 630mA | - | 120mOhm | - | 1.7mm | 0.070 1.78mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-6R8J-PF TDK Corporation | 6000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | 40MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.8Ohm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | 180mA | - | Not | 3225 | 1210 | - | 6.8μH | 7.96MHz | 1.8Ohm Max | - | 180mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | 30 | - | - | 5% | 180mA | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LBM2016T1R5J Taiyo Yuden | 10000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 135MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | - | LB, M Type | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | - | 350mA | - | Not | 2016 | 0806 | - | 1.5μH | 7.96MHz | 470mOhm | - | 350mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | Halogen Free | - | 30 | - | - | 5% | 350mA | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005SR39JT000 TDK Corporation | 10000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 300MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | 50mA | - | - | 1005 | 0402 | - | 390nH | 50MHz | 8Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | - | 6 | - | - | - | - | 0.05A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TFM252012ALMA1R0MTAA TDK Corporation | 81000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | - | - | Metal | - | -55°C~150°C | Tape & Reel (TR) | - | TFM-ALMA | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Thin Film | - | - | - | - | - | 3.7A | - | Shielded | - | - | - | - | - | - | - | - | - | 1μH | - | 42mOhm Max | - | - | - | - | - | - | - | 4.2A | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM2110-331K-RC Bourns Inc. | 74 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 3.2A | - | Not | - | - | - | 330μH | 1kHz | 90mOhm Max | - | 3.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 10% | 3.2A | 3.2A | - | 1kHz | 15.24mm | 0.600 15.24mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() IFSC1515AHER4R7M01 Vishay Dale | 1208 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | IFSC-1515AH-01 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | 2.2A | - | Shielded | - | 4mm | - | 2.2A | - | Not | - | - | - | 4.7μH | 100kHz | 90mOhm Max | - | 2A | - | - | - | - | - | 2A | - | - | - | 20% | - | 2.2A | - | - | 1.8mm | 0.075 1.90mm | 3.81mm | 3.81mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQH31MN680J03L Murata Electronics | 1710 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | - | 29.001562mg | RECTANGULAR PACKAGE | - | 8.5MHz | Ferrite | Q MEASURED AT 2.5 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 1.8mm | - | 50mA | - | Not | 3216 | 1206 | - | 68μH | 1MHz | 12.87Ohm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | - | - | 40 | - | - | - | 50mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() VLS5045EX-2R2N TDK Corporation | 15072 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR MEASURED AT 30%TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 4.7A | - | - | - | - | - | 2.2μH | 100kHz | 28.6mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 6.4A | - | - | 6.4A | 30% | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQW18ANR18J00D Murata Electronics | 24000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | 1.3GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | 140mA | - | Not | 1608 | 0603 | - | 180nH | 100MHz | 2.2Ohm Max | 700mA | 140mA | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | - | - | 25 | - | - | - | 140mA | - | - | - | 800μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LBC2518T470M Taiyo Yuden | 2000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | Ferrite | 12MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | - | LB, C Type | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 150mA | - | Not | 2518 | 1007 | - | 47μH | 2.52MHz | 1.9Ohm | - | 165mA | RF INDUCTOR | DUAL ENDED | - | 5 | Halogen Free | - | - | - | - | - | 165mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW18AN3N9D00D Murata Electronics | 4000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | 850mA | - | Not | 1608 | 0603 | - | 3.9nH | 100MHz | 59mOhm Max | - | 850mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | 35 | - | - | - | 850mA | - | 59mOhm | - | 800μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1208-120ML Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 25MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 4.8A | 11MHz | Not | - | - | - | 12μH | 1kHz | 25mOhm Max | - | 4.8A | POWER INDUCTOR | DUAL ENDED | 19 @ 2.52MHz | 19 | - | 6.5A | 19 | 5050 | - | 20% | 4.8A | 4.8A | - | - | 8.5mm | 0.335 8.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQH31HNR29J03L Murata Electronics | 680 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | - | 29.001562mg | RECTANGULAR PACKAGE | - | 360MHz | Ferrite | Q MEASURED AT 100 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.8mm | Chip | 420mA | - | Not | 3216 | 1206 | - | 290nH | 1MHz | 221mOhm Max | - | 420mA | RF INDUCTOR | DUAL ENDED | 60 @ 100MHz | 60 | - | - | 60 | - | - | 5% | 420mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP6540-1R5M Bourns Inc. | 1200 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | Ferrite | - | RECTANGULAR PACKAGE | - | - | Iron Powder | - | -55°C~125°C | Cut Tape (CT) | 2006 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 11A | - | Not | - | - | - | 1.5μH | 100kHz | 10mOhm Max | - | 11A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | 11A | 10mOhm | 100kHz | 4mm | 0.157 4.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() VLS6045EX-101M TDK Corporation | 16570 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Rectangular | 900mA | - | - | - | - | - | 100μH | 100kHz | 611mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.1A | - | 2424 | 0.9A | 20% | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLP2520S100MT0S1 TDK Corporation | 41186 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2013 | MLP | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | - | - | Rectangular | 700mA | - | - | 2520 | 1008 | - | 10μH | 2MHz | 364mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.7A | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NRS4018T2R2MDGJ Taiyo Yuden | 4224 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR, S Type | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.2mm | Chip | 2.2A | - | - | - | - | 2.8mm | 2.2μH | 100kHz | 50.4mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | 1616 | - | 20% | - | 2.2A | - | - | 1.8mm | 0.071 1.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQH32PN3R3NN0L Murata Electronics | 182 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | 43.99846mg | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | YES | 1 | 2.8mm | - | 1.2A | - | Not | 3225 | 1210 | - | 3.3μH | 1MHz | 144mOhm Max | - | 1.25A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 30% | 1.2A | - | - | - | 2mm | 0.067 1.70mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |