- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRU8043-470Y Bourns Inc. | 1253 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | 9MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2005 | SRU8043 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.40.00 | - | Bulk | YES | 1 | 8.3mm | - | - | 1.5A | - | - | Not | - | - | - | 47μH | 100kHz | 120mOhm | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 21 @ 2.52MHz | 21 | - | 1.2A | 21 | - | - | 30% | 1.5A | 1.5A | - | - | - | 4.3mm | 0.181 4.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW15AN43NJ00D Murata Electronics | 9897 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | 793.786648μg | RECTANGULAR PACKAGE | - | - | 3GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | - | - | 250mA | - | - | Not | 1005 | 0402 | - | 43nH | 100MHz | 700mOhm Max | 145mA | 250mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | 25 | - | - | 5% | 250mA | - | - | - | - | 500μm | 0.024 0.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLP2012S2R2MT0S1 TDK Corporation | 3620 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | MLP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | - | - | - | - | 800mA | - | - | - | 2012 | 0805 | - | 2.2μH | 2MHz | 299mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.8A | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1210-101M Bourns Inc. | 723000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | Rectangular | - | 2.5A | - | - | Not | - | - | - | 100μH | 100kHz | 135mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | 16 @ 796kHz | - | - | 2.2A | 16 | 4747 | - | 20% | 2.5A | 2.5A | - | - | - | 10mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CBC3225T100KR Taiyo Yuden | 18000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 23MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2002 | CB, C Type | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | Unshielded | 1 | 2.7mm | Wound Chip | - | 900mA | - | - | Not | 3225 | 1210 | - | 10μH | 100kHz | 172.9mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | - | 10% | 900mA | - | - | - | - | 2.5mm | 0.106 2.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRN2012-2R2M Bourns Inc. | 1849 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 19.986414mg | RECTANGULAR PACKAGE | - | - | 70MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2012 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.6mm | Chip | - | 1.3A | - | - | - | - | - | - | 2.2μH | 1MHz | 186mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | 13 @ 1MHz | - | - | 1.6A | - | 0806 | - | 20% | - | 1.3A | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQH43MN470K03L Murata Electronics | 30000 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 130.010913mg | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.5Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | - | 220mA | 10MHz | - | Not | 4532 | 1812 | - | 47μH | 1MHz | 1.5Ohm Max | 60mA | 220mA | RF INDUCTOR | DUAL ENDED | 35 @ 1MHz | 35 | - | - | 35 | - | - | 10% | 220mA | - | 1.5Ohm | - | - | 2.6mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS3012ET-1R5N TDK Corporation | 2000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 1.5A | - | - | - | 3012 | - | - | 1.5μH | 1MHz | 76mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3030-12M | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0302-100ML Bourns Inc. | 348 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | 34MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 250MOhm | - | 125°C | -40°C | Wirewound | - | 800mA | - | Unshielded | - | 3.1mm | - | - | 800mA | - | SDR0302 | Not | - | - | - | 10μH | 2.52MHz | 250mOhm Max | - | 800mA | - | - | 18 @ 2.52MHz | - | - | 900mA | 18 | - | - | 20% | 800mA | 800mA | - | - | 3mm | 2.5mm | 0.110 2.80mm | 3.3mm | 2.794mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELJ-FBR22MF Panasonic Electronic Components | 3139 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 2 | - | - | Ferrite | - | 230MHz | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 3.4mm | - | - | 700mA | - | - | Not | 4532 | 1812 | 2.6mm | 220nH | 25.2MHz | 300mOhm Max | 40mA | 700mA | - | - | 30 @ 25.2MHz | - | - | - | 30 | - | - | 20% | 700mA | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() SRU1048-4R7Y Bourns Inc. | 313 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | - | 5.5A | - | - | Not | - | - | - | 4.7μH | 100kHz | 9.5mOhm | 1.1A | 5.5A | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | 12 | - | 4.75A | 12 | 3939 | - | 30% | 5.5A | - | - | - | - | 4.8mm | 0.201 5.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLK1005S22NJT000 TDK Corporation | 5500 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 3.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 600μm | - | - | 200mA | - | - | - | 1005 | 0402 | - | 22nH | 100MHz | 700mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | - | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012E100MT000 TDK Corporation | 2000 |
| Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 60mA | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 10μH | 2MHz | 400mOhm | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 0.06A | - | - | - | - | 30MHz | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP2525CZER220M1A Vishay Dale | 2171 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2017 | IHLP-2525CZ-1A | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.72mm | Rectangular | unknown | 2.9A | - | - | Not | 6363 | 2525 | - | 22μH | 100kHz | 135mOhm Max | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 2.5A | - | - | - | 20% | - | - | - | - | - | 2.9972mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MLG1005S43NJT000 TDK Corporation | 210000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | 1.2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | - | - | 250mA | - | - | - | 1005 | 0402 | - | 43nH | 100MHz | 1.1Ohm Max | - | - | - | - | 8 @ 100MHz | 8 | - | - | - | - | 0.25A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0805-470KL Bourns Inc. | 52300 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | - | 200mOhm | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 200MOhm | - | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | - | 1.6A | - | - | Not | 2012 | 0805 | - | 47μH | 1kHz | 200mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | - | 15 | - | - | 10% | 1A | 1A | - | - | 7.8mm | 5.3mm | 0.209 5.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1005-221KL Bourns Inc. | 66666 | - | Datasheet | 18 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 780MOhm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.2mm | Rectangular | - | 700mA | - | - | Not | - | - | 7.6mm | 220μH | 1kHz | 780mOhm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | 50 @ 68kHz | - | - | 800mA | 33 | 5039 | - | 10% | 700mA | 700mA | - | - | - | 5mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF12575T-101M1R9-PF TDK Corporation | 27867 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 125mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | - | 1.9A | - | - | Not | - | - | - | 100μH | 1kHz | 150mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4949 | - | - | 1.9A | - | - | - | - | 7.5mm | 0.309 7.85mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQP03TNR20J02D Murata Electronics | 12 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | - | NO | 1 | 330μm | - | - | 60mA | - | - | Not | - | - | - | 200nH | 500MHz | 13Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | - | 0.06A | - | 60mA | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQH44PN1R0NP0L Murata Electronics | 33 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 99.988768mg | RECTANGULAR PACKAGE | - | - | 90MHz | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH44 | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 30mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | YES | 1 | 4.2mm | - | - | 2.45A | - | - | Not | 4040 | 1515 | - | 1μH | 100kHz | 36mOhm Max | - | 2.95A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | 1616 | - | 30% | 2.45A | - | - | - | - | 900μm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |