- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0604-8R2ML Bourns Inc. | 1296 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | 26MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 5.8mm | Chip | 1.5A | - | Not | - | - | - | - | 8.2μH | 1kHz | 90mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | - | 2.3A | 20 | - | - | 20% | 1.5A | 1.5A | - | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRR5018-330Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 650mA | - | Not | 5858 | 2323 | - | - | 33μH | 100kHz | 350mOhm Max | - | 650mA | POWER INDUCTOR | DUAL ENDED | 10.9 @ 2.52MHz | - | - | - | 700mA | 10.9 | - | - | - | 650mA | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLG1005S12NHT000 TDK Corporation | 10000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 2.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 400mA | - | - | - | - | - | - | 12nH | 100MHz | 400mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | 0.4A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLG1005S9N1JT000 TDK Corporation | 60000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 3GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 500mA | - | - | 1005 | 0402 | - | - | 9.1nH | 100MHz | 300mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | 0.5A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLF1608DR33KTA00 TDK Corporation | 2640 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 230MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 100mA | - | - | 1608 | 0603 | - | - | 330nH | 25MHz | 750mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | - | 15 | - | - | - | - | 0.1A | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LQG15HS1N2S02D Murata Electronics | 50000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | - | - | - | - | 6GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | 70mOhm | - | 125°C | -55°C | - | 1A | - | Unshielded | - | 550μm | - | 300mA | - | Not | 1005 | 0402 | - | - | 1.2nH | 100MHz | 90mOhm Max | - | 300mA | - | - | 8 @ 100MHz | - | - | - | - | 8 | - | - | - | 300mA | - | - | 500μm | 0.022 0.55mm | 1mm | 508μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQP02TN2N4C02D Murata Electronics | 13268 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | 750mOhm | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 220μm | Rectangular | 200mA | - | Not | 0402 | 1005 | - | - | 2.4nH | 500MHz | 750mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | - | 8 | - | - | - | 0201 | 0.2A | - | 200mA | - | - | - | 0.009 0.23mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RLB9012-101KL Bourns Inc. | 7400 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 3.7MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.4A | - | Not | - | - | 5mm | 650 μm | 100μH | 1kHz | 280mOhm Max | - | 1.4A | DC-DC CONVERTER | - | 20 @ 796kHz | Radial | 20 | - | - | 20 | - | - | 10% | 1.4A | 1.4A | 9mm | 12.2mm | 0.480 12.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LQH3NPN2R2MM0L Murata Electronics | 3000 | - | Datasheet | - | DISCONTINUED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | WRAPAROUND | - | - | - | 51.000792mg | RECTANGULAR PACKAGE | - | 90MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH3 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 3.2mm | - | 1.6A | - | Not | 3030 | 1212 | - | - | 2.2μH | 1MHz | 87.6mOhm Max | 410mA | 1.25A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 1.6A | - | - | 900μm | 0.059 1.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CDRH104RNP-2R5NC Sumida America Components Inc. | 1600 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2007 | CDRH104R | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 6.1A | - | Not | - | - | - | - | 2.5μH | 100kHz | 10.5mOhm Max | - | 6.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 7.5A | - | 4039 | - | - | 6.1A | - | - | 4mm | 0.157 4.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SPM3012T-1R0M-LR TDK Corporation | 26000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 3.4A | - | - | - | - | - | - | 1μH | 100kHz | 59.4mOhm Max | - | - | - | - | - | - | - | - | 5A | - | - | - | 20% | - | 3.4A | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() NRS3015T1R5NNGH Taiyo Yuden | 128839 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 87MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR, S Type | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 1.8A | TR | Shielded | 1 | - | Chip | - | - | - | - | - | - | - | 1.5μH | 100kHz | 45.6mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1212 | 1.82A | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NLCV32T-6R8M-PF TDK Corporation | 50000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 38MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2011 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | 530mA | - | Not | 3225 | 1210 | - | - | 6.8μH | 7.96MHz | 351mOhm Max | - | 530mA | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 15 | - | - | 20 | - | - | - | 530mA | - | - | 1.8mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VLF3012AT-4R7MR74 TDK Corporation | 1200 |
| Datasheet | 12 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.110Lx0.102W 2.80mmx2.60mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 160mOhm | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.8mm | - | 740mA | - | Not | - | - | - | - | 4.7μH | 100kHz | 190mOhm Max | - | 980mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1110 | - | 20% | 980mA | 980mA | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() VLS201610HBX-2R2M-1 TDK Corporation | 204000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.45A | - | - | 2016 | 0806 | - | - | 2.2μH | 1MHz | 170mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | 1.7A | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRR0603-470KL Bourns Inc. | 33000 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 550MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.7mm | - | 500mA | 13MHz | Not | - | - | - | - | 47μH | 1kHz | 550mOhm Max | - | 500mA | POWER INDUCTOR | DUAL ENDED | 13 @ 2.52MHz | - | 13 | - | 730mA | 13 | - | - | 10% | 500mA | 500mA | - | 3.3mm | 0.130 3.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLG1005S0N5BT000 TDK Corporation | 60000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin/Nickel (Sn/Ni) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 1A | - | - | 1005 | 0402 | - | - | 0.5nH | 100MHz | 100mOhm Max | - | 1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MLG1005S1N3ST000 TDK Corporation | 379 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 8GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | 1A | - | - | 1005 | 0402 | - | - | 1.3nH | 100MHz | 100mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | - | 7 | - | - | - | - | 1A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LQH43CN2R2M03L Murata Electronics | 78000 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | 130.010913mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 110mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | 900mA | 60MHz | Not | 4532 | 1812 | - | - | 2.2μH | 1MHz | 110mOhm Max | - | 900mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 900mA | - | - | 2.6mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SDR0703-4R7ML Bourns Inc. | 500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 1.5A | - | Not | - | - | - | - | 4.7μH | 100kHz | 100mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | - | 2.1A | 20 | - | - | 20% | 1.5A | 1.5A | - | 2.7mm | 0.106 2.70mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |