- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0703-4R7ML Bourns Inc. | 500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | - | 1.5A | - | Not | - | - | - | 4.7μH | 100kHz | 100mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | 20 | - | 2.1A | 20 | - | - | 20% | 1.5A | 1.5A | 2.7mm | 0.106 2.70mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SPM5020T-3R3M-LR TDK Corporation | 12930 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 3.9A | - | - | - | - | - | 3.3μH | 100kHz | 61mOhm Max | - | - | - | - | - | - | 6.5A | - | - | - | 20% | - | 3.9A | - | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF12565T-100M4R8-H TDK Corporation | 1500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2003 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | - | Rectangular | unknown | 4.8A | - | - | - | - | - | 10μH | 1kHz | 24.24mOhm Max | 5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5050 | - | 20% | - | 4.8A | 6.5mm | 0.270 6.85mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012D47NMT000 TDK Corporation | 4870 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 550MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | 1.45mm | Chip | - | 300mA | - | - | 2012 | 0805 | - | 47nH | 50MHz | 100mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 15 @ 50MHz | 15 | - | - | - | - | - | - | - | - | 1.05mm | 0.041 1.05mm | No | - | ROHS3 Compliant | - | - | ||
![]() HK1005R22J-T Taiyo Yuden | 166800 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 450MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | HK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 4.2Ohm | - | - | - | - | Tape, Paper | NO | 1 | - | - | - | 200mA | - | - | 1005 | 0402 | - | 220nH | 100MHz | 4.2Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | Halogen Free | - | 8 | - | - | 5% | - | - | 500μm | 0.022 0.55mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603P1N2BT000 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 800mA | - | - | - | - | - | 1.2nH | 500MHz | 80mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | 0.8A | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQP03TN1N0C02D Murata Electronics | 90000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 17GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | - | 750mA | - | Not | 0603 | 0201 | - | 1nH | 500MHz | 100mOhm Max | 750mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | 14 | - | - | - | 750mA | - | 300μm | 0.013 0.33mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CLF6045NIT-330M-D TDK Corporation | 30000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE MEASURED AT: 20% | -55°C~150°C | Tape & Reel (TR) | 2013 | CLF-NI-D | 0.248Lx0.236W 6.30mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 1.1A | TR, Blister, 13 Inch | YES | 1 | - | - | - | 1.6A | - | - | - | - | - | 33μH | 100kHz | 120mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2524 | - | 20% | - | 1.6A | - | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQH43CN330K03L Murata Electronics | 10000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | 130.010913mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1Ohm | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | - | 310mA | 12MHz | Not | 4532 | 1812 | - | 33μH | 1MHz | 1Ohm Max | 310mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 310mA | - | 2.6mm | 0.110 2.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLF6045T-100M1R6-3PF TDK Corporation | 10313 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.2mm | Chip | - | 2.7A | - | Not | 6045 | - | - | 10μH | 100kHz | 46.8mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 2.7A | 2.7A | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF6045T-150M1R3-3PF TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 6.2mm | Chip | - | 2.2A | - | Not | - | - | - | 15μH | 100kHz | 71.4mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2424 | - | 20% | 2.2A | 2.2A | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQP03TN6N8J02D Murata Electronics | 90000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | 170.097139μg | RECTANGULAR PACKAGE | - | 3.9GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | - | 300mA | - | Not | 0603 | 0201 | - | 6.8nH | 500MHz | 600mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | 14 | - | - | - | 300mA | - | 300μm | 0.013 0.33mm | No | - | ROHS3 Compliant | - | - | ||
![]() LQH5BPN1R0NT0L Murata Electronics | 500 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 90MHz | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH5 | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 5.2mm | Magnetic Shield | - | 3.1A | - | Not | 5050 | 2020 | - | 1μH | 100kHz | 22.8mOhm Max | 5.8A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 30% | 3.1A | - | 2mm | 0.087 2.20mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NRS4018T1R0NDGJ Taiyo Yuden | 34988 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 90MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR, S Type | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.2mm | Chip | - | 3.2A | - | - | - | - | 2.8mm | 1μH | 100kHz | 32.4mOhm Max | 4A | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | 1616 | - | 30% | - | 3.2A | 1.8mm | 0.071 1.80mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LB2016T4R7M Taiyo Yuden | 2000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | Ferrite | 45MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2012 | LB | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | - | Chip | - | 210mA | - | - | 2016 | 0806 | 1mm | 4.7μH | 7.96MHz | 250mOhm | 225mA | RF INDUCTOR | DUAL ENDED | - | 10 | Halogen Free | - | - | - | - | 20% | - | - | 1.6mm | 0.071 1.80mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LB2016T2R2M Taiyo Yuden | 4000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | Ferrite | 70MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2007 | LB | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | Chip | - | 375mA | - | Not | 2016 | 0806 | 1mm | 2.2μH | 7.96MHz | 130mOhm | 375mA | RF INDUCTOR | DUAL ENDED | - | 10 | Halogen Free | - | - | - | - | - | 375mA | - | 1.6mm | 0.071 1.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQM31PN1R0M00L Murata Electronics | 60000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | 60MHz | - | DCR IS MEASURED AT 25% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | LQM31 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | YES | 1 | 1.8mm | - | - | 1.2A | - | Not | 3216 | 1206 | - | 1μH | 1MHz | 150mOhm Max | 1.2A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 1.2A | - | 950μm | 0.037 0.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLF1608DR56JT000 TDK Corporation | 40000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 170MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2010 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 1.05Ohm | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | - | 100mA | - | - | - | - | - | 560nH | 25MHz | 1.05Ohm Max | - | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | - | - | - | 0.1A | - | - | - | - | 0.037 0.95mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQG18HN68NJ00D Murata Electronics | 4000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 1GHz | Air | - | -40°C~85°C | Tape & Reel (TR) | - | LQG18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 800mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 950μm | - | - | 300mA | - | Not | 1608 | 0603 | - | 68nH | 100MHz | 800mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | - | - | 12 | - | - | 5% | 300mA | - | 787.4μm | 0.037 0.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4028-220Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 23MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | - | 930mA | - | Not | 4848 | 1919 | - | 22μH | 100kHz | 185mOhm Max | 930mA | POWER INDUCTOR | DUAL ENDED | 8.26 @ 2.52MHz | - | - | 720mA | 8.78 | - | - | 30% | 930mA | 930mA | 2.8mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | - |