- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Rated Current-Max | Inductance Tolerance | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQP02HQ18NJ02L Murata Electronics | In Stock | - | Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 4.2GHz | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | - | 8504.50.80.00 | - | - | 160mA | - | NO | 1 | - | - | - | - | - | - | - | - | 18nH | 500MHz | 1.63Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | - | 13 | - | - | - | 0.16A | - | - | - | - | 0.013 0.32mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BRL3225T220K Taiyo Yuden | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | BR, L Type | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 690mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | - | Tape, Embossed | Unshielded | 1 | 2.7mm | Chip | 470mA | - | - | 3225 | 1210 | - | 22μH | 100kHz | 828mOhm Max | - | 550mA | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | 10% | - | - | 1.7mm | 0.067 1.70mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQM2HPN2R2MG0L Murata Electronics | 21689 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Through Hole | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | LQM2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 100mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | 220μF | 50V | - | TR, Embossed Plastic, 7 Inch | YES | 1 | 2.2mm | - | 1.3A | Not | - | 2520 | 1008 | 5mm | 2.2μH | 1MHz | 100mOhm Max | - | 1.3A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 1.3A | 10mm | 12.5mm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DFE201612E-2R2M=P2 Murata Electronics | 3000 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Metal | - | - | -40°C~125°C | Tape & Reel (TR) | - | DFE201612E | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | 1.8A | - | YES | 1 | - | - | - | - | - | - | - | - | 2.2μH | 1MHz | 116mOhm Max | - | - | - | DUAL ENDED | - | - | - | 2.4A | - | 1.8A | 20% | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQG15HH39NJ02D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1.2GHz | Air | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 300mA | - | NO | 1 | - | - | - | - | - | - | - | - | 39nH | 100MHz | 650mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LQG15HH6N8J02D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 4.5GHz | Air | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 600mA | - | NO | 1 | - | - | 300mA | - | - | 1005 | 0402 | - | 6.8nH | 100MHz | 240mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LQP03HQ5N6H02D Murata Electronics | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | 5.5GHz | Non-Magnetic | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Thick Film | - | - | - | - | - | 8504.50.80.00 | - | - | 400mA | - | Unshielded | - | - | - | - | - | - | - | - | - | 5.6nH | - | 250mOhm Max | - | - | - | - | 20 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.017 0.42mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQG15HH3N9S02D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | - | - | 6GHz | Air | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 125°C | -55°C | - | - | - | - | 750mA | - | Unshielded | - | - | - | 300mA | - | - | 1005 | 0402 | - | 3.9nH | 100MHz | 180mOhm Max | - | 300mA | - | - | 8 @ 100MHz | - | - | - | 8 | - | - | - | - | 500μm | 0.022 0.55mm | 990.6μm | 508μm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQG15HH4N7C02D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 6GHz | Air | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 700mA | - | NO | 1 | - | - | - | - | - | - | - | - | 4.7nH | 100MHz | 160mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | - | - | 0.7A | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQG15HH33NJ02D Murata Electronics | 49 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1.6GHz | Air | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 350mA | - | NO | 1 | - | - | 200mA | - | - | 1005 | 0402 | - | 33nH | 100MHz | 580mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQW18ANR12G00D Murata Electronics | 20000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 3.005049mg | RECTANGULAR PACKAGE | 1.6GHz | Non-Magnetic | Q MEASURED AT 150 MHZ | - | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | 180mA | Not | - | 1608 | 0603 | - | 120nH | 100MHz | 1.3Ohm Max | 120mA | 180mA | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | - | - | 32 | - | 2% | 180mA | - | 800μm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQG15HH82NJ02D Murata Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 700MHz | Air | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | Unshielded | 1 | - | - | - | - | AEC-Q200 | - | - | - | 82nH | 100MHz | 1.2Ohm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQG15HH56NJ02D Murata Electronics | In Stock | - | Datasheet | - | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 800MHz | Air | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | - | - | - | - | Unshielded | 1 | - | - | - | - | AEC-Q200 | - | - | - | 56nH | 100MHz | 820mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQG15HH47NJ02D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1GHz | Air | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 300mA | - | Unshielded | 1 | - | - | 200mA | - | - | 1005 | 0402 | - | 47nH | 100MHz | 720mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQG15HH68NH02D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 800MHz | Air | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 250mA | - | NO | 1 | - | - | - | - | - | - | - | - | 68nH | 100MHz | 920mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | - | - | 0.25A | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQG15HN10NJ02D Murata Electronics | 480 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 3.2GHz | Air | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 350mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 500mA | TR, Paper, 7 Inch | NO | 1 | 550μm | - | 300mA | Not | - | 1005 | 0402 | - | 10nH | 100MHz | 350mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | 5% | 300mA | - | 508μm | 0.022 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQP15MN3N9B02D Murata Electronics | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 6GHz | Non-Magnetic | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 8504.50.80.00 | - | - | - | TR, Paper, 7 Inch | Unshielded | 1 | 600μm | Chip | 170mA | Not | - | 1005 | 0402 | - | 3.9nH | 500MHz | 500mOhm Max | - | 170mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | 13 | - | - | 170mA | - | 350μm | 0.018 0.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQP02HQ3N4B02L Murata Electronics | In Stock | - | Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | 01005 (0402 Metric) | - | - | 8.2GHz | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | - | Thick Film | - | - | - | - | - | - | - | - | 400mA | - | Unshielded | - | - | - | - | - | - | - | - | - | 3.4nH | - | 300mOhm Max | - | - | - | - | 14 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.013 0.32mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQW15AN12NJ00D Murata Electronics | 16868 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | 793.786648μg | RECTANGULAR PACKAGE | 5.5GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 500mA | Not | - | 1005 | 0402 | - | 12nH | 100MHz | 140mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | - | 30 | - | 5% | 500mA | - | 508μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW15AN22NG00D Murata Electronics | 5746 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | 2 | - | 793.786648μg | RECTANGULAR PACKAGE | 4GHz | Non-Magnetic | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 300mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 310mA | Not | - | 1005 | 0402 | - | 22nH | 100MHz | 300mOhm Max | 850mA | 310mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | 25 | - | 2% | 310mA | - | 508μm | 0.024 0.60mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |


Product
Brand
Articles
Tools