- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRN5040-100M Bourns Inc. | 61033 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRN5040 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 5.2mm | Rectangular | 2.1A | - | Not | - | - | 10μH | 100kHz | 68mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | 17 @ 7.96MHz | 17 | - | 2.3A | - | 2020 | - | 20% | 2.1A | 2.1A | - | 4mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQG15HS56NJ02D Murata Electronics | 10000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 800MHz | Air | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 250mA | TR, Paper, 7 Inch | NO | 1 | 550μm | - | 200mA | - | Not | 1005 | 0402 | 56nH | 100MHz | 820mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | 200mA | - | - | 500μm | 0.022 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQH43CN150K03L Murata Electronics | 67 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | 130.010913mg | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 320mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | 570mA | 20MHz | Not | 4532 | 1812 | 15μH | 1MHz | 320mOhm Max | 110mA | 570mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 10% | 570mA | - | - | 2.6mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NL453232T-391J-PF TDK Corporation | 12000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | 3MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 16Ohm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 80mA | - | Not | 4532 | 1812 | 390μH | 796kHz | 16Ohm Max | - | 80mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | 40 | - | - | 40 | - | - | 5% | 80mA | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF10145T-150M2R2-PF TDK Corporation | 100000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 47mOhm | - | 105°C | -40°C | Wirewound | - | 2.2A | - | Shielded | - | 10.4mm | - | 2.2A | - | Not | - | - | 15μH | 1kHz | 56.6mOhm Max | - | 2.2A | - | - | - | - | - | 2.4A | - | - | - | 20% | 2.2A | - | - | 4.5mm | 0.189 4.80mm | 10.1mm | 10.1092mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CBC3225T102KR Taiyo Yuden | 4000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 1.6MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | - | CB, C Type | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | Unshielded | 1 | 2.7mm | Wound Chip | 100mA | - | - | 3225 | 1210 | 1mH | 100kHz | 13Ohm | - | 100mA | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | - | - | - | - | - | 2.5mm | 0.106 2.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0805-152KL Bourns Inc. | 6428 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 8Ohm | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 8Ohm | - | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 150mA | - | Not | - | - | 1.5mH | 1kHz | 8Ohm Max | 4.4A | 150mA | POWER INDUCTOR | DUAL ENDED | 27 @ 252kHz | - | - | 260mA | 27 | - | - | 10% | 150mA | 150mA | 7.8mm | 5.3mm | 0.209 5.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLK1005S1N0ST000 TDK Corporation | 50000 |
| Datasheet | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 12GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 600μm | - | 500mA | - | Not | 1005 | 0402 | 1nH | 100MHz | 100mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | - | - | - | 500mA | - | - | 600μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CLF6045NIT-4R7N-D TDK Corporation | 1000000 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2013 | CLF-NI-D | 0.248Lx0.236W 6.30mmx6.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 150°C | -55°C | Wirewound | - | 3.1A | - | Shielded | - | - | - | 3.3A | - | - | - | - | 4.7μH | 100kHz | 30mOhm Max | - | - | - | - | - | - | - | 3.1A | - | - | - | 30% | - | 3.3A | - | - | 0.189 4.80mm | 6.2992mm | 5.9944mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS3015ET-1R0N TDK Corporation | 1772 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.1mm | - | 2A | - | Not | 3015 | - | 1μH | 1MHz | 58mOhm Max | - | 2.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3030-15M | - | 30% | - | 2.1A | - | 1.5mm | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN1060-330M Bourns Inc. | 205 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | Resin | - | RECTANGULAR PACKAGE | - | - | 7MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN1060 | 0.394Lx0.386W 10.00mmx9.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 72MOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 10.1mm | - | 3.15A | - | Not | - | - | 33μH | 100kHz | 72mOhm Max | - | 3.15A | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | - | 2.8A | - | - | - | 20% | 3.15A | 3.15A | - | 6mm | 0.236 6.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP2313AA-2R2M Bourns Inc. | 231000 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 19MHz | Metal | - | -55°C~155°C | Tape & Reel (TR) | - | SRP2313AA | 0.925Lx0.866W 23.50mmx22.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 52A | - | Shielded | 1 | - | - | - | - | - | - | - | 2.2μH | 0.1MHz | 1.25mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 60 @ 100kHz | 60 | - | 43A | - | - | 52A | 20% | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P2N7CT000 TDK Corporation | 104000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 7.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 500mA | - | - | 0603 | 0201 | 2.7nH | 500MHz | 200mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | 0.5A | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQW18AN8N2D10D Murata Electronics | 68000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | - | 7GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1.1mm | - | 800mA | - | Not | 1005 | 0402 | 8.2nH | 100MHz | 58mOhm Max | 800mA | 800mA | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | - | - | 38 | - | - | - | 800mA | - | - | 800μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0603-3R3ML Bourns Inc. | 5000 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 55MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.7mm | - | 1.8A | 85MHz | Not | 1608 | 0603 | 3.3μH | 1kHz | 55mOhm Max | 1.2A | 1.8A | POWER INDUCTOR | DUAL ENDED | 16 @ 7.96MHz | 16 | - | 2.6A | 16 | - | - | 20% | 1.8A | 1.8A | - | 3.3mm | 0.130 3.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLF2012A3R3JT000 TDK Corporation | 1300 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 60MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 50mA | - | - | - | - | 3.3μH | 10MHz | 600mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | - | - | - | - | 0.05A | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW15AN51NJ00D Murata Electronics | 4971 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | - | 2.85GHz | Non-Magnetic | Q MEASURED AT 200 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | - | 210mA | - | Not | 1005 | 0402 | 51nH | 100MHz | 1.08Ohm Max | 540mA | 210mA | RF INDUCTOR | DUAL ENDED | 25 @ 200MHz | 25 | - | - | 25 | - | - | - | 210mA | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1608A1R2KTA00 TDK Corporation | 825 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 110MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 950μm | - | 50mA | - | - | 1608 | 0603 | 1.2μH | 10MHz | 650mOhm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQP03TN15NH02D Murata Electronics | 15000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 2.6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | Unshielded | 1 | 330μm | Chip | 250mA | - | Not | 0603 | 0201 | 15nH | 500MHz | 700mOhm Max | - | 250mA | RF INDUCTOR | DUAL ENDED | 12 @ 500MHz | 12 | - | - | 12 | - | - | - | 250mA | - | - | 300μm | 0.013 0.33mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-R47J-PF TDK Corporation | 1900 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | 1008 (2520 Metric) | - | - | - | - | - | 350MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 680mOhm | - | 105°C | -40°C | - | - | 350mA | - | Unshielded | - | 2.1mm | - | 350mA | - | Not | 2520 | 1008 | 470nH | 25.2MHz | 680mOhm Max | - | 350mA | - | - | 30 @ 25.2MHz | - | - | - | 30 | - | - | 5% | 350mA | - | - | 1.8034mm | 0.075 1.90mm | 2.4892mm | 2mm | No | - | ROHS3 Compliant | Lead Free | - |