- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQH55DN100M03L Murata Electronics | 700 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 2220 (5750 Metric) | WRAPAROUND | 2 | - | - | 480.014126mg | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | DCR IS MEASURED AT 40% TOLERANCE | -40°C~80°C | Tape & Reel (TR) | - | LQH55 | 0.224Lx0.197W 5.70mmx5.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 93mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.3mm | Chip | 1.7A | Not | 5750 | 2220 | 10μH | 1MHz | 130.2mOhm Max | - | 1.7A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 1.7A | - | 93mOhm | - | - | 4.7mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQM21PN4R7MGRD Murata Electronics | 4000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 800mA | - | 2012 | 0805 | 4.7μH | 1MHz | 288mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 0.8A | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IHLP2525CZERR22M01 Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Composite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | IHLP-2525CZ-01 | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 2.5mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.72mm | - | 23A | Not | 6363 | 2525 | 220nH | 100kHz | 2.8mOhm Max | - | 40A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | - | - | 5MHz | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4028-331Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 300mA | Not | 4848 | 1919 | 330μH | 100kHz | 1.7Ohm Max | 250mA | 300mA | POWER INDUCTOR | DUAL ENDED | 16.48 @ 796kHz | - | - | - | 170mA | 16.48 | - | - | 30% | 300mA | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0604-3R9ML Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 5.8mm | Chip | 1.9A | Not | - | - | 3.9μH | 1kHz | 70mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | 22 | - | - | 3.2A | 22 | - | - | 20% | 1.9A | 1.9A | - | - | - | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() AIAP-03-100K Abracon LLC | 3520 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 8.7A | - | - | - | 10μH | 1kHz | 19mOhm Max | - | 8.7A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() NL453232T-820J-PF TDK Corporation | 21 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | 8MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 120mA | Not | 4532 | 1812 | 82μH | 2.52MHz | 7Ohm Max | - | 120mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | 50 | - | - | - | 50 | - | - | 5% | 120mA | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CDRH3D16/HPNP-4R7NC Sumida America Components Inc. | 30 |
| Datasheet | 63 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Cut Tape (CT) | 2006 | CDRH3D16/HP | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4mm | - | 1.5A | Not | - | - | 4.7μH | 100kHz | 116mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 1.2A | - | 1616 | - | - | 1.5A | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1770TA-1R0M Bourns Inc. | 850000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 35MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1770TA | 0.665Lx0.665W 16.90mmx16.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 52A | - | - | - | 1μH | 100kHz | 2mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | - | 60A | - | 6767 | - | 20% | - | 52A | - | - | - | - | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQP02TN8N2H02D Murata Electronics | 2000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 4.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | 2.1Ohm | - | - | - | - | - | - | TR, 7 Inch | NO | 1 | 220μm | Rectangular | 140mA | Not | 0402 | 1005 | 8.2nH | 500MHz | 2.1Ohm Max | - | 140mA | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | 8 | - | - | - | 8 | 0201 | - | - | 140mA | - | - | - | - | 200μm | 0.009 0.23mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S0N6BT000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 600mA | - | - | - | 0.6nH | 100MHz | 100mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 0.6A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IHLP1616BZER2R2M01 Vishay Dale | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | Composite, Metal | 39MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | IHLP-1616BZ-01 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | 80mOhm | - | 125°C | -55°C | - | - | 2.85A | - | Shielded | - | 4.31mm | - | 2.85A | Not | 4040 | 1616 | 2.2μH | 100kHz | 90mOhm Max | - | 6A | - | - | - | - | - | - | 6A | - | - | - | 20% | 2.85A | 2.85A | - | - | - | 2mm | 0.079 2.00mm | 4.7mm | 4.064mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MLF1005VR56JT000 TDK Corporation | 8900 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | 170MHz | Ferrite | - | -40°C~85°C | Cut Tape (CT) | 2013 | MLF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 1.95Ohm | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 120mA | - | 1005 | 0402 | 560nH | 25MHz | 1.95Ohm Max | - | - | - | - | 15 @ 25MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQP03TN1N1B02D Murata Electronics | 11524 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | 0201 (0603 Metric) | - | - | - | - | 17GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Thick Film | - | - | 125°C | -55°C | Thin Film | - | 750mA | - | Unshielded | - | 330μm | - | 750mA | Not | 0603 | 0201 | 1.1nH | 500MHz | 100mOhm Max | 600mA | 750mA | - | - | 14 @ 500MHz | - | - | - | - | 14 | - | - | - | 750mA | - | - | - | - | 300μm | 0.013 0.33mm | 609.6μm | 300μm | No | - | ROHS3 Compliant | - | - | ||
![]() CV201210-100K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 24MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | 15mA | Not | 2012 | 0805 | 10μH | 2MHz | 1.15Ohm Max | 5mA | 15mA | RF INDUCTOR | DUAL ENDED | 45 @ 2MHz | 45 | - | - | - | 45 | - | - | 10% | 15mA | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN8040-100M Bourns Inc. | 146 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN8040 | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.3mm | - | 3.1A | Not | - | - | 10μH | 100kHz | 50mOhm Max | - | 3.1A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | - | 3.4A | - | - | - | 20% | 3.1A | 3.1A | - | - | - | 4mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1006-331KL Bourns Inc. | 6480 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 3.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.15Ohm | - | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 520mA | Not | - | - | 330μH | 1kHz | 1.15Ohm Max | - | 520mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | - | 850mA | 12 | - | - | 10% | 520mA | 520mA | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() IHLP3232DZER330M11 Vishay Dale | In Stock | - | Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | COMPOSITE | 6.7MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | IHLP-3232DZ-11 | 0.340Lx0.322W 8.64mmx8.18mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 8.94mm | Rectangular | 3.2A | Not | - | - | 33μH | 100kHz | 144mOhm Max | - | 3.2A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 3.2A | - | - | - | 4mm | 0.157 4.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() NRH3010T3R3MN Taiyo Yuden | 500 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 64MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2002 | NR, H Type | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.1mm | Chip | 1.03A | - | - | - | 3.3μH | 100kHz | 156mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | 1212 | - | 20% | - | 1.03A | - | - | - | 1mm | 0.039 1.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MHQ1005P15NJT000 TDK Corporation | 90000 |
| Datasheet | 42 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | - | 2.3GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MHQ-P | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | 400mA | - | Unshielded | - | - | - | 400mA | - | 1005 | 0402 | 15nH | 100MHz | 280mOhm Max | - | 400mA | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | 0.024 0.60mm | 990.6μm | 508μm | - | - | ROHS3 Compliant | - | - |