- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLS252012ET-3R3M TDK Corporation | 20 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | YES | 1 | 2.1mm | - | 980mA | - | - | - | 2520 | 1008 | - | 3.3μH | 1MHz | 272mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.25A | - | - | 20% | - | 980mA | - | - | 1.2mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NRH3010T2R2MN Taiyo Yuden | 999 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 86MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2002 | NR, H Type | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR | Shielded | 1 | 3.1mm | Chip | 1.3A | - | - | - | - | - | - | 2.2μH | 100kHz | 99.6mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | 1212 | 20% | - | 1.3A | - | - | 1mm | 0.039 1.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MLF1608DR10KTA00 TDK Corporation | 500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 450MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | YES | 1 | 950μm | - | 200mA | - | - | - | 1608 | 0603 | - | 100nH | 25MHz | 350mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SRR0604-4R7ML Bourns Inc. | 2 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | Q IS MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 60MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 2A | 50MHz | - | Not | - | - | - | 4.7μH | 1kHz | 60mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | - | - | 2.55A | 10 | - | 20% | 2A | 2A | - | - | 4.8mm | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CDRH105RNP-150NC Sumida America Components Inc. | 4000 | - | Datasheet | 91 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 1.799996g | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~100°C | Cut Tape (CT) | 2009 | CDRH105R | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 10.3mm | - | 3.4A | - | - | - | - | - | - | 15μH | 100kHz | 41mOhm Max | - | 3.4A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 3.6A | - | 4039 | - | - | - | - | - | 5.1mm | 0.201 5.10mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IHLP2525AHERR33M01 Vishay Dale | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-2525AH-01 | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 6.6mOhm | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 6.72mm | Rectangular | 12A | - | - | Not | 6363 | 2525 | - | 330nH | 100kHz | 7mOhm Max | - | 18A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | 12A | 5MHz | - | 1.8mm | 0.071 1.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LQM18NNR10K00D Murata Electronics | 12580 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 240MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQM18 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 500mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR, Paper, 7 Inch | YES | 1 | 950μm | - | 50mA | - | - | Not | 1608 | 0603 | - | 100nH | 25MHz | 500mOhm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | - | - | 15 | - | 10% | 50mA | - | - | - | 800μm | 0.035 0.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CDRH104RNP-331NC Sumida America Components Inc. | In Stock |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2007 | CDRH104R | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 10.3mm | - | 520mA | - | - | - | - | - | - | 330μH | 100kHz | 1.09Ohm Max | - | 520mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 700mA | - | 4039 | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LB2518T1R0M Taiyo Yuden | 12000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 100MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 665mA | - | - | - | 2518 | 1007 | 1.5mm | 1μH | 7.96MHz | 60mOhm | - | 665mA | RF INDUCTOR | DUAL ENDED | - | 10 | - | Halogen Free | - | - | 0806 | 20% | - | - | - | - | 1.8288mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NR6028T2R2N Taiyo Yuden | 1865 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | 68MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2012 | NR | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR | Shielded | 1 | 6.2mm | Chip | 3.7A | - | - | - | - | - | - | 2.2μH | 100kHz | 26mOhm Max | - | 3.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 4.2A | - | - | 30% | - | 3.7A | - | - | 2.8mm | 0.110 2.80mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() PM2110-271K-RC Bourns Inc. | 31 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 25.4mm | - | 3.4A | - | - | - | - | - | - | 270μH | 1kHz | 82mOhm Max | - | 3.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 10% | - | - | - | - | 15.24mm | 0.600 15.24mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SLF12575T-151M1R5-PF TDK Corporation | 20 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 1.6A | - | - | Not | - | - | - | 150μH | 1kHz | 210mOhm Max | 1.5A | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4949 | - | 1.6A | - | - | - | 7.5mm | 0.309 7.85mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SDR0604-3R3ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | 70mOhm | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 70MOhm | - | 125°C | -40°C | Wirewound | - | - | 2A | - | Unshielded | - | - | - | 2A | - | SDR0604 | Not | - | - | - | 3.3μH | 1kHz | 70mOhm Max | - | 2A | - | - | 22 @ 7.96MHz | - | - | - | 3.5A | 22 | - | 20% | 2A | 2A | - | 5.8mm | 4.8mm | 0.189 4.80mm | 5.7912mm | 5.7912mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() LQP15MN2N0W02D Murata Electronics | 300 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 6GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | - | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.05nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | Thin Film | 8504.50.80.00 | - | - | TR, Paper, 7 Inch | NO | 1 | 600μm | Chip | 220mA | - | - | Not | 1005 | 0402 | - | 2nH | 500MHz | 300mOhm Max | - | 220mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | - | 13 | - | - | 220mA | - | - | - | 350μm | 0.018 0.45mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CDPH4D19FNP-100MC Sumida America Components Inc. | 1000 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | CDPH4D19F | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 5.2mm | - | 2.32A | - | - | Not | - | 2020 | - | 10μH | 100kHz | 65mOhm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1919 | - | 2.32A | - | - | - | 3.2mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQW21HN1R0J00L Murata Electronics | 1437 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | - | 7.994566mg | RECTANGULAR PACKAGE | - | - | 450MHz | Ferrite | Q MEASURED AT 100 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW21 | 0.079Lx0.047W 2.00mmx1.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.4mm | - | 115mA | - | - | Not | 2012 | 0805 | - | 1μH | 10MHz | 2.86Ohm Max | - | 115mA | RF INDUCTOR | DUAL ENDED | 35 @ 100MHz | 35 | - | - | - | 35 | - | - | 115mA | - | - | - | 900μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQG15HN4N3S02D Murata Electronics | 64230 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 6GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 210mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 700mA | TR, Paper, 7 Inch | NO | 1 | 550μm | - | 300mA | - | - | Not | 1005 | 0402 | - | 4.3nH | 100MHz | 210mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 8 | - | - | 300mA | - | - | - | 500μm | 0.022 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NRS5030T330MMGJ Taiyo Yuden | 10 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 10MHz | Ferrite | - | -25°C~120°C | Cut Tape (CT) | 2015 | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR | Shielded | 1 | 4.9mm | Chip | 800mA | - | - | - | - | - | - | 33μH | 100kHz | 225mOhm | - | 1.15A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 1.15A | - | 1919 | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() AISC-1008F-1R2J-T Abracon LLC | 730 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 250MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2002 | AISC-1008F | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 700mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | -1.008kF | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 650mA | - | - | - | 2520 | 1008 | - | 1.2μH | 7.9MHz | 800mOhm Max | - | 650mA | RF INDUCTOR | DUAL ENDED | 37 @ 50MHz | 48 | - | - | - | 48 | 1111 | 5% | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() LQP03TN5N1J02D Murata Electronics | 830 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 4.2GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | Thin Film | 8504.50.80.00 | - | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 350mA | - | - | Not | 0603 | 0201 | - | 5.1nH | 500MHz | 400mOhm Max | - | 350mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 14 | - | - | 350mA | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - |