- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Saturation Current | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ETQ-P6F1R0SFA Panasonic Electronic Components | 500 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | Ferrite | - | - | Tape & Reel (TR) | 2006 | PCC-F126F (N6) | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 150°C | -40°C | - | 8504.50.80.00 | - | Shielded | - | 12.8mm | - | 14.2A | - | Not | - | - | 1μH | 100kHz | 2.24mOhm Max | 9.3A | 14.2A | - | - | - | - | - | - | 19.4A | - | - | - | 14.2A | - | - | - | - | 5.7mm | 0.224 5.70mm | No | - | RoHS Compliant | Lead Free | ||
![]() VLS3010ET-2R2M TDK Corporation | 2896 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2007 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | TR | Shielded | 1 | 3.1mm | - | 1.2A | - | Not | 3010 | - | 2.2μH | 1MHz | 116mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3030-10M | 20% | - | 1.7A | - | - | - | 1mm | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SLF6025T-101MR33-PF TDK Corporation | 1968 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | TR | YES | 1 | 6.2mm | - | 470mA | - | Not | 6025 | - | 100μH | 100kHz | 600mOhm Max | - | 330mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2424 | - | 330mA | - | - | - | - | 2.5mm | 0.106 2.70mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQP03TNR12J02D Murata Electronics | 5000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 800MHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 40mA | - | Not | 0603 | 0201 | 120nH | 300MHz | 12Ohm Max | - | 40mA | RF INDUCTOR | DUAL ENDED | 8 @ 300MHz | 8 | - | - | - | 8 | - | - | 40mA | - | - | - | - | 304.8μm | 0.013 0.33mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SLF7045T-681MR20-PF TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.48Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 7.2mm | Chip | 270mA | - | Not | 7045 | - | 680μH | 100kHz | 1.776Ohm Max | - | 270mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 200mA | - | - | 20% | 270mA | 270mA | - | - | - | 4.5mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQH55DN680M03L Murata Electronics | 500 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 2220 (5750 Metric) | WRAPAROUND | - | - | 480.014126mg | RECTANGULAR PACKAGE | - | 7.6MHz | Ferrite | DCR IS MEASURED AT 40% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH55 | 0.224Lx0.197W 5.70mmx5.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.3mm | Chip | 640mA | - | Not | 5750 | 2220 | 68μH | 1MHz | 938mOhm Max | - | 640mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 640mA | - | 670mOhm | - | - | 4.7mm | 0.197 5.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQP03TN56NJ02D Murata Electronics | 4000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 1.2GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Thick Film | - | Tin (Sn) | - | - | Thin Film | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 100mA | - | Not | 0603 | 0201 | 56nH | 300MHz | 3.9Ohm Max | - | 100mA | RF INDUCTOR | DUAL ENDED | 9 @ 300MHz | 9 | - | - | - | 9 | - | - | 100mA | - | - | - | - | 300μm | 0.013 0.33mm | - | - | ROHS3 Compliant | - | ||
![]() SRR1260-120M Bourns Inc. | 3 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 23MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR | YES | 1 | 12.8mm | - | 5.2A | 19.4MHz | Not | - | - | 12μH | 100kHz | 23mOhm Max | - | 5.2A | POWER INDUCTOR | DUAL ENDED | 27 @ 2.52MHz | - | - | - | 5A | 27 | 4949 | 20% | 5.2A | 5.2A | - | - | - | 6mm | 0.256 6.50mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() VLS201610ET-100M TDK Corporation | 69 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | TR | Shielded | 1 | 1.7mm | - | 400mA | - | Not | 2016 | - | 10μH | 1MHz | 1.38Ohm Max | - | 450mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | No | - | ROHS3 Compliant | - | ||
![]() LB2518T150K Taiyo Yuden | 8000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | 23MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB | 0.098Lx0.071W 2.50mmx1.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 145mA | - | - | 2518 | 1007 | 15μH | 2.52MHz | 320mOhm | - | 145mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | 0806 | 10% | - | - | - | - | - | 1.8288mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRR1210-151M Bourns Inc. | 2000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 2.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | Rectangular | 2.2A | - | Not | - | - | 150μH | 100kHz | 190mOhm Max | 9.5A | 2.2A | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | - | 1.8A | 12 | 4747 | 20% | 2.2A | 2.2A | - | - | - | 10mm | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRP7030-6R8M Bourns Inc. | 9182 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 60MOhm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.40.00 | TR, 13 Inch | Shielded | 1 | 7mm | Chip | 4.5A | - | Not | - | - | 6.8μH | 100kHz | 60mOhm Max | 15.5A | 4.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 6A | - | - | 20% | 4.5A | 4.5A | - | - | - | 3.2mm | 0.126 3.20mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ETQ-P6F2R5BFA Panasonic Electronic Components | 20 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | Tape & Reel (TR) | 2008 | PCC-D126F (N6B) | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 4.92mOhm | - | 150°C | -40°C | - | 8504.50.80.00 | TR | NO | 1 | 12.8mm | Choke Coil | 12A | - | Not | - | - | 2.45μH | 100kHz | 4.92mOhm Max | 12.5A | 12A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20% | 12A | 12A | - | - | 10.7A | 6mm | 0.224 5.70mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MLP2520S2R2MT0S1 TDK Corporation | 5 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MLP | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | TR, 7 Inch | YES | - | - | Rectangular | 1.2A | - | - | 2520 | 1008 | 2.2μH | 2MHz | 117mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() SRR1210-120M Bourns Inc. | 238 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | Rectangular | 6.3A | - | Not | - | - | 12μH | 100kHz | 22mOhm Max | 1.7A | 6.3A | POWER INDUCTOR | DUAL ENDED | 14 @ 2.52MHz | - | - | - | 6.1A | 14 | 4747 | 20% | 6.3A | 6.3A | - | - | - | 10mm | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() NLC453232T-101K-PF TDK Corporation | 500 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | 180mg | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 180mA | - | Not | 4532 | 1812 | 100μH | 796kHz | 4Ohm Max | - | 180mA | - | DUAL ENDED | 20 @ 796kHz | 20 | - | - | - | 20 | - | 10% | 180mA | - | - | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IHLP5050CEERR82M01 Vishay Dale | 103 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Composite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | IHLP-5050CE-01 | 0.520Lx0.508W 13.20mmx12.90mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 3Ohm | - | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.9mm | Rectangular | 25A | - | Not | - | - | 820nH | 100kHz | 3mOhm Max | - | 44A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | - | - | 5MHz | - | 3.5mm | 0.138 3.50mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VLS252012CX-2R2M TDK Corporation | 28 |
| Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-CX | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | TR, 7 Inch | Shielded | 1 | - | Chip | 1.87A | - | - | - | - | 2.2μH | 1MHz | 96mOhm Max | - | 2.21A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.76A | - | - | 20% | - | 2.21A | - | - | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRU1038-3R5Y Bourns Inc. | 7500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 11.5mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | Shielded | 1 | 10.3mm | Rectangular | 5.5A | - | Not | - | - | 3.5μH | 100kHz | 11.5mOhm | - | 5.5A | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | 14 | - | - | - | 14 | 3939 | 30% | 5.5A | 5.5A | - | - | - | 3.8mm | 0.161 4.10mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() LQH3NPN1R0NJ0L Murata Electronics | 900 | - | Datasheet | - | DISCONTINUED (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 1212 (3030 Metric) | WRAPAROUND | - | - | 44.990693mg | RECTANGULAR PACKAGE | - | 140MHz | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH3 | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | YES | 1 | 3.2mm | - | 1.62A | - | Not | 3030 | 1212 | 1μH | 1MHz | 48mOhm Max | - | 1.62A | RF INDUCTOR | DUAL ENDED | - | - | - | - | 1.65A | - | - | 30% | 1.62A | - | - | - | - | 900μm | 0.047 1.20mm | No | No SVHC | RoHS Compliant | Lead Free |