- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Saturation Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLF7045T-151MR40-PF TDK Corporation | 7345 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 340mOhm | - | 105°C | -40°C | Wirewound | - | 550mA | - | Shielded | - | 7.2mm | - | 550mA | - | Not | 7045 | - | - | 150μH | 100kHz | 408mOhm Max | - | 550mA | - | - | - | - | - | 400mA | - | - | - | 20% | 550mA | 550mA | - | - | 4.5mm | 0.189 4.80mm | 7mm | 7.0104mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603S22NJT000 TDK Corporation | 3000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 150mA | - | - | 0603 | 0201 | - | 22nH | 100MHz | 1.2Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | - | 0.15A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF12565T-331MR87-H TDK Corporation | 490 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | 3.200009g | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2015 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | 593mOhm | - | - | - | - | - | - | TR, BLISTER PLASTIC, 13 INCH | Shielded | 1 | - | Rectangular | 950mA | - | - | - | - | - | 330μH | 1kHz | 592.8mOhm Max | - | 870mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 870mA | - | 5050 | - | - | - | - | - | - | 6.5mm | 0.270 6.85mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS252012HBX-1R0M-1 TDK Corporation | 24168 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 3.4A | - | Shielded | - | - | - | 3.4A | - | - | 2520 | 1008 | - | 1μH | 1MHz | 56mOhm Max | - | - | - | - | - | - | - | 3A | - | - | - | 20% | - | 3.53A | - | - | - | 0.047 1.20mm | 2.4892mm | 2.0066mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV32T-100K-PFR TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 2 | 1210 | - | - | - | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1997 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 600mA | - | Unshielded | - | 2.7mm | - | 600mA | - | Not | 3225 | 1210 | - | 10μH | 2.52MHz | 504mOhm Max | - | 600mA | - | - | 20 @ 2.52MHz | - | - | - | 20 | - | - | 10% | 600mA | - | - | - | 2.1844mm | 0.094 2.40mm | 3.2004mm | 2.0066mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELL-6SH4R7M Panasonic Electronic Components | 39000 | - | Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | Tape & Reel (TR) | 2005 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 42mOhm | - | 105°C | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | 2A | - | Not | - | - | - | 4.7μH | 100kHz | 42mOhm | 700mA | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 2A | 2A | 42mOhm | 2A | 3.3mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-RE12NJFA Panasonic Electronic Components | 180000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | 3.997283mg | - | - | 2.8GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 350mOhm | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 800μm | Chip | 400mA | - | Not | 1608 | 0603 | - | 12nH | 100MHz | 350mOhm Max | 350mA | 400mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | - | 10 | - | - | 5% | 400mA | - | - | - | 787.4μm | 0.031 0.80mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LQW15AN5N1D00D Murata Electronics | 200000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 8GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±0.5nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 600mA | - | Not | 1005 | 0402 | - | 5.1nH | 100MHz | 120mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | 25 | - | - | - | 600mA | - | - | - | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP4020TA-1R5M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | - | 149.997327mg | RECTANGULAR PACKAGE | - | 62MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2008 | SRP4020TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 4.06mm | - | 4.5A | - | - | - | - | - | 1.5μH | 100kHz | 42mOhm Max | - | 7A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | 10 | - | - | 10 | - | - | 20% | - | 4.5A | - | - | 1.8mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P18NJT000 TDK Corporation | 4489 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 3GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 200mA | - | - | 0603 | 0201 | - | 18nH | 500MHz | 1.4Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | 0.2A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLFV25T-1R0M-PF TDK Corporation | 150 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | 25.004279mg | RECTANGULAR PACKAGE | Ferrite | 100MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLFV | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 70mOhm | - | - | - | - | - | - | TR | Shielded | 1 | 2.1mm | - | 455mA | - | Not | - | - | - | 1μH | 7.96MHz | 84mOhm Max | - | 455mA | POWER INDUCTOR | DUAL ENDED | 5 @ 7.96MHz | 5 | - | - | 5 | 1008 | - | 20% | 455mA | - | - | - | 1.8034mm | 0.071 1.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() BRL1608T2R2M Taiyo Yuden | 3000 | - | Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 400MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | BR, L Type | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | 1mm | Chip | 500mA | - | - | 1608 | 0603 | 700μm | 2.2μH | 1MHz | 520mOhm Max | - | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | 360mA | - | - | - | 20% | - | - | - | - | 700μm | 0.028 0.70mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() LQW15AN15NG80D Murata Electronics | 324 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 5.5GHz | - | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1.15A | - | - | - | - | - | 15nH | 100MHz | 114mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 31 @ 250MHz | 31 | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU5028-2R2Y Bourns Inc. | 500 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 130MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5028 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 2.5A | - | Not | - | - | - | 2.2μH | 100kHz | 21mOhm | - | 3.2A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | - | - | 10 | - | - | 30% | 3.2A | 3.2A | - | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1240-330M Bourns Inc. | 66 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 97MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.40.00 | - | TR | YES | 1 | 12.8mm | - | 2.3A | 15MHz | Not | - | - | - | 33μH | 100kHz | 97mOhm Max | - | 2.3A | POWER INDUCTOR | DUAL ENDED | 19 @ 2.52MHz | 19 | - | 2.1A | 19 | 4949 | - | 20% | 2.3A | 2.3A | - | - | 4mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS252010ET-100M TDK Corporation | 2000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.1mm | - | 550mA | - | Not | 2520 | 1008 | - | 10μH | 1MHz | 854mOhm Max | - | 630mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 560mA | - | - | - | 20% | - | 550mA | - | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HK100533NJ-T Taiyo Yuden | 7700 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | 1.3GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | HK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | Tape, Paper | NO | 1 | 550μm | - | 200mA | - | Not | 1005 | 0402 | - | 33nH | 100MHz | 800mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | Halogen Free | - | 8 | - | - | 5% | 250mA | - | - | - | 500μm | 0.022 0.55mm | - | - | No | Unknown | ROHS3 Compliant | Exempt | - | ||
![]() MLG1005S1N5CT000 TDK Corporation | 4950 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 8GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 1A | - | - | 1005 | 0402 | - | 1.5nH | 100MHz | 100mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | - | 1A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012A1R0JT000 TDK Corporation | 9898 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 120MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | - | 80mA | - | - | 2012 | 0805 | - | 1μH | 10MHz | 300mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | - | - | - | - | 0.08A | - | - | - | - | - | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS5045EX-100M TDK Corporation | 59600 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 2.5A | - | Shielded | - | - | - | 2.5A | - | - | - | - | - | 10μH | 100kHz | 79.3mOhm Max | - | - | - | - | - | - | - | 3.1A | - | - | - | 20% | - | - | - | - | - | 0.177 4.50mm | 5.0038mm | 5.0038mm | - | - | ROHS3 Compliant | - | - |