- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Mfr | Package | Product Status | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB2518T220K Taiyo Yuden | 500 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | 19MHz | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | LB | 0.098Lx0.071W 2.50mmx1.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 650mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 115mA | Not | 2518 | 1007 | - | 22μH | 2.52MHz | 500mOhm | - | 115mA | RF INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | 0806 | - | - | 115mA | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SD53-101-R/BKN Eaton - Electronics Division | 371 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDR0302-102KL Bourns Inc. | 351054 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 3.2MHz | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 26Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 70mA | Not | - | - | - | 1mH | 1kHz | 26Ohm Max | 95mA | 70mA | POWER INDUCTOR | DUAL ENDED | 40 @ 252kHz | 40 | - | 90mA | 40 | - | - | 10% | 70mA | 70mA | 2.5mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQH66SNR68M03L Murata Electronics | 2 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 710.013807mg | RECTANGULAR PACKAGE | - | 180MHz | Ferrite | - | - | - | DCR MEASURED AT 40% TOLERANCE | -40°C~80°C | Tape & Reel (TR) | - | LQH66 | 0.248Lx0.248W 6.30mmx6.30mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 6.6mm | - | 5.3A | Not | 6363 | 2525 | - | 680nH | 1MHz | 14mOhm Max | - | 5.3A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 5.3A | - | 4.7mm | 0.197 5.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LB3218T4R7M Taiyo Yuden | 6000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1207 (3218 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | 41MHz | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2011 | LB | 0.126Lx0.071W 3.20mmx1.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 550mA | Not | 3218 | 1207 | - | 4.7μH | 7.96MHz | 130mOhm | - | 550mA | RF INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | - | - | 550mA | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLF10145T-331MR54-H TDK Corporation | 500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | - | Rectangular | 580mA | - | - | - | - | 330μH | 1kHz | 816mOhm Max | - | 540mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 540mA | - | 0404 | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012DR33JT000 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 200MHz | Ferrite | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 250mA | - | - | - | - | 330nH | 25MHz | 400mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | 20 | - | - | - | - | 0.25A | - | - | - | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1250-2R2M Bourns Inc. | 88 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | - | Iron | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 20A | Not | - | - | - | 2.2μH | 100kHz | 5.5mOhm Max | - | 20A | POWER INDUCTOR | DUAL ENDED | - | - | - | 32A | - | 5553 | - | 20% | 20A | 20A | 5.9mm | 0.232 5.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NRS8030T150MJGJ Taiyo Yuden | 42 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | - | - | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.2mm | Chip | 2.2A | - | - | - | 5.6mm | 15μH | 100kHz | 78mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | - | 20% | - | 2.2A | 3mm | 0.118 3.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQM2MPNR47MGHL Murata Electronics | 2760 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 80MHz | Ferrite | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQM2 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 2.5A | - | 2016 | 0806 | - | 470nH | 1MHz | 46mOhm Max | - | 2.5A | RF INDUCTOR | DUAL ENDED | - | - | - | 3.4A | - | - | - | - | - | - | 900μm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQH2HPN1R0MGRL Murata Electronics | 1820 | - | Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | Ferrite | 100MHz | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 2.1A | - | 2520 | 1008 | - | 1μH | 1MHz | 81.6mOhm Max | - | 2.13A | RF INDUCTOR | DUAL ENDED | - | - | - | 2.13A | - | - | - | - | - | - | 900μm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1260A-101M Bourns Inc. | 9820 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 6.07MHz | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 1.7A | - | Shielded | - | - | - | - | - | - | - | - | 100μH | - | 180mOhm Max | - | - | - | - | 26 @ 796kHz | - | - | - | - | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LB2016T150K Taiyo Yuden | 4000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | 28MHz | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2002 | LB | 0.079Lx0.063W 2.00mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | Chip | 130mA | - | 2016 | 0806 | 1mm | 15μH | 2.52MHz | 700mOhm | - | 130mA | RF INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | - | 10% | - | - | 1.6mm | 0.071 1.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRR5018-150Y Bourns Inc. | 8729 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 32MHz | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 950mA | Not | 5858 | 2323 | - | 15μH | 100kHz | 190mOhm Max | - | 950mA | POWER INDUCTOR | DUAL ENDED | 12.7 @ 2.52MHz | - | - | 1.1A | 12.7 | - | - | - | 950mA | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NR3010T100M Taiyo Yuden | 1500 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 35MHz | Ferrite | - | - | - | - | -25°C~120°C | Tape & Reel (TR) | 2011 | NR | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 510mA | TR | Shielded | 1 | - | Chip | 500mA | - | - | - | - | 10μH | 100kHz | 540mOhm Max | - | 510mA | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQP03TG1N5B02D Murata Electronics | 5000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | - | - | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 600mA | Not | - | - | - | 1.5nH | 500MHz | 150mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | - | - | - | - | 600mA | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1608C220KTA00 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | 950μm | - | 2mA | - | 1608 | 0603 | - | 22μH | 1MHz | 1.7Ohm Max | - | 2mA | RF INDUCTOR | DUAL ENDED | 20 @ 1MHz | 20 | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRN2508A-3R3M Bourns Inc. | 853000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | 110MHz | Ferrite | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | SRN2508A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 850mA | - | Semi-Shielded | - | - | - | - | - | - | - | - | 3.3μH | - | 300mOhm | - | - | - | - | 10 @ 1MHz | - | - | 1.1A | - | - | - | 20% | - | - | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-018J-PF TDK Corporation | 10000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 1.85GHz | Ferrite | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.1mm | Magnetic Shielded | 450mA | Not | 2520 | 1008 | - | 18nH | 100MHz | 310mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | 15 | - | - | 15 | - | - | - | 450mA | - | 1.8mm | 0.075 1.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LTF5022T-2R2N3R2-LC TDK Corporation | 100 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | LTF5022T | 0.205Lx0.197W 5.20mmx5.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 3.4A | - | Shielded | - | 5.1mm | - | 3.4A | Not | - | - | - | 2.2μH | 100kHz | 40mOhm Max | - | 3.2A | - | - | - | - | - | 3.2A | - | - | - | 30% | - | 3.4A | 2.2mm | 0.087 2.20mm | 5.2mm | 5.0038mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |