- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQW2BASR27J00L Murata Electronics | 150 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2015 Metric) | ONE SURFACE | - | - | 14.004664mg | RECTANGULAR PACKAGE | 730MHz | Air | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW2 | 0.082Lx0.060W 2.09mmx1.53mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.73mm | Chip | 350mA | - | - | 2015 | 0805 | 270nH | 100MHz | 1Ohm Max | - | 350mA | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | - | - | - | 48 | 0806 | - | 5% | - | - | - | 1.42mm | 0.060 1.52mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() LQH3NPN100MG0L Murata Electronics | 5700 | - | Datasheet | - | DISCONTINUED (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 1212 (3030 Metric) | WRAPAROUND | 2 | - | 33.991078mg | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH3 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 3mm | - | 630mA | - | - | 3030 | 1212 | 10μH | 1MHz | 684mOhm Max | - | 630mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | 500mA | - | - | - | 20% | - | - | - | 900μm | 0.039 1.00mm | - | No SVHC | RoHS Compliant | - | ||
![]() SLF12565T-680M2R0-PF TDK Corporation | 4000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -20°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 2.4A | - | Not | - | - | 68μH | 1kHz | 94.4mOhm Max | - | 2.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2A | - | 4949 | - | 20% | 2.4A | - | - | 6.5mm | 0.270 6.85mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VLS252015ET-3R3M TDK Corporation | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.1mm | - | 1.05A | - | - | 2520 | 1008 | 3.3μH | 1MHz | 219mOhm Max | - | 1.35A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.2A | - | - | - | - | - | - | - | 1.5mm | 0.039 1.00mm | No | - | ROHS3 Compliant | - | ||
![]() SPM10040XT-R68M TDK Corporation | In Stock | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.453Lx0.394W 11.50mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 18A | - | Shielded | - | - | - | - | - | - | - | - | 680nH | - | 1.65mOhm Max | - | - | - | - | - | - | - | - | 21A | - | - | - | 20% | - | - | - | - | 0.157 4.00mm | - | - | ROHS3 Compliant | - | ||
![]() SDR0603-101KL Bourns Inc. | 1783 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | - | - | 380mA | - | Not | - | - | 100μH | 1kHz | 950mOhm Max | - | 380mA | POWER INDUCTOR | DUAL ENDED | 28 @ 796kHz | - | - | - | 660mA | 28 | - | - | 10% | 380mA | 380mA | 5.8mm | 3.9mm | 0.154 3.90mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() LQW18AN33NJ10D Murata Electronics | 270 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | 3.005049mg | RECTANGULAR PACKAGE | 2.5GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1.1mm | - | 550mA | - | Not | 1005 | 0402 | 33nH | 100MHz | 132mOhm Max | 1.2A | 550mA | RF INDUCTOR | DUAL ENDED | 42 @ 250MHz | 42 | - | - | - | 42 | - | - | - | 550mA | - | - | 800μm | 0.039 1.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SRU5028-100Y Bourns Inc. | 545 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5028 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 63mOhm | Tin (Sn) | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 1.8A | - | Not | - | - | 10μH | 100kHz | 63mOhm | - | 1.8A | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | - | - | 1.4A | 18 | - | - | 30% | 1.8A | 1.8A | - | 2.8mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NR8040T6R8N Taiyo Yuden | 8985 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 24MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -25°C~120°C | Tape & Reel (TR) | - | NR | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 8.2mm | Chip | 3.7A | - | - | - | - | 6.8μH | 100kHz | 32.5mOhm Max | - | 4A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 4A | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SRN8040-R50Y Bourns Inc. | 463 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | Steel | - | RECTANGULAR PACKAGE | 125MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN8040 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR | YES | 1 | 8.3mm | - | 10A | - | Not | - | - | 500nH | 100kHz | 7mOhm Max | - | 10A | POWER INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | - | - | - | 12A | - | - | - | 30% | 10A | - | - | 4mm | 0.157 4.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CDRH6D38NP-220NC Sumida America Components Inc. | 10 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 599.989307mg | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2012 | CDRH6D38 | 0.264Lx0.264W 6.70mmx6.70mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7mm | - | 1.3A | - | Not | - | - | 22μH | 100kHz | 96mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 2626 | - | - | 1.3A | - | - | 4mm | 0.157 4.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MLG0603P12NHT000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 3.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 250mA | - | - | - | - | 12nH | 500MHz | 1.1Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | 0.25A | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | ||
![]() PCMB063T-R68MS Susumu | 50 |
| Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | Cut Tape (CT) | 2008 | PCMB | 0.274Lx0.260W 6.95mmx6.60mm | ±20% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | 15.5A | - | - | - | - | 680nH | - | 5.5mOhm Max | - | - | - | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 25A | - | 2627 | - | - | - | - | - | - | 0.110 2.80mm | - | - | ROHS3 Compliant | - | ||
![]() MLZ1608A1R0WT000 TDK Corporation | 8306 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 170MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 600mA | - | - | 1608 | 0603 | 1μH | 10MHz | 150mOhm | - | - | - | DUAL ENDED | - | - | - | - | 190mA | - | - | 0.6A | - | - | - | - | - | 0.037 0.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV25T-022J-PF TDK Corporation | 1714 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1.65GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.1mm | Magnetic Shielded | 420mA | - | Not | 2520 | 1008 | 22nH | 100MHz | 370mOhm Max | - | 420mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | 15 | - | - | - | 15 | - | - | - | 420mA | - | - | 1.8034mm | 0.075 1.90mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV25T-R56J-PF TDK Corporation | 8149 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 325MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 750mOhm | Matte Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.1mm | Magnetic Shielded | 325mA | - | Not | 2520 | 1008 | 560nH | 25.2MHz | 750mOhm Max | - | 325mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | - | - | 30 | - | - | 5% | 325mA | - | - | 1.8034mm | 0.075 1.90mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SRR6603-221ML Bourns Inc. | 1604 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 770MOhm | Tin/Copper/Silver (Sn/Cu/Ag) | 8504.50.80.00 | - | TR | YES | 1 | 4.4mm | - | 220mA | 6MHz | Not | - | - | 220μH | 100kHz | 770mOhm Max | - | 220mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | 40 | - | - | 100mA | 40 | - | - | 20% | 220mA | 220mA | - | 3mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRU1063-220Y Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SRU1063 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 60mOhm | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 3A | - | Not | - | - | 22μH | 100kHz | 60mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | 15 | - | - | 3.2A | 15 | 3939 | - | 30% | 3A | 3A | - | 6.5mm | 0.268 6.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() VLS252012CX-220M TDK Corporation | 280 |
| Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-CX | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | - | - | Chip | 560mA | - | - | - | - | 22μH | 1MHz | 955mOhm Max | - | 660mA | - | - | - | - | - | - | 540mA | - | - | - | 20% | - | 660mA | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() LQW18AN2N2C80D Murata Electronics | In Stock |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 15GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | NO | 1 | - | - | 3.2A | - | - | - | - | 2.2nH | 100MHz | 18mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | 24 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - |