- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | DC Resistance (DCR) (Max) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLF7045T-6R8N TDK Corporation | 98 |
| Datasheet | 25 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Cut Tape (CT) | 2012 | CLF | 0.283Lx0.272W 7.20mmx6.90mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 7.1mm | - | 3A | - | Not | - | - | - | 6.8μH | 100kHz | 35.1mOhm Max | - | 3.3A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | 2827 | - | 30% | 3A | 3A | - | 100kHz | - | 4.5mm | 0.189 4.80mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LQW15CNR13J00D Murata Electronics | In Stock |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | 1GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | 640mA | - | - | 1005 | 0402 | L1.0XB0.55XH0.5 (mm)/L0.039XB0.022XH0.02 (inch) | 130nH | 100MHz | 230mOhm Max | - | 640mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.23Ohm | - | - | 500μm | 0.024 0.60mm | 1mm | 0.55mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF12565T-100M4R8-PF TDK Corporation | 58 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -20°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 12.8mm | - | 4.8A | - | Not | - | - | - | 10μH | 1kHz | 24.2mOhm Max | - | 4.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | 5A | - | 4949 | - | 20% | 4.8A | - | - | - | - | 6.5mm | 0.270 6.85mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252012HBX-1R5M-1 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.75A | - | - | 2520 | 1008 | - | 1.5μH | 1MHz | 82mOhm Max | - | - | - | - | - | - | - | 2.5A | - | - | - | 20% | - | 2.94A | - | - | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DR125-680-R Eaton - Electronics Division | 600 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | 4.082331g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 101mOhm | - | 125°C | -40°C | Wirewound | - | 2.22A | - | Shielded | - | 12.5mm | - | 2.22A | - | Not | - | - | - | 68μH | 100kHz | 101mOhm | - | 2.22A | - | - | - | - | - | 2.7A | - | - | - | 20% | 2.22A | 2.22A | - | 100kHz | - | 6mm | 0.236 6.00mm | 12.5mm | 12.5mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CBC3225T470KR Taiyo Yuden | In Stock |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2002 | CB, C Type | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | Unshielded | 1 | 2.7mm | Wound Chip | 480mA | - | Not | 3225 | 1210 | - | 47μH | 100kHz | 871mOhm Max | - | 480mA | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | 390mA | - | - | - | 10% | 480mA | - | - | - | - | 2.5mm | 0.106 2.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MHQ1005P7N5JT000 TDK Corporation | 24 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | 4GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MHQ-P | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Discontinued | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 600mA | - | - | 1005 | 0402 | - | 7.5nH | 100MHz | 160mOhm Max | - | 600mA | - | - | 23 @ 250MHz | - | - | - | - | - | - | 5% | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1210-681M Bourns Inc. | 723000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 850kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | Rectangular | 1A | - | Not | - | - | - | 680μH | 100kHz | 1.2Ohm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 11 @ 796kHz | - | - | 850mA | 11 | 4747 | - | 20% | 1A | 1A | - | - | - | 10mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() P1172.472NLT Pulse Electronics Power | 1600 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | 33MHz | - | - | -40°C~130°C | Tape & Reel (TR) | - | P1172NL | 0.482Lx0.482W 12.24mmx12.24mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.24mm | Chip | 7.9A | - | Not | - | - | - | 4.7μH | 100kHz | 9.5mOhm Max | 4A | 7.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | 8.2A | - | 4848 | - | - | 7.9A | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() CB2012T220M Taiyo Yuden | 489 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 16MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2012 | CB | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Wound Chip | 135mA | - | - | 2012 | 0805 | - | 22μH | 2.52MHz | 1.7Ohm | - | 280mA | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | - | 20% | - | - | - | - | - | 900μm | 0.057 1.45mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1005-331K Bourns Inc. | 23 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | 1.299996g | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 350mA | 4.5MHz | Not | - | - | - | 330μH | 1kHz | 1.2Ohm Max | - | 350mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | - | 480mA | 30 | 5039 | - | 10% | 350mA | 350mA | - | - | - | 5.2mm | 0.205 5.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV32T-470K-EFD TDK Corporation | 29806 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | - | - | - | RECTANGULAR PACKAGE | - | 14MHz | Ferrite | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | 180mA | - | - | 3225 | 1210 | - | 47μH | 2.52MHz | 1.64Ohm | - | - | RF INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | - | - | 1310 | 0.18A | 10% | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() TFM201610ALM-R47MTAA TDK Corporation | 1335 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TFM-ALM | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thin Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | 4.5A | - | - | 2016 | 0806 | - | 470nH | 1MHz | 34mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 5.8A | - | - | - | 20% | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ASPI-0804T-3R3M-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | ASPI-0804T | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 9.5mm | Rectangular | 6.4A | - | - | - | - | - | 3.3μH | 100kHz | 15mOhm Max | - | 5.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5337 | - | - | - | - | - | - | - | 5.2mm | 0.205 5.21mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() AISC-0603-R10G-T Abracon LLC | 321 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | 1.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 260mA | - | Unshielded | - | - | - | 260mA | - | - | 1608 | 0603 | - | 100nH | 150MHz | 660mOhm Max | - | 1A | - | - | 31 @ 150MHz | - | - | - | 31 | - | - | - | - | - | - | - | - | 1.016mm | 0.040 1.02mm | 1.778mm | 1.12mm | - | - | RoHS Compliant | - | - | ||
![]() LQH66SN220M03L Murata Electronics | 1750 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | 710.013807mg | RECTANGULAR PACKAGE | - | 15MHz | Ferrite | DCR MEASURED AT 40% TOLERANCE | -40°C~80°C | Tape & Reel (TR) | - | LQH66 | 0.248Lx0.248W 6.30mmx6.30mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 87mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 6.6mm | - | 1.1A | - | Not | 6363 | 2525 | - | 22μH | 1MHz | 121.8mOhm Max | - | 1.1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 1.1A | - | - | - | - | 4.7mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQH43CN471K03L Murata Electronics | 170 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 130.010913mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 8.5Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | 90mA | 3MHz | Not | 4532 | 1812 | - | 470μH | 1kHz | 8.5Ohm Max | - | 90mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 90mA | - | - | - | - | 2.6mm | 0.110 2.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0403-1R8ML Bourns Inc. | 235 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 90MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 42MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 2.91A | - | Not | - | - | - | 1.8μH | 1kHz | 42mOhm Max | - | 2.91A | POWER INDUCTOR | DUAL ENDED | 28 @ 7.96MHz | 28 | - | 4.4A | 28 | 1816 | - | 20% | 2.91A | 2.91A | - | - | 4.5mm | 3.2mm | 0.138 3.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS252012CX-2R2M-1 TDK Corporation | 7583 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-CX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 1.87A | - | Shielded | 1 | - | - | - | - | - | - | - | - | 2.2μH | 1MHz | 96mOhm Max | - | - | - | DUAL ENDED | - | - | - | 1.76A | - | - | 1.87A | 20% | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-082J-PF TDK Corporation | 300 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 900MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 750mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.1mm | Magnetic Shielded | 300mA | - | Not | 2520 | 1008 | - | 82nH | 100MHz | 750mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 20 @ 100MHz | 20 | - | - | 20 | - | - | 5% | 300mA | - | - | - | - | 1.8034mm | 0.075 1.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |