- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Body Material | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRN8040-8R2Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | Steel | 810.994808mg | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN8040 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.3mm | - | 3.7A | - | - | Not | - | - | 8.2μH | 100kHz | 45mOhm Max | 3.7A | POWER INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | - | - | - | 4A | - | - | - | 30% | 3.7A | - | - | 4mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() NR4012T4R7M Taiyo Yuden | 44000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | - | RECTANGULAR PACKAGE | - | 45MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.2mm | Chip | 960mA | - | - | - | - | - | 4.7μH | 100kHz | 168mOhm Max | 1.05A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 1.05A | - | 1616 | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQH31HNR75K03L Murata Electronics | 500000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | - | 29.001562mg | - | RECTANGULAR PACKAGE | - | 220MHz | Ferrite | Q MEASURED AT 100 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 790mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.8mm | Chip | 190mA | - | - | Not | 3216 | 1206 | 750nH | 1MHz | 1.027Ohm Max | 190mA | RF INDUCTOR | DUAL ENDED | 60 @ 100MHz | 60 | - | - | - | 60 | - | - | 10% | 190mA | - | - | 1.8mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HK100518NJ-T Taiyo Yuden | 110000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | 652.039032μg | Ceramic | RECTANGULAR PACKAGE | - | 2.1GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | HK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 550mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | Tape, Paper | Unshielded | 1 | 550μm | - | 300mA | - | - | Not | 1005 | 0402 | 18nH | 100MHz | 550mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | Halogen Free | - | 8 | - | - | 5% | 310mA | - | - | 500μm | 0.022 0.55mm | - | - | No | No SVHC | ROHS3 Compliant | Exempt | ||
![]() LQP03TN82NJ02D Murata Electronics | 5600 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | - | 1GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | Thin Film | - | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 100mA | - | - | Not | 0603 | 0201 | 82nH | 300MHz | 10Ohm Max | 50mA | RF INDUCTOR | DUAL ENDED | 8 @ 300MHz | 8 | - | - | - | 8 | - | - | - | 50mA | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IHLP2525CZERR15M01 Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | - | RECTANGULAR PACKAGE | Composite, Metal | - | - | DCR MEASURED WITH 5% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-2525CZ-01 | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.72mm | - | 26A | - | - | Not | - | - | 150nH | 100kHz | 2.5mOhm Max | 26A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 52A | - | - | - | 20% | - | 26A | 5MHz | 3mm | 0.118 3.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 45103C Murata Power Solutions Inc. | 52300 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 4500 | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 7.5mm | - | 2.2A | - | - | Not | - | - | 10μH | 10kHz | 82mOhm Max | 2.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 2.2A | 2.2A | - | 3.55mm | 0.140 3.55mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() CM453232-1R8KL Bourns Inc. | 200000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | - | 26.988746mg | - | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 390mA | - | CM453232 | Not | 4532 | 1812 | 1.8μH | 7.96MHz | 650mOhm Max | 390mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | 50 | - | - | - | 50 | - | - | 10% | 390mA | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLF1608DR56KTA00 TDK Corporation | 3840 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | - | 170MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2010 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | 950μm | - | 100mA | - | - | - | 1608 | 0603 | 560nH | 25MHz | 1.05Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MLG1005S0N7BT000 TDK Corporation | 20000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | 652.039032μg | - | RECTANGULAR PACKAGE | - | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | 1A | - | - | - | 1005 | 0402 | 0.7nH | 100MHz | 100mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MHQ1005PR15JT000 TDK Corporation | 700000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | 652.039032μg | - | - | - | 800MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 110mA | - | - | - | 1005 | 0402 | 150nH | 100MHz | 3Ohm Max | 110mA | - | - | 22 @ 250MHz | - | - | - | - | 22 | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM1812-102J-RC Bourns Inc. | 42461 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | - | - | 26.988746mg | - | RECTANGULAR PACKAGE | - | 2.5MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2008 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.2mm | Chip | 30mA | - | - | Not | 4532 | 1812 | 1mH | 252kHz | 40Ohm Max | 30mA | POWER INDUCTOR | DUAL ENDED | 30 @ 252kHz | 30 | GENERAL PURPOSE INDUCTOR | - | - | 30 | - | - | 5% | 30mA | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV32T-082J-PF TDK Corporation | 500 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | 50.008559mg | - | RECTANGULAR PACKAGE | - | 900MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 400mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | 450mA | - | - | Not | 3225 | 1210 | 82nH | 100MHz | 400mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 27 @ 100MHz | 27 | - | - | - | 27 | - | - | 5% | 450mA | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VLF302515MT-1R5N TDK Corporation | In Stock | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Cut Tape (CT) | 2013 | VLF-MT | 0.118Lx0.098W 3.00mmx2.50mm | ±30% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 3.14A | TR, 7 Inch | Shielded | - | 2.5mm | Rectangular | 1.66A | - | - | - | - | - | 1.5μH | 1MHz | 38mOhm Max | 1.84A | - | - | - | - | - | - | - | - | 1210 | - | 30% | - | 3.14A | - | 1mm | 0.059 1.50mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() LQP03TG6N8H02D Murata Electronics | 44300 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | - | 5.4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 200mA | - | - | Not | - | - | 6.8nH | 500MHz | 1.15Ohm Max | - | RF INDUCTOR | DUAL ENDED | 12 @ 500MHz | 12 | - | - | - | - | - | 0.2A | - | 200mA | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLF12575T-150M4R7-PF TDK Corporation | 2943 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 5A | - | - | Not | - | - | 15μH | 1kHz | 22.1mOhm Max | 5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4.7A | - | 4949 | - | - | 5A | - | - | 7.493mm | 0.309 7.85mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MLP2012S2R2TT0S1 TDK Corporation | 25 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | MLP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | - | - | - | 600mA | - | - | - | - | - | 2.2μH | 2MHz | 429mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.6A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AISC-0805-R015J-T Abracon LLC | 1697 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | 2.9GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 600mA | - | Unshielded | - | 1.73mm | - | 600mA | - | - | - | 2012 | 0805 | 15nH | 250MHz | 170mOhm Max | 600mA | - | - | 50 @ 500MHz | - | - | - | - | 50 | - | - | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | - | RoHS Compliant | - | ||
![]() SRR1260-121K Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | Steel | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 210MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 1.65A | 5.5MHz | - | Not | - | - | 120μH | 100kHz | 210mOhm Max | 1.65A | POWER INDUCTOR | DUAL ENDED | 26 @ 796kHz | - | - | - | - | 26 | 4949 | - | 10% | 1.65A | 1.65A | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LQH31MN3R9K03L Murata Electronics | 30 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | - | 29.001562mg | - | RECTANGULAR PACKAGE | - | 35.3MHz | Ferrite | Q MEASURED AT 8 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.5Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 1.8mm | - | 125mA | - | - | Not | 3216 | 1206 | 3.9μH | 1MHz | 1.95Ohm Max | 125mA | RF INDUCTOR | DUAL ENDED | 35 @ 8MHz | 35 | - | - | - | 35 | - | - | 10% | 125mA | - | - | 1.8mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - |