- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQM21NN2R7K10L Murata Electronics | 2143 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 66MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | YES | 1 | 1.45mm | - | 30mA | - | Not | 2012 | 0805 | - | - | 2.7μH | 10MHz | 690mOhm Max | 300mA | 30mA | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | - | 45 | - | - | - | 45 | - | - | - | 30mA | - | - | - | - | 1.2446mm | 0.041 1.05mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MLG1005SR27HT000 TDK Corporation | 12 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 400MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 100mA | - | - | - | - | - | - | 270nH | 100MHz | 4.8Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | - | 0.1A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRP7030-100M Bourns Inc. | 1000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | Ferrite | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 85MOhm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7mm | Chip | 3A | - | Not | - | - | - | - | 10μH | 100kHz | 85mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4.5A | - | - | - | 20% | 3A | 3.5A | - | - | - | 3.2mm | 0.126 3.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CDRH5D18NP-470NC Sumida America Components Inc. | In Stock |
| Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Cut Tape (CT) | 2012 | CDRH5D18 | 0.224Lx0.224W 5.70mmx5.70mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6mm | - | 540mA | - | - | - | - | - | - | 47μH | 10kHz | 595mOhm Max | - | 540mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 2222 | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SRR4028-4R7Y Bourns Inc. | 490 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 1.55A | - | Not | 4848 | 1919 | - | - | 4.7μH | 100kHz | 70mOhm Max | - | 1.55A | POWER INDUCTOR | DUAL ENDED | 8.12 @ 7.96MHz | - | - | - | - | 1.3A | 9.7 | - | - | 30% | 1.55A | - | - | - | - | 1.6mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NRS5030T1R0NMGJ Taiyo Yuden | 1500 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 110MHz | Ferrite | - | -25°C~120°C | Cut Tape (CT) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.9mm | Chip | 4A | - | - | - | - | - | - | 1μH | 100kHz | 19.5mOhm Max | - | 6.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 6.6A | - | 1919 | - | - | - | - | - | - | - | 3.1mm | 0.122 3.10mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SRN1060-470M Bourns Inc. | 1600 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | Resin | - | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN1060 | 0.394Lx0.386W 10.00mmx9.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 110MOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 10.1mm | - | 2.5A | - | Not | - | - | - | - | 47μH | 100kHz | 110mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | - | - | - | 2.3A | - | - | - | 20% | 2.5A | 2.5A | - | - | - | 6mm | 0.236 6.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() NLCV32T-101K-PF TDK Corporation | 51622 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 2 | 1210 | - | 50.008559mg | - | - | 10MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | - | - | 120mA | - | Unshielded | - | 2.7mm | - | 120mA | - | Not | 3225 | 1210 | - | - | 100μH | 796kHz | 4.81Ohm Max | - | 120mA | - | - | 15 @ 796kHz | - | - | - | - | - | 15 | - | - | 10% | 120mA | - | - | - | - | 2.1844mm | 0.094 2.40mm | 3.4mm | 2.0066mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CB2012T100MR Taiyo Yuden | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 32MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2012 | CB | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 650mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | - | Wound Chip | 200mA | - | - | 2012 | 0805 | - | - | 10μH | 2.52MHz | 650mOhm Max | - | 520mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 20% | - | - | - | - | - | 900μm | 0.057 1.45mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CDRH3D28NP-100NC Sumida America Components Inc. | 10 | - | Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Cut Tape (CT) | 2006 | CDRH3D28 | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4mm | - | 1.18A | - | - | - | - | - | - | 10μH | 100kHz | 145mOhm Max | - | 1.18A | - | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 1.05A | - | 1515 | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IHLP5050FDERR15M01 Vishay Dale | 149 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Composite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | IHLP-5050FD-01 | 0.520Lx0.508W 13.20mmx12.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | - | 125°C | -55°C | - | - | 55A | - | Shielded | - | 12.9mm | - | 55A | - | Not | - | - | - | - | 150nH | 100kHz | 0.6mOhm Max | - | 118A | - | - | - | - | - | - | - | 118A | - | - | - | 20% | - | - | - | 5MHz | - | 6.5mm | 0.256 6.50mm | 13.2mm | 12.9032mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LBMF1608T1R0M Taiyo Yuden | 4799 |
| Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | - | 2.012816mg | RECTANGULAR PACKAGE | Ferrite | 100MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2002 | LB, MF Type | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 900μm | Chip | 230mA | - | Not | 1608 | 0603 | 700μm | - | 1μH | 7.96MHz | 90mOhm | - | 230mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 20% | 230mA | - | - | - | - | 350μm | 0.039 1.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RLB0912-101KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Copper, Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | - | - | - | 7.2MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 330MOhm | - | 105°C | -40°C | Wirewound | - | 1A | - | Unshielded | - | - | - | 660mA | RLB0912 | Not | - | - | 5mm | 650 μm | 100μH | 1kHz | 330mOhm Max | - | 660mA | - | - | 55 @ 796kHz | Radial | - | - | - | 1.2A | 55 | - | - | 10% | 660mA | 660mA | - | - | 8.7mm | 11mm | 0.433 11.00mm | 10mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LB2518T6R8M Taiyo Yuden | 2000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | 38MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | - | LB | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 195mA | - | - | 2518 | 1007 | 1.5mm | - | 6.8μH | 7.96MHz | 150mOhm | - | 195mA | RF INDUCTOR | DUAL ENDED | - | - | 10 | - | Halogen Free | - | - | 0806 | - | 20% | - | - | - | - | - | 1.8288mm | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HK160856NJ-T Taiyo Yuden | 600 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | 900MHz | Ferrite | MULTI LAYER | -40°C~85°C | Tape & Reel (TR) | - | HK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | Tape, Paper | NO | 1 | - | - | 300mA | - | - | 1608 | 0603 | - | - | 56nH | 100MHz | 750mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | - | 12 | - | Halogen Free | - | 12 | - | - | 5% | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | Unknown | ROHS3 Compliant | Exempt | ||
![]() SRN6045-221M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 400.011771mg | - | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN6045 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Semi-Shielded | - | - | Chip | 600mA | - | - | - | - | - | - | 220μH | 100kHz | 1.18Ohm Max | - | 700mA | - | - | 25 @ 796kHz | - | - | - | - | 700mA | 25 | 2424 | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CB2012T1R0M Taiyo Yuden | 2 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2002 | CB | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | - | Wound Chip | 900mA | - | - | 2012 | 0805 | - | - | 1μH | 7.96MHz | 195mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 500mA | - | - | - | 20% | - | - | - | - | - | 900μm | 0.057 1.45mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LBC2518T151M Taiyo Yuden | 45 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | 7MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB, C Type | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 95mA | - | Not | 2518 | 1007 | 1.5mm | - | 150μH | 796kHz | 6.1Ohm | - | 95mA | RF INDUCTOR | DUAL ENDED | - | - | 5 | - | Halogen Free | - | - | - | - | - | 95mA | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LB1608T4R7M Taiyo Yuden | 72000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | Ferrite | 45MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | LB | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Paper | Unshielded | 1 | 900μm | Chip | 70mA | - | Not | 1608 | 0603 | - | - | 4.7μH | 7.96MHz | 550mOhm | - | 70mA | RF INDUCTOR | DUAL ENDED | - | - | 5 | - | Halogen Free | - | - | - | - | 20% | 70mA | - | - | - | - | 800μm | 0.035 0.90mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() CM322522-2R2KL Bourns Inc. | 9800 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 80MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 1Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 190mA | - | Not | 3225 | 1210 | - | - | 2.2μH | 7.96MHz | 950mOhm Max | 180mA | 190mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | - | 30 | - | - | 10% | 190mA | - | 950mOhm | - | - | 600μm | 0.087 2.20mm | - | - | No | No SVHC | ROHS3 Compliant | - |