- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Saturation Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRH2410T6R8MN Taiyo Yuden | 2500 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 43MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | -25°C~120°C | Tape & Reel (TR) | 2013 | NR, H Type | 0.094Lx0.094W 2.40mmx2.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.5mm | Chip | - | 570mA | - | - | - | - | 1.45mm | - | 6.8μH | 100kHz | 492mOhm Max | 750mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 1010 | - | 20% | - | - | - | - | - | 1mm | 0.039 1.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF12565T-680M2R0-H TDK Corporation | 970 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | 12.8mm | Rectangular | unknown | 2A | - | Not | - | - | - | - | 68μH | 1kHz | 94.44mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 5050 | - | 20% | 2.4A | 2.4A | - | - | - | 6.5mm | 0.270 6.85mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS5045EX-220M TDK Corporation | 4711 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | VLS-EX | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 1.8A | - | - | - | - | - | - | 22μH | 100kHz | 162.5mOhm Max | - | - | - | - | - | - | - | - | 2A | - | - | - | 20% | - | - | - | - | - | - | 0.177 4.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQH43PN4R7M26L Murata Electronics | 20000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 35MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | - | 1.6A | - | - | 4532 | 1812 | - | - | 4.7μH | 1MHz | 90mOhm Max | 1.4A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 0.110 2.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF6045T-3R3N2R8-3PF TDK Corporation | 374 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2011 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.2mm | Chip | - | 3.4A | - | Not | 6045 | - | - | - | 3.3μH | 100kHz | 27.95mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2424 | - | - | 3.4A | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR2207-121KL Bourns Inc. | 193 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 6MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | - | 1.6A | - | - | - | - | - | - | 120μH | 100kHz | 230mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | 20 @ 2MHz | - | 20 | - | - | 3A | 20 | 8759 | - | 10% | - | 1.6A | - | - | - | 7mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0603-390KL Bourns Inc. | 37855 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 13MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 560mA | - | - | - | - | - | - | 39μH | 1kHz | 460mOhm Max | 560mA | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | - | - | - | 660mA | 22 | - | - | 10% | - | 560mA | - | - | - | 3.9mm | 0.154 3.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LL1005-FHL4N7S Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TOKO INC | TOKO Inc | LL1005FHL4N7S | LL1005-FHL | - | - | - | Active | - | 5.58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2200HT-681-H-RC Bourns Inc. | 17 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | - | 2.6A | - | Not | - | - | 23.11mm | 23.114mm | 680μH | 1kHz | 270mOhm Max | 2.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 2.6A | - | - | - | 24.13mm | 13.97mm | 0.550 13.97mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1206-680YL Bourns Inc. | 570 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 170MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | - | 1.3A | 7MHz | Not | - | - | - | - | 68μH | 1kHz | 170mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | 18 | - | - | 2.2A | 18 | 5050 | - | 15% | 1.3A | 1.3A | - | - | - | 6.5mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SPM4012T-1R0M-LR TDK Corporation | 1000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 4.7A | - | - | - | - | - | - | 1μH | 100kHz | 36.3mOhm Max | - | - | - | - | - | - | - | - | 6.4A | - | - | - | 20% | - | - | - | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() DFE201610P-1R0M=P2 Murata Electronics | 9117 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DFE201610P | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 1.6mm | - | - | 3.1A | - | - | 2016 | 0806 | - | - | 1μH | 1MHz | 70mOhm Max | 2.2A | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | - | 70mOhm | 3.1A | - | 1mm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN8040-3R6Y Bourns Inc. | 79020 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | 810.994808mg | RECTANGULAR PACKAGE | - | 32MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN8040 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | TR | YES | 1 | 8.3mm | - | - | 4.9A | - | Not | - | - | - | - | 3.6μH | 100kHz | 22mOhm Max | 4.9A | POWER INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | - | - | - | - | 5.3A | - | - | - | 30% | 4.9A | 4.9A | - | - | - | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LB2518T151M Taiyo Yuden | 28000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | 7MHz | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | - | LB | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | - | 45mA | - | Not | 2518 | 1007 | - | - | 150μH | 796kHz | 3.2Ohm | 45mA | RF INDUCTOR | DUAL ENDED | - | - | 10 | - | Halogen Free | - | - | 0806 | - | - | 45mA | - | - | - | - | 1.8mm | 0.079 2.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQP02TN0N7B02D Murata Electronics | 100269 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | - | 320mA | - | - | 0402 | 1005 | - | - | 0.7nH | 500MHz | 500mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | - | 8 | - | - | - | - | 0201 | 0.32A | - | - | - | - | - | - | - | 0.009 0.23mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQP02TN6N8J02D Murata Electronics | 16947 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 5.5GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | - | TR, 7 Inch | NO | 1 | 220μm | Rectangular | - | 140mA | - | Not | 0402 | 1005 | - | - | 6.8nH | 500MHz | 2Ohm Max | 70mA | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | - | 8 | - | - | - | 8 | 0201 | - | - | 140mA | - | - | - | - | 200μm | 0.009 0.23mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() AIAP-03-181K Abracon LLC | 8 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 1.98A | - | - | - | - | - | - | 180μH | 1kHz | 150mOhm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() LQP03TN3N5C02D Murata Electronics | 5000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 7GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 450mA | - | - | 0603 | 0201 | - | - | 3.5nH | 500MHz | 250mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | 14 | - | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() NRS3015T100MNGH Taiyo Yuden | 30 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 28MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | -25°C~120°C | Tape & Reel (TR) | - | NR, S Type | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 700mA | TR | YES | 1 | - | Chip | - | - | - | - | - | - | - | - | 10μH | 0.1MHz | 264mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1212 | 0.71A | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() FP1007R3-R30-R/BKN Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |