- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LBM2016TR39J Taiyo Yuden | 1005 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 375MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | - | LB, M Type | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | - | 440mA | - | Not | 2016 | 0806 | - | 390nH | 25.2MHz | 260mOhm | 440mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | Halogen Free | - | 30 | - | 5% | 440mA | - | - | 1.6mm | 0.071 1.80mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRR5028-330Y Bourns Inc. | 1200 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 190mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 900mA | - | Not | 5858 | 2323 | - | 33μH | 100kHz | 190mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | 11 @ 2.52MHz | 11 | - | - | 780mA | 11 | - | 30% | 900mA | 900mA | - | 2.8mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN2512-1R5M Bourns Inc. | 460000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 29.993795mg | - | - | 90MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2512 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Semi-Shielded | - | 2mm | Rectangular | 2.5A | - | Not | 2520 | 1008 | - | 1.5μH | 1MHz | 96mOhm Max | 2.5A | - | - | 10 @ 1MHz | 10 | - | - | 3A | - | - | 20% | 2.5A | 2.5A | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CDRH4D22HPNP-4R7NC Sumida America Components Inc. | 2000 |
| Datasheet | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 200.005886mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Cut Tape (CT) | 2012 | CDRH4D22/HP | 0.185Lx0.185W 4.70mmx4.70mm | ±25% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 5mm | - | 1.8A | - | - | - | - | - | 4.7μH | 100kHz | 82.6mOhm Max | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 2.2A | - | 1919 | - | - | - | - | 2.4mm | 0.094 2.40mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU5016-6R8Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5016 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | - | - | 1.2A | - | - | - | - | - | 6.8μH | 100kHz | 50mOhm | 1.2A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | 8 | - | - | 1.1A | 8 | - | - | - | - | - | 1.6002mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN5040-8R2M Bourns Inc. | 784 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN5040 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 5.2mm | Rectangular | 2.2A | - | Not | - | - | - | 8.2μH | 100kHz | 65mOhm Max | 2.2A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | - | - | 2.4A | - | 2020 | 20% | 2.2A | 2.2A | - | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-560KL Bourns Inc. | 456300 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | - | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 135mA | CM453232 | Not | 4532 | 1812 | - | 56μH | 2.52MHz | 5.5Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | 50 | - | - | - | 50 | - | - | 135mA | - | - | 3.2004mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() GLFR1608T470M-LR TDK Corporation | 64 |
| Datasheet | 14 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | GLFR | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 1mm | Rectangular | 35mA | - | Not | 1608 | 0603 | - | 47μH | - | 2.3Ohm | 100mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20% | 100mA | - | - | 787.4μm | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLP2016H4R7MT0S1 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR MEASURED AT 25% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1997 | MLP | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 1.1A | - | - | 2016 | 0806 | - | 4.7μH | 2MHz | 200mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S0N4BT000 TDK Corporation | 5700 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 1A | - | - | 1005 | 0402 | - | 0.4nH | 100MHz | 100mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() HK10053N0S-T Taiyo Yuden | 10000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 6GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | HK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | Tape, Paper | Unshielded | 1 | 550μm | - | 300mA | - | - | 1005 | 0402 | - | 3nH | 100MHz | 160mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | Halogen Free | - | 8 | - | - | - | - | - | 500μm | 0.022 0.55mm | No | Unknown | ROHS3 Compliant | Exempt | - | ||
![]() 744025100 Würth Elektronik | 5145 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Nonstandard | - | 2 | 2828 | - | - | - | 41MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | - | - | 1A | - | Shielded | - | - | - | - | - | - | - | - | - | 10μH | - | 190mOhm Max | - | - | - | - | - | - | - | 1.1A | - | - | 20% | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-100J-EF TDK Corporation | 3 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 33MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3.5Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | 155mA | - | - | 2520 | 1008 | - | 10μH | 2.52MHz | 3.5Ohm Max | 155mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | 25 | - | - | - | - | - | 5% | - | - | - | - | 0.075 1.90mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1245A-100M Bourns Inc. | 17400 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 10MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.8mm | Rectangular | 9A | - | Not | - | - | - | 10μH | 100kHz | 25.5mOhm Max | 9A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | - | 16A | 20 | 5350 | 20% | 9A | 9A | - | 4.8mm | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LBR2012T220M Taiyo Yuden | 450 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | Ferrite | 16MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB, R Type | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Chip | 100mA | - | Not | 2012 | 0805 | 1mm | 22μH | 2.52MHz | 1Ohm | 100mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 100mA | - | - | 1.6mm | 0.057 1.45mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP6767GZER1R5M11 Vishay Dale | 225 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Composite, Metal | 26MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-6767GZ-11 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1.54mOhm | - | - | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | 17.15mm | - | 48A | - | Not | - | - | - | 1.5μH | 100kHz | 1.62mOhm Max | 31A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | 48A | 1.62mOhm | 7mm | 0.276 7.00mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LBC2012T1R0M Taiyo Yuden | 980000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | 100MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | LB, C Type | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Chip | 620mA | - | - | 2012 | 0805 | - | 1μH | 7.96MHz | 190mOhm | 620mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | 20% | - | - | - | 1.25mm | 0.057 1.45mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() NRS8040T1R4NJGJ Taiyo Yuden | 91 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 63MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | Shielded | 1 | 8.2mm | Rectangular | 7A | - | - | - | - | 5.6mm | 1.4μH | 100kHz | 9.1mOhm Max | 10A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | 30% | - | 7A | - | 4.2mm | 0.157 4.00mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() VLS5045EX-6R8M TDK Corporation | 3 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.9A | - | - | - | - | - | 6.8μH | 100kHz | 59.8mOhm Max | - | - | - | - | - | - | - | 3.6A | - | - | 20% | - | - | - | - | 0.177 4.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() LBC2016T470M Taiyo Yuden | 89080 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | 11MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | - | LB, C Type | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | Chip | 110mA | - | Not | 2016 | 0806 | - | 47μH | 2.52MHz | 4.3Ohm | 110mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | 1007 | - | 110mA | - | - | 1.2446mm | 0.071 1.80mm | No | - | ROHS3 Compliant | Lead Free | - |