- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | HTS Code | Power Rating | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Forward Current | Lead/Base Style | Quality Factor-Min (at L-nom) | Lens Style | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Forward Voltage | Luminous Intensity | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDRH3D23NP-4R7PC Sumida America Components Inc. | 3000 |
| Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 112.008966mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -40°C~105°C | Cut Tape (CT) | 2014 | CDRH3D23 | 0.150Lx0.150W 3.80mmx3.80mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | - | - | YES | 1 | 3.92mm | - | - | 1.9A | - | Not | - | - | - | - | - | 4.7μH | 100kHz | 68.8mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | 1.3A | - | - | - | 1515 | - | - | 1.9A | - | - | - | - | 2.5mm | 0.098 2.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603P27NJT000 TDK Corporation | 29489 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 2.2GHz | Non-Magnetic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | Unshielded | 1 | - | Rectangular | - | 140mA | - | - | 0603 | 0201 | - | - | - | 27nH | 500MHz | 2.1Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | - | 14 | - | - | - | - | - | - | - | - | 0.14A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NRS5030T100MMGJ Taiyo Yuden | 8000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | - | - | -25°C~120°C | Cut Tape (CT) | 2015 | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | Shielded | 1 | 4.9mm | Chip | - | 1.7A | - | - | - | - | - | - | - | 10μH | 100kHz | 70mOhm | - | 2.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | Halogen Free | 2.1A | - | - | - | 1919 | - | - | - | - | - | - | - | 3.1mm | 0.122 3.10mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ASPI-0403S-4R7M-T Abracon LLC | 631000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | - | - | 1.4A | - | - | Shielded | - | 4.45mm | - | - | 1.4A | - | - | - | - | - | - | - | 4.7μH | 100kHz | 60mOhm Max | - | 1.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.45mm | No | - | RoHS Compliant | - | - | ||
![]() IHLP3232DZER1R0M01 Vishay Dale | 16512 |
| Datasheet | - | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | 42MHz | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | IHLP-3232DZ-01 | 0.340Lx0.322W 8.64mmx8.18mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 8.94mm | - | - | 18A | - | Not | - | - | - | - | - | 1μH | 100kHz | 5.78mOhm Max | - | 24A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | 18A | - | - | - | 4mm | 0.157 4.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SLF12575T-1R2N8R2-H TDK Corporation | 10 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.12mOhm | - | - | - | - | - | 8504.50.80.00 | - | - | TR, BLISTER PLASTIC, 13 INCH | - | YES | 1 | 12.8mm | Rectangular | unknown | 8.2A | - | Not | - | - | - | - | - | 1.2μH | 1kHz | 5.1mOhm Max | - | 8.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 13A | - | - | - | 4949 | - | 30% | 8.2A | 8.2A | - | - | - | 7.5mm | 0.309 7.85mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CDRH6D28NP-5R0NC Sumida America Components Inc. | 2635 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2006 | CDRH6D28 | 0.264Lx0.264W 6.70mmx6.70mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR | - | YES | 1 | 7mm | - | - | 2.4A | - | Not | - | - | - | - | - | 5μH | 100kHz | 31mOhm Max | - | 2.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 2626 | - | - | 2.4A | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQP03TG3N0B02D Murata Electronics | 15000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | - | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | - | 8504.50.80.00 | - | - | TR, Paper, 7 Inch | - | NO | 1 | 330μm | Chip | - | 450mA | - | Not | - | - | - | - | - | 3nH | 500MHz | 250mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | - | 13 | - | - | - | - | - | - | - | - | 0.45A | - | 450mA | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1048-150Y Bourns Inc. | 1800 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 14MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR | - | YES | 1 | 10.3mm | - | - | 3.2A | - | Not | - | - | - | - | - | 15μH | 100kHz | 29mOhm | 1.7A | 3.2A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | - | 30 | - | - | - | 2.7A | 30 | - | - | 3939 | - | 30% | 3.2A | 3.2A | - | - | - | 4.8mm | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLCF5020T-2R2N2R6-3 TDK Corporation | 1432 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | YES | 1 | 5.2mm | - | - | 2.62A | - | Not | - | - | - | - | - | 2.2μH | 100kHz | 43mOhm Max | - | 2.62A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 2020 | - | 30% | 2.62A | 3.25A | - | - | - | 2mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0912-102KL Bourns Inc. | 19951 |
| Datasheet | 18 Weeks | - | Copper, Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | 1.9MHz | Ferrite | - | - | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 4.3Ohm | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | 400mA | - | Vertical | NO | 1 | - | Shrink Tube | - | 200mA | RLB0912 | Not | - | - | 5mm | - | 650 μm | 1mH | 1kHz | 4.3Ohm Max | - | 200mA | POWER INDUCTOR | - | 55 @ 252kHz | - | Radial | 55 | - | - | - | 350mA | 55 | - | - | - | - | 10% | 200mA | 200mA | - | - | 8.7mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELL-6SH1R0M Panasonic Electronic Components | 475 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2006 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 19mOhm | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed | - | YES | 1 | 6.5mm | Rectangular | - | 3.4A | - | Not | - | - | - | - | - | 1μH | 100kHz | 19mOhm | 450mA | 3.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 3.4A | 3.4A | 19mOhm | 3.4A | - | 3.3mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() SDR0302-120ML Bourns Inc. | 351054 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 33MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 280MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR | - | NO | 1 | 3.1mm | - | - | 750mA | - | Not | - | - | - | - | - | 12μH | 1kHz | 280mOhm Max | - | 750mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | 15 | - | - | - | 850mA | 15 | - | - | 1211 | - | 20% | 750mA | 750mA | - | - | 3mm | 2.5mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MHQ1005P10NJT000 TDK Corporation | 995 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | - | - | - | 3.3GHz | Ceramic, Non-Magnetic | - | - | - | -55°C~125°C | Cut Tape (CT) | 2013 | MHQ-P | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | 150mOhm | - | 125°C | -55°C | - | - | - | - | 500mA | - | - | Unshielded | - | - | - | - | 500mA | - | - | 1005 | 0402 | - | - | - | 10nH | 100MHz | 190mOhm Max | - | 500mA | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | 0.024 0.60mm | 990.6μm | 508μm | - | - | ROHS3 Compliant | - | - | ||
![]() NRS4018T2R2MDGJV Taiyo Yuden | 480 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | 99.988768mg | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | NR, S Type | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Shielded | 1 | 4mm | - | - | 2.2A | - | - | - | - | - | - | - | 2.2μH | 100kHz | 50.4mOhm Max | - | 2.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | Halogen Free | 3A | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SPM10040XT-R47M TDK Corporation | 1835829 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | Metal | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.453Lx0.394W 11.50mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | 22A | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 470nH | - | 1.32mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | 20% | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQM2MPNR24MGHL Murata Electronics | 45000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 130MHz | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQM2 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | YES | 1 | - | - | - | 3.4A | - | - | 2016 | 0806 | - | - | - | 240nH | 1MHz | 25mOhm Max | - | 3.4A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 4.8A | - | - | - | - | - | - | - | - | - | - | - | 900μm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NRS5030T220MMGJ Taiyo Yuden | 62 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 13MHz | Ferrite | - | - | - | -25°C~120°C | Cut Tape (CT) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | YES | 1 | 4.9mm | Chip | - | 1.05A | - | - | - | - | - | - | - | 22μH | 100kHz | 180mOhm | - | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | Halogen Free | 1.4A | - | - | - | 1919 | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1105-101KL Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1105 | 0.437Lx0.394W 11.10mmx10.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | - | - | 8504.50.40.00 | - | 1.5A | TR | - | Unshielded | 1 | - | - | - | - | - | - | - | - | - | - | - | 100μH | 0.001MHz | 320mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2.8A | - | - | - | 4439 | 2.8A | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL622-101K-RC Bourns Inc. | 1045 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | 3.7MHz | Ferrite | - | - | - | -55°C~105°C | Bulk | 2007 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 280mOhm | Matte Tin (Sn) | - | - | - | Red | 8504.50.40.00 | 78mW | - | - | Vertical | NO | 1 | - | Cylindrical | - | 910mA | - | Not | 1608 | 0603 | 5mm | 5mm | 620 μm | 100μH | 796kHz | 280mOhm Max | - | 910mA | RF INDUCTOR | - | 20 @ 796kHz | 20mA | Radial | 20 | Diffused | - | - | - | 20 | 1.8V | 17 mcd | - | - | 10% | 910mA | 910mA | - | - | 8.5mm | 800μm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |