- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | CoilResistance | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Product Type | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Product | Saturation Current | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDRH4D28NP-4R7NC Sumida America Components Inc. | 2001 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 200.005886mg | RECTANGULAR PACKAGE | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2008 | CDRH4D28 | 0.185Lx0.185W 4.70mmx4.70mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 1.32A | - | - | - | - | - | 4.7μH | 100kHz | 72mOhm Max | 1.32A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 1919 | - | - | - | - | - | - | - | 2.9972mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0703-560KL Bourns Inc. | 246800 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | 13MHz | - | Ferrite | - | - | - | - | - | - | - | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | - | 390mA | - | - | - | - | - | 56μH | 100kHz | 800mOhm Max | 390mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | - | 600mA | 20 | - | 2618 | - | - | - | - | - | - | - | 2.6924mm | 0.106 2.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRU6011-4R7Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | 70MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU6011 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | TR | YES | 1 | 6.8mm | - | - | 1.8A | Not | - | - | - | - | 4.7μH | 100kHz | 86mOhm Max | 1.8A | POWER INDUCTOR | ON CIRCLE | 8 @ 7.96MHz | 8 | - | - | 1.1A | 8 | - | 2626 | - | - | 1.8A | - | - | - | - | 1.1mm | 0.049 1.25mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P3N3BT000 TDK Corporation | 2930 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 7.5GHz | - | Non-Magnetic | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 450mA | - | - | - | - | - | 3.3nH | 500MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | - | 0.45A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQW15AN6N2D00D Murata Electronics | 10000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | - | - | 8GHz | - | Non-Magnetic | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±0.5nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | - | 700mA | Not | - | 1005 | 0402 | - | 6.2nH | 100MHz | 90mOhm Max | 700mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | - | 25 | - | - | - | - | 700mA | - | - | - | - | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0703-3R3ML Bourns Inc. | 9 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | 65MHz | - | Ferrite | - | - | - | - | - | - | - | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | - | 1.65A | Not | - | - | - | - | 3.3μH | 100kHz | 75mOhm Max | 1.65A | POWER INDUCTOR | DUAL ENDED | 23 @ 7.96MHz | 23 | - | - | 2.35A | 23 | - | 2618 | - | - | 1.65A | - | - | - | - | 2.7mm | 0.106 2.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() VLF12060T-150M5R0 TDK Corporation | In Stock |
| Datasheet | 12 Weeks | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.472Lx0.461W 12.00mmx11.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12mm | - | - | 5A | Not | - | - | - | - | 15μH | 100kHz | 26mOhm Max | 5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 4746 | - | - | 5A | - | - | - | - | 6mm | 0.236 6.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SRP1770TA-1R5M Bourns Inc. | 650000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 30MHz | - | Carbonyl Powder | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1770TA | 0.665Lx0.665W 16.90mmx16.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | - | 47A | - | - | - | - | - | 1.5μH | 100kHz | 2.5mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | - | 52A | - | - | 6767 | - | 20% | - | 47A | - | - | - | - | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1006-330KL Bourns Inc. | 8011 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 120mOhm | - | 10MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 120MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.40.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | - | 2.9A | Not | - | - | - | - | 33μH | 1kHz | 120mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | - | - | - | 25 | - | - | - | 10% | 1.5A | 1.5A | - | - | - | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN6045-470M Bourns Inc. | 657 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | 7MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN6045 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.2mm | Chip | - | 1.1A | Not | - | - | - | - | 47μH | 100kHz | 257mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | 13 @ 2.52MHz | - | - | - | 1.3A | - | - | - | - | 30% | 1.1A | 1.1A | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQM21FN2R2N00D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 70MHz | - | Ferrite | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | YES | 1 | 1.45mm | Chip | - | 150mA | Not | - | 2012 | 0805 | - | 2.2μH | 1MHz | 364mOhm Max | 150mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | - | - | 1.8mm | 0.041 1.05mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603P3N0ST000 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 7.5GHz | - | Non-Magnetic | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 450mA | - | - | 0603 | 0201 | - | 3nH | 500MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | - | 0.45A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-1R2J-PF TDK Corporation | 22070 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | - | 100MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 750mOhm | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | - | 390mA | Not | - | 3225 | 1210 | - | 1.2μH | 7.96MHz | 750mOhm Max | 390mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | - | 30 | - | - | - | 5% | 390mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
| Tiny WHSL | 14000 |
| - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | 7.1A | - | 100 kHz | Metal | 32.3 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | - | - | SPM-HZR | 0.421 L x 0.394 W (10.70mm x 10.00mm) | ±20% | - | - | - | - | - | - | - | Wirewound | - | - | - | - | - | - | 6.5 A | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | 10 µH | - | 32.3mOhm Max | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | Inductors | 7.1 A | - | 4 mm | 0.157 (4.00mm) | 10.7 mm | 10 mm | - | - | - | - | AEC-Q200 | ||
![]() SLF10145T-680M1R2-H TDK Corporation | 500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | - | Rectangular | unknown | 1.3A | Not | - | - | - | - | 68μH | 1kHz | 168mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.2A | - | - | 0404 | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ASPI-1306T-221M-T Abracon LLC | 50 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 5MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ASPI-1306T | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 1.2A | - | Unshielded | - | 15.24mm | - | - | 1.2A | - | - | - | - | - | 220μH | 100kHz | 380mOhm Max | 1.2A | - | - | - | - | - | - | 2.4A | - | - | - | - | - | - | - | - | - | - | 7.11mm | 0.280 7.11mm | 18.542mm | 15.24mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() MLF1608A4R7JT000 TDK Corporation | 330 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 55MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | - | 30mA | - | - | - | - | - | 4.7μH | 10MHz | 1.6Ohm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | - | - | - | - | - | 0.03A | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ASPI-1306T-4R7M-T Abracon LLC | 200 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 60MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ASPI-1306T | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 6A | - | Unshielded | - | 15.24mm | - | - | 6A | - | - | - | - | - | 4.7μH | 100kHz | 18mOhm Max | 6A | - | - | - | - | - | - | 13A | - | - | - | - | - | - | - | - | - | - | 7.11mm | 0.280 7.11mm | 18.542mm | 15.24mm | No | - | RoHS Compliant | - | - | ||
![]() LB2012T220M Taiyo Yuden | 1000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | 5.499807mg | RECTANGULAR PACKAGE | Ferrite | - | - | 16MHz | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2013 | LB | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Chip | - | 75mA | Not | - | 2012 | 0805 | 1mm | 22μH | 2.52MHz | 1.7Ohm | 80mA | RF INDUCTOR | DUAL ENDED | - | 10 | - | Halogen Free | - | - | - | - | - | 20% | 80mA | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRN5040-3R3M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | 30MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN5040 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 5mm | Rectangular | - | 3.3A | - | - | - | - | - | 3.3μH | 100kHz | 27mOhm Max | 3.3A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | 20 | - | - | 3.8A | - | - | 2020 | - | 20% | - | 3.3A | - | - | - | 4mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |