- Manufacturer
- Mfr
- Product Status
- Series
- Accessory Type
- For Use With/Related Products
- Package
- For Use With
- Range
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Categories
Controllers - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Body Material | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Base Product Number | Brand | Built-in depth | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Degree of protection (IP), front side | Diameter conductor | Dimensions | Explosion safety category for dust | Explosion safety category for gas | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Flame retardant | For Use With | For Use With/Related Products | Front built-in possible | Halogen free according to IEC 60754-2 | Height of the front | Inside Diameter | IO link master | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Mounting Styles | Nominal cross section conductor | Number of buttons with LED | Number of colours of the display | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of stranding elements | Number of system buttons | NVP value | Operating Temp Range | Outer diameter approx. | Package | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Depth (mm) | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | RoHS | Screen diagonal | Screen over stranding | Screen over stranding element | Shaft Type | SIL according to IEC 61508 | Specification material outer sheath | Stranding element | Suitable for safety functions | Supply voltage DC | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Type of display | Type of output voltage | Unit Weight | Usage Level | Voltage type of supply voltage | Wall mounting/direct mounting | Width of the front | With colour display | With optical interface | With touch screen | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Depth | Current Rating | Pin Count | Termination Style | Function | Output Voltage | Output Type | Output Current | Accessory Type | Input Type | Product Type | Wire/Cable Diameter | Screening Level | Product | Features | Input Voltage | Product Category | UV resistant | Bearings | IP Rating | Mating Connector | Product Length (mm) | Height | Length | Width | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VDICD60X218 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | 6A (IEC) | Blue | Class 1 = solid | Bare | Colour + rings | - | 0.56 | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | Yes | - | - | - | Yes | - | - | - | Other | Other | - | - | - | - | 0.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 66 | - | 7.55 | - | - | 0 - 60 | -20 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | None | None | - | - | - | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VDICD648218 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | 7A (IEC) | Blue | Class 1 = solid | Bare | Colour | - | 0.565 | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | Yes | - | - | - | Yes | Yes | - | - | - | - | - | - | 30 | - | 0.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 80 | - | 7.5 | - | - | -20 - 60 | 0 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | Foil | Foil | - | - | Polyethylene (PE) | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | ||
![]() Y92F-49 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y92F49 | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E5CC/E5EC/E5AC | Mounting Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting adapter | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NA-RTLD10 Omron | In Stock | - | - | - | Polyolefin | PO, Polyolefin | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 25.4 mm | - | - | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | Black | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | - | - | - | - | Omron | - | - | - | - | - | - | 3.998976 m | - | - | No SVHC | ||
![]() T850105 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | Teledyne FLIR | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Teledyne FLIR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inspection Route - Camera Option | - | - | - | Embedded Solutions | - | - | - | - | - | - | - | - | - | - | Software | - | - | - | - | - | Software | - | - | - | - | - | - | - | - | - | - | ||
![]() SIC-3Z-G9SP Omron | In Stock | - | - | - | - | - | - | - | SIC-3Z-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VW3M8214R50 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | ||
![]() VW3M8212 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES71944AL000AA0 Siemens | 2050 |
| - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | DC | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 | - | 60 | - | - | ||
![]() VDICD658218 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | 7A (IEC) | Blue | Class 1 = solid | Bare | Colour | - | 0.565 | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | Yes | - | - | - | Yes | Yes | - | - | - | - | - | - | 29.2 | - | 0.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 80 | - | 7.3 | - | - | -20 - 60 | 0 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | Braiding | Foil | - | - | Polyethylene (PE) | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | ||
![]() TMC2SL1 Schneider | 2217 |
| - | - | - | - | No | No | - | Schneider Electric | - | - | - | - | - | - | - | - | 35 x 15 x 41 mm | None | None | - | 1 | - | Modicon M221 | Modicon M221C Series | - | - | - | - | No | - | - | Hubbell | HBL460C5WP | - | - | +55°C | Schneider Electric | - | - | - | - | - | 0 | 0 | 0 | 1 | 0 | 1 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | No | No | No | No | No | - | Modicon M221 | - | - | - | - | - | None | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | No | - | - | - | Modicon | - | - | - | - | I/O Modules | 15 | - | - | Screw Terminal | - | - | Current | 20 mA | Input Module | Analogue | I/O Modules | - | - | Serial Line Cartridges | - | - | I/O Modules | - | - | - | - | - | 41 | - | 35 | - | - | ||
![]() TMC2TI2 Schneider | 25 | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | 41 x 35 x 15 mm | - | - | - | 1 | - | Modicon M221 | Modicon M221C Series | - | - | - | - | - | - | - | Dynapar | X253600014 | - | - | +55°C | Schneider Electric | - | Shafted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | Modicon M221 | - | - | - | - | Single Ended | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 to 70 Degrees C | - | Modicon | - | - | - | - | I/O Modules | - | - | - | - | - | 5~26 VDC | Single Ended | 20 mA | Input Module | Analogue | I/O Modules | - | - | - | - | 5~26 VDC | I/O Modules | - | Yes | IP66 | Not Included | - | - | - | - | - | - | ||
![]() TM172DCLFW Schneider | 2823 |
| - | - | - | - | - | - | - | Schneider Electric | 35 | - | - | - | - | - | Other | - | - | - | - | - | 1 | - | - | Modicon M171, Modicon M172 Series | - | - | 96 | - | No | - | - | Schneider Electric | - | - | - | - | Schneider Electric | - | - | - | 0 | 12 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 320 | 240 | - | 0 | - | - | - | Box | - | - | - | - | Active | - | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | No | 24 - 24 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | Other | - | - | - | AC/DC | No | 134 | Yes | - | - | - | - | Modicon M172 | - | - | - | - | Displays | - | - | - | - | - | - | - | - | Display | - | Display Modules | - | - | - | - | - | Display Modules | - | - | - | - | - | - | - | - | - | - | ||
![]() 2701582 Phoenix Contact | 45 |
| - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Axioline Series | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.128767 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Controllers | - | - | - | - | - | - | - | - | Bus Base | - | Controllers | - | - | - | - | - | Specialty Controllers | - | - | - | - | - | - | - | - | - | - | ||
![]() SYSMAC-RTNC0001L Omron | 671 |
| - | - | - | - | - | - | SYSMAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electronic Delivery | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM171DLED Schneider | In Stock | - | - | - | - | - | - | - | - | Schneider Electric | 30 | - | - | - | - | - | IP20 | - | - | - | - | - | 1 | - | - | Modicon M171 Series | - | - | 74 | - | No | - | - | Schneider Electric | - | - | - | - | Schneider Electric | - | - | - | 0 | 1 | 0 | 2 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | 4 | - | - | - | Box | - | - | - | - | Active | - | No | No | No | No | No | Yes | - | - | 1.72 | - | - | - | - | - | - | No | 12 - 12 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | - | Other | - | - | - | DC | No | 32 | No | - | No | - | - | Modicon M171 | - | - | - | - | Controllers | - | - | - | - | - | - | - | - | Display | - | Controllers | - | - | - | - | - | Specialty Controllers | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM1PK Intel | In Stock | - | - | - | - | - | - | - | - | Intel | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Intel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 958503 | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Embedded Solutions | 45.1 | - | - | - | - | - | - | - | - | - | Software | - | - | - | - | - | Software | - | - | - | - | - | 50 | - | 163.5 | - | - | ||
![]() SIC-4Z-NE1A Omron | In Stock | - | - | - | - | - | - | - | SIC-4Z-N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61-000075-01 Omron | 49 |
| - | QFN | - | - | - | - | 61-000075 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | - | Bulk | - | - | - | 2.5(mm) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | - | - | Bulk | * | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | - | 2(mm) | - | - | - | 0.75(mm) | - | ||
![]() 6DL11936TP000DN0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 | - | 45 | - | - |