- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Controllers - Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Body Material | AWG (min.) | AWG max. | Brand | Cable diameter (details) | Capacitance Tolerance | Case material | Category | Coding | Colour outer sheath | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connection side A | Connections | Connector contact surface | Connector standard | Content | CS | Degree of protection (IP) | Degree of protection (IP), mounted | Factory colour | Factory Pack QuantityFactory Pack Quantity | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Min. cross section | Min. temperature | Mounting Styles | No. of pins | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | NVP value | Overvoltage category | Packaging type | Pins per row | Pollution degree | Qualification | Rated control supply voltage at DC | Rated current In | Rated surge voltage | RoHS-compliant | Stripping length (max.) | Total number of pins | Tradename | Type of electric connection | Type of fastening | Voltage type | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | With protective conductor | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Capacitance | Subcategory | Power Rating | Pitch | Depth | Resistor Type | Current Rating | Termination Style | Ripple Current | Manufacturer Size Code | Product Type | ESR | Speed Grade | Resistance Tolerance | Connection Method | Product | Features | Product Category | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2450490050 Weidmuller | 9 |
| - | - | - | - | - | - | - | - | - | - | - | 5E | - | Green | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | ||
![]() 2450450600 Weidmuller | 2358 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | 100 ppm/K | - | 5.11 kOhm | - | - | - | - | 0.1 W | - | - | General Purpose | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 2451120200 Weidmuller | 2852 |
| - | - | - | - | - | - | - | - | - | - | - | 5E | - | Green | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 | - | ||
![]() 2451130100 Weidmuller | 2938 |
| - | - | - | - | - | - | - | Weidmuller | 8.10mm | - | - | - | X | - | - | - | - | - | M12 plug, straight | - | - | Bus connector | 1pc(s) | - | - | - | - | 1 | - | - | Weidmuller | 2451130100 | - | - | - | - | - | - | - | - | 8 | - | 0.50A | 500mA | 50V | - | - | - | - | - | - | - | - | - | Yes | - | - | Rockstar | - | - | - | - | - | - | - | - | - | HDC | 100 ppm/K | HDC XX6A01 MMSM12X-0100 | 200 kOhm | - | - | - | Power Connectors | 0.1 W | - | - | General Purpose | - | - | - | - | Heavy Duty Power Connectors | - | - | 1 | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | ||
![]() 2451090800 Weidmuller | 2332 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2450490150 Weidmuller | 2406 |
| - | - | - | - | PO (Polyolefin) | - | - | - | - | - | - | 5E | - | Green | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 130 °C | - | - | Heat Shrinkable Tubing | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | ||
![]() 2453541000 Weidmuller | 628 |
| - | - | - | - | - | - | - | - | - | - | - | 6A (IEC) | - | Blue | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | ||
![]() 2458950000 Weidmuller | 15 |
| - | Tin | - | Polyamide (PA) | - | 28 | 16 | Weidmuller | - | - | PA GF | - | - | - | 0.25 - 1 | 0.14 - 1.5 | - | 0.14 - 1.5 | - | Pull spring | Tin plated | - | 264pc(s) | 3.50mm | - | IP20 | Orange | 264 | Yes | V0 | Weidmuller | 2458950000 | Copper | Plastic | Tin | 1.50mm² | +100°C | 0.25mm² | -50°C | Panel Mount | - | 1 | 14.50A | 14.5A | 320V | - | III | - | 2 | 2 | - | - | 17.1 | 2.5 | Yes | 8mm | 2 | - | Push-in clamp connection | - | - | 75 V | 16 AWG | 26 AWG | 26 AWG to 16 AWG | - | - | BL/SL | 100 ppm/K | BLF 3.50/02/180 SN OR BX | 634 | 2 Position | Orange | - | Terminal Blocks | 0.1 W | 3.5 mm | - | General Purpose | 17.5 A | Spring Clamp | - | - | Pluggable Terminal Blocks | - | - | 1 | Push-In | Receptacles | encodable | Pluggable Terminal Blocks | - | - | 9 mm | 22.7 mm | - | ||
![]() 2459980000 Weidmuller | 39 |
| - | - | - | - | - | 28 | 16 | Weidmuller | - | - | PA GF | - | - | - | 0.25 - 1 | 0.14 - 1.5 | - | 0.14 - 1.5 | - | Pull spring | Tin plated | - | 72pc(s) | 3.50mm | - | IP20 | Orange | 72 | Yes | V0 | Weidmuller | 2459980000 | Copper | Plastic | Tin | 1.50mm² | +100°C | 0.25mm² | -50°C | - | - | 1 | 14.50A | 14.5A | 320V | - | III | - | 5 | 2 | - | - | 17.1 | 2.5 | Yes | 8mm | 5 | - | Push-in clamp connection | - | - | - | - | - | - | - | - | BL/SL | - | BLF 3.50/05/180LH SN OR BX | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | encodable | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 2500280000 Weidmuller | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | III | - | - | 2 | - | - | 41 | 6 | - | - | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | ||
![]() 2529790000 Weidmuller | 39 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | - | V0 | Weidmuller | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | II | Other | - | 2 | - | - | 41 | 6 | - | - | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | 350 ppm/°C | - | 8.2 Ohm | - | - | - | Terminal Blocks | 0.3333 W | - | - | General Purpose | - | - | - | - | Fixed Terminal Blocks | - | - | 5 | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | 6.8 mm | 2.5 | - | - | - | ||
![]() 2530900000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 | - | - | Weidmuller | - | - | Plastic | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | STD | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 2552180000 Weidmuller | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 - 35 | 10 - 35 | 10 - 35 | 2.5 - 16 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | 71.5 | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | 135 | 135 | 64 | ||
![]() 2537990000 Weidmuller | 9 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | 0.25 - 1 | 0.14 - 1.5 | - | 0.14 - 1.5 | - | - | - | - | - | - | - | IP20 | - | 24 | - | V0 | Weidmuller | - | Copper | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | - | III | - | - | 2 | - | - | 17.1 | 2.5 | - | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 2624990000 Weidmuller | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 - 30 | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | 100 ppm/K | - | 60.4 Ohm | - | - | - | Terminal Blocks | 0.1 W | - | - | General Purpose | - | - | - | - | DIN Rail Terminal Blocks | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 2716700000 Weidmuller | 22 |
| - | - | Flange Mount | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RockStar | - | Hood | - | - | - | 10 uF | - | - | - | - | - | - | - | 32 mA | K | - | 15 Ohm | - | - | - | - | - | - | 1 mm | 1 x 0.5 x 0.5 mm | - | - | - | ||
![]() 2720450000 Weidmuller | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2746990000 Weidmuller | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2747180000 Weidmuller | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 2 kOhm | - | - | - | - | 0.15 W | - | - | Sulfur Resistant, Precision | - | - | - | - | - | - | - | 0.1 | - | - | - | - | 1.62 mm | 0.81 mm | - | - | - | ||
![]() 2772790000 Weidmuller | 77 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | V0 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | 34 | 14.5 |