- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Controllers - Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Contact Materials | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Material contact | Material housing | Material of contact surface | Model | Mounting | Mounting Styles | Overvoltage category | Packaging type | Pollution degree | Qualification | Rated current In | Rated surge voltage | RoHS | Surface protection | Termination Method | Type of electric connection | Type of fastening | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Number of Positions | Color | Gender | Capacitance | Subcategory | Pitch | Depth | Current Rating | Termination Style | Function | Housing Color | Product Type | Connection Method | Product | Product Category | Product Length | Product Width | Height | Length | Width | Height (mm) | Length (mm) | Width (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7789888220 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | 22 | - | - | - | - | ||
![]() 7789846090 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | 9 | - | - | - | - | ||
![]() 998088 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.00 | 4000.00 | 100.00 | ||
![]() 1315800000 Weidmuller | 26 |
| - | - | - | - | - | Weidmuller | 2% | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 4 | - | - | 50 | V0 | Weidmuller | - | - | - | - | - | - | - | - | - | - | 6.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 pF | Terminal Blocks | - | 73 | - | - | - | - | DIN Rail Terminal Blocks | - | - | Weidmuller | 1.6 mm | 1.52 x 0.76 x 0.91 mm | 79.5 | 79.5 | 7.9 | - | - | - | ||
![]() 1324900000 Weidmuller | 26 |
| - | Tin | Polybutylene Terephthalate (PBT) | - | - | Weidmuller | - | - | - | - | - | - | 12 | - | Weidmuller | - | - | - | - | - | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 26 AWG | 26 AWG to 14 AWG | - | 22 Position | Green | - | - | Terminal Blocks | 5.08 mm | - | - | Crimp | - | - | Pluggable Terminal Blocks | Screw | Headers | Weidmuller | - | - | - | - | - | - | - | - | ||
![]() 1324800000 Weidmuller | 35 |
| - | Tin | Polyamide (PA) | - | - | Weidmuller | - | - | - | - | - | - | 18 | - | Weidmuller | - | - | Tin | - | - | PCB Mount | II | Other | 2 | MIL-PRF-55681/8 | - | - | - | - | - | THR connection | Solder | 400 V | - | - | - | - | 14 Position | Green | - | 100 pF | Terminal Blocks | 5.08 mm | - | 24 A | Through Hole | - | - | Pluggable Terminal Blocks | Solder | Headers | Weidmuller | 3.2 mm | 3.2 x 1.6 x 1.3 | - | - | - | - | - | - | ||
![]() 1401450000 Weidmuller | 26 |
| - | Tin | Polybutylene Terephthalate (PBT) | - | - | Weidmuller | - | 0.25 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | IP20 | 72 | V0 | Weidmuller | Other copper alloys | Plastic | Tin | - | - | Free Hanging | III | - | 2 | - | 21 | 4 | - | - | - | Push-in clamp connection | - | 400 V | 12 AWG | 26 AWG | - | - | 5 Position | Green | - | - | Terminal Blocks | 5.08 mm | - | 16.5 A | Spring Clamp | - | - | Pluggable Terminal Blocks | Push-In | Headers | Weidmuller | - | - | - | - | - | - | - | - | ||
![]() 1401620000 Weidmuller | 35 |
| - | - | - | - | - | Weidmuller | - | - | - | - | - | - | 100 | V0 | Weidmuller | - | - | Tin | - | - | - | II | Other | 2 | - | 21 | 4 | - | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | ||
![]() 1401700000 Weidmuller | 26 |
| - | Tin | Polyamide (PA) | - | - | Weidmuller | - | - | - | - | - | - | 50 | - | Weidmuller | - | - | - | - | - | PCB Mount | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | 400 V | - | - | - | - | 9 Position | Green | - | 5.1 pF | Terminal Blocks | 5.08 mm | - | 24 A | Through Hole | - | - | Pluggable Terminal Blocks | Solder | Headers | Weidmuller | 2.79 mm | 2.79 x 2.79 x 2.59 | - | - | - | - | - | - | ||
![]() 1401630000 Weidmuller | 35 |
| - | - | - | - | - | Weidmuller | - | - | - | - | - | - | 100 | V0 | Weidmuller | - | - | Tin | - | - | - | II | Other | 2 | - | 21 | 4 | - | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 1401680000 Weidmuller | In Stock | - | - | Tin | Polyamide (PA) | - | - | Weidmuller | - | - | - | - | - | - | 50 | V0 | Weidmuller | - | - | Tin | - | - | PCB Mount | II | Other | 2 | MIL-PRF-55681/7 | 21 | 4 | - | - | - | THR connection | Solder | 400 V | - | - | - | - | 7 Position | Green | - | 0.0015 uF | Terminal Blocks | 5.08 mm | - | 24 A | Through Hole | - | - | Pluggable Terminal Blocks | Solder | Headers | Weidmuller | 2 mm | 2 x 1.25 x 1.3 | - | - | - | - | - | - | ||
![]() 1401690000 Weidmuller | 26 |
| - | Tin | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | 8 Position | Green | - | - | Terminal Blocks | 5.08 mm | - | 24 A | Through Hole | - | - | Pluggable Terminal Blocks | Solder | Headers | - | - | - | - | - | - | - | - | - | ||
![]() 1401750000 Weidmuller | 26 |
| - | Tin | Polyamide (PA) | - | - | Weidmuller | - | - | - | - | - | - | 36 | V0 | Weidmuller | - | - | Tin | - | - | PCB Mount | II | Other | 2 | MIL-PRF-55681 | 21 | 4 | - | - | - | THR connection | Solder | 400 V | - | - | - | - | 7 Position | Green | - | 180 pF | Terminal Blocks | 5.08 mm | - | 24 A | Through Hole | - | Green | Pluggable Terminal Blocks | Solder | Headers | Weidmuller | 2.79 mm | 2.79 x 2.79 x 2.59 | - | - | - | - | - | - | ||
![]() 1401740000 Weidmuller | 26 |
| - | Tin | Polyamide (PA) | - | - | Weidmuller | - | - | - | - | - | - | 60 | - | Weidmuller | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | 4 Position | Green | - | - | Terminal Blocks | 5.08 mm | - | 24 A | Through Hole | - | Green | Pluggable Terminal Blocks | Solder | Headers | Weidmuller | - | - | - | - | - | - | - | - | ||
![]() 1401830000 Weidmuller | 26 |
| - | Tin | Polyamide (PA) | - | - | Weidmuller | - | - | - | - | - | - | 50 | V0 | Weidmuller | - | - | Tin | - | - | PCB Mount | II | Other | 2 | - | 21 | 4 | - | - | - | THR connection | Solder | 400 V | - | - | - | - | 6 Position | Green | - | 67 pF | Terminal Blocks | 5.08 mm | - | 24 A | Through Hole | - | - | Pluggable Terminal Blocks | Solder | Headers | Weidmuller | 2.01 mm | 2.01 x 1.25 | - | - | - | - | - | - | ||
![]() 1401710000 Weidmuller | 26 |
| - | Tin | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | Tin | - | - | PCB Mount | II | Other | 2 | - | 21 | 4 | - | - | - | THR connection | Solder | 400 V | - | - | - | - | 10 Position | Green | - | 0.0015 uF | Terminal Blocks | 5.08 mm | - | 24 A | Through Hole | - | - | Pluggable Terminal Blocks | Solder | Headers | - | 1 mm | 1 x 0.5 x 0.56 | - | - | - | - | - | - | ||
![]() 1401840000 Weidmuller | 26 |
| - | Gold Over Palladium Nickel | Polyamide (PA) | Thermoplastic | Right Angle | Weidmuller | - | - | - | - | Copper Alloy | - | 50 | - | Weidmuller | - | - | - | - | Surface Mount | PCB Mount | - | - | - | - | - | - | - | - | Solder | - | - | 400 V | - | - | - | -20 to 65 °C | 7 Position | Green | HDR | - | Terminal Blocks | 0.6350 mm | - | 24 A | Through Hole | - | - | Pluggable Terminal Blocks | Solder | Headers | Weidmuller | 59.85 mm | - | - | - | - | - | - | - | ||
![]() 1401880000 Weidmuller | 43 |
| - | Tin | Polyamide (PA) | - | - | Weidmuller | 0.1pF | - | - | - | - | - | 50 | V0 | Weidmuller | - | - | Tin | - | - | PCB Mount | II | Other | 2 | - | 21 | 4 | - | - | - | THR connection | Solder | 400 V | - | - | - | - | 10 Position | Green | - | 8 pF | Terminal Blocks | 5.08 mm | - | 24 A | Through Hole | - | - | Pluggable Terminal Blocks | Solder | Headers | Weidmuller | 1.02 mm | 1 x 0.5 x 0.6 mm | - | - | - | - | - | - | ||
![]() 1401650000 Weidmuller | 26 |
| - | Tin | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | Tin | - | - | PCB Mount | II | Other | 2 | - | 21 | 4 | - | - | - | THR connection | Solder | 400 V | - | - | - | - | 5 Position | Green | - | - | Terminal Blocks | 5.08 mm | - | 24 A | Through Hole | - | - | Pluggable Terminal Blocks | Solder | Headers | - | - | - | - | - | - | - | - | - | ||
![]() 1401780000 Weidmuller | 26 |
| - | Tin | Polyamide (PA) | - | - | Weidmuller | - | - | - | - | - | - | 100 | - | Weidmuller | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | 2 Position | Green | - | - | Terminal Blocks | 5.08 mm | - | 24 A | Through Hole | - | - | Pluggable Terminal Blocks | Solder | Headers | Weidmuller | - | 2 x 1.25 x 1.3 | - | - | - | - | - | - |