- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Controllers - Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Body Orientation | Brand | Capacitance Tolerance | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Continuous Drain Current Id | Degree of protection (IP) | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Material contact | Material housing | Material of contact surface | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Overvoltage category | Pollution degree | Qualification | Rail mounting possible | Rated current In | Rated surge voltage | RoHS | SIL according to IEC 61508 | Suitable for cable diameter | Termination Method | Type of electric connection | Type of fastening | Voltage type of supply voltage | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Temperature Coefficient | Resistance | Number of Positions | Color | Gender | Capacitance | Subcategory | Power Rating | Pitch | Depth | Resistor Type | Current Rating | Termination Style | Function | Lead Spacing | Power Dissipation | Product Type | Shielded | Memory Density | Channel Type | Speed Grade | Resistance Tolerance | Connection Method | Product | Product Category | Product Length | Product Width | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2627650000 Weidmuller | 2214 |
| - | - | - | - | Weidmuller | - | - | - | - | - | - | - | IP20 | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Details | None | - | - | Spring clamp connection | - | DC | - | - | - | - | - | 200 ppm/K | 16 Ohm | - | - | - | - | Terminal Blocks | 0.0625 W | - | 125 | General Purpose | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | 5 | - | - | DIN Rail Terminal Blocks | - | - | 130 | - | 35 | - | ||
![]() 2623450010 Weidmuller | 2460 |
| - | - | - | - | Weidmuller | 5% | - | - | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 uF | Terminal Blocks | - | - | - | - | - | - | PLC - other devices | 5 mm | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | Pluggable Terminal Blocks | 7.3 mm | 7.3 x 4.5 x 9.5 mm | - | - | - | - | ||
![]() 2663330000 Weidmuller | 87 |
| - | - | Wemid | - | Weidmuller | - | 10 - 50 | 10 - 70 | 10 - 70 | 10 - 70 | - | - | - | - | 5 | V0 | Weidmuller | - | - | - | + 130 C | - 60 C | - | DIN Rail | - | - | - | - | 150 | - | - | - | - | - | - | - | - | 1 kV | 2/0 AWG | 8 AWG | 8 AWG to 2/0 AWG | - | ± 150ppm/°C | 27 kOhm | 2 Position | Beige | - | - | Terminal Blocks | 600 W | - | 80.5 | - | 150 A | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | ± 10% | Push-In | - | Weidmuller | 64.7 mm | 60 mm | 134 | 134 | 20 | UL 94 V-0 | ||
![]() 2652350000 Weidmuller | 15 |
| - | Silver | - | Straight | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | 7 - 7 | Crimp | - | - | - | - | - | - | - | 18 to 17, 18 AWG | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 22 mm | - | - | - | - | - | ||
![]() 2705470000 Weidmuller | 24 |
| - | Tin | Polyamide (PA) | - | Weidmuller | - | - | - | - | - | - | - | - | - | 50 | - | Weidmuller | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | 15 Position | Green | - | - | Terminal Blocks | - | 5.08 mm | - | - | 24 A | Through Hole | - | - | - | Pluggable Terminal Blocks | - | - | - | STD | - | Solder | Headers | Weidmuller | - | - | - | - | - | - | ||
![]() 2704410000 Weidmuller | 124 |
| - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | 50 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | ||
![]() 2707230000 Weidmuller | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | Nickel/gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2720540000 Weidmuller | 8 |
| - | - | - | - | - | - | 0.5 - 6 | 0.5 - 10 | 1.5 - 6 | 0.5 - 10 | - | - | - | IP20 | - | V0 | - | Copper | Plastic | Tin | - | - | - | - | III | 2 | - | - | 38 | 6 | - | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2720490000 Weidmuller | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2720480000 Weidmuller | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2720620000 Weidmuller | 15 |
| - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | 12 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | ||
![]() 2720610000 Weidmuller | 15 |
| - | - | - | - | - | - | 0.5 - 6 | 0.5 - 10 | 1.5 - 6 | 0.5 - 10 | - | - | - | IP20 | - | V0 | - | Copper | Plastic | Tin | - | - | - | - | III | 2 | - | - | 38 | 6 | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | 50.0000 ppm/°C | 3.32 kOhm | - | - | - | - | Terminal Blocks | 0.6 W | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | 1 | - | - | - | 6.2 | - | - | - | - | - | ||
![]() 2720580000 Weidmuller | 24 |
| - | - | - | - | Weidmuller | - | 0.5 - 6 | 0.5 - 10 | 1.5 - 6 | 0.5 - 10 | - | - | - | IP20 | 24 | V0 | Weidmuller | Copper | Plastic | Tin | - | - | - | - | III | 2 | - | - | 38 | 6 | - | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | 100 ppm/K | 324 kOhm | - | - | - | - | Terminal Blocks | 0.1 W | - | - | General Purpose | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | 1 | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | ||
![]() 2720570000 Weidmuller | 15 |
| - | - | - | - | Weidmuller | - | 0.5 - 6 | 0.5 - 10 | 1.5 - 6 | 0.5 - 10 | - | - | - | IP20 | 30 | V0 | Weidmuller | Copper | Plastic | Tin | - | - | - | - | III | 2 | - | - | 38 | 6 | - | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | ||
![]() 2720550000 Weidmuller | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | 38.3 kOhm | - | - | - | - | Terminal Blocks | 0.1 W | - | - | General Purpose | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 2720560000 Weidmuller | 15 |
| - | - | - | - | - | - | 0.5 - 6 | 0.5 - 10 | 1.5 - 6 | 0.5 - 10 | - | - | - | IP20 | - | V0 | - | Copper | Plastic | Tin | - | - | - | - | III | 2 | - | - | 38 | 8 | - | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2747360000 Weidmuller | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2747560000 Weidmuller | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | Plastic | Nickel/gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2747050000 Weidmuller | 15 |
| - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2747280000 Weidmuller | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | THR connection | Solder | - | - | - | - | - | - | - | 33 Ohm | - | - | - | - | Headers & Wire Housings | 0.4 W | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - |