- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Controllers - Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Shape | Brand | Capacitance Tolerance | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Degree of protection (IP) | Degree of protection (IP), mounted | Direction Type | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Material contact | Material housing | Material of contact surface | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating current | Output Voltage-Channel 1 | Overvoltage category | Packaging type | Peak Pulse Power Dissipation | Pollution degree | Qualification | Rated current In | Rated surge voltage | RoHS | Supplier Package | Type of electric connection | Type of fastening | Voltage type | Voltage, Rating | Wavelength/Color Temperature | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Series | Resistance | Number of Positions | Color | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Depth | Resistor Type | Current Rating | Pin Count | Termination Style | Number of Outputs | Number of Contacts | Configuration | Input Type | Output Power | Test Current | Product Type | Illumination Color | Number of LEDs | ESD Protection | Resistance Tolerance | Connection Method | Product | Mounting Angle | Input Voltage | Product Category | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2790440000 Weidmuller | 24 |
| - | - | - | - | Weidmuller | - | - | - | - | - | - | Bi-Directional | 168 | V0 | Weidmuller | - | - | Tin | - | - | Surface Mount | - | - | - | - | - | 500 W | - | - | 23.1 | 4 | - | DO-214AC | Other | - | - | - | - | - | - | - | -65 to 150 °C | - | - | - | - | 1 | Female | - | Terminal Blocks | - | 5mm | - | - | - | 2 | - | - | 2 | Single | - | - | 1 mA | Pluggable Terminal Blocks | - | - | Yes | - | - | - | - | - | Weidmuller | - | - | - | - | - | ||
![]() 2813240000 Weidmuller | 74 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2817410000 Weidmuller | In Stock | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | 400 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | ||
![]() 2821300000 Weidmuller | 2654 |
| - | - | - | Rectangular | Weidmuller | - | - | - | - | IP67 | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | 0.63 - 0.63 | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | 2700 K | - | - | - | - | - | - | - | - | - | - | - | - | 15 W | - | - | - | - | - | - | - | - | - | - | - | - | - | White | 84 | - | - | - | LED Flexible Strips | - | - | Weidmuller | - | - | 8 | 40 | 450 | ||
![]() 2838470000 Weidmuller | 2146 |
| - | - | - | - | Weidmuller | - | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | PRO BAS | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Power Supplies | - | - | - | - | - | - | - | - | DIN Rail Power Supplies | - | - | - | - | - | ||
![]() 2838440000 Weidmuller | 29 |
| - | - | - | - | Weidmuller | - | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | + 70 C | - 25 C | - | - | - | 4 VDC | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | PRO BAS | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | 1 Output | - | - | 1-Phase / Single Phase | 120 W | - | DIN Rail Power Supplies | - | - | - | - | - | Switching Supplies | - | 110 VAC to 240 VAC, 120 VDC to 340 VDC | DIN Rail Power Supplies | - | - | 130 mm | 100 mm | 40 mm | ||
![]() 2838430000 Weidmuller | 27 |
| - | - | - | - | Weidmuller | - | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | + 70 C | - 25 C | - | - | - | 24 VDC | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | PRO BAS | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | 1 Output | - | - | 1-Phase / Single Phase | 90 W | - | DIN Rail Power Supplies | - | - | - | - | - | Switching Supplies | - | 110 VAC to 240 VAC, 120 VDC to 340 VDC | DIN Rail Power Supplies | - | - | 90 mm | 85 mm | 47 mm | ||
![]() 2838510000 Weidmuller | 25 |
| - | - | - | - | Weidmuller | - | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | + 70 C | - 25 C | - | - | - | 12 VDC | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | PRO BAS | 5.9 kOhm | - | - | - | - | - | AC-DC Power Supply | 0.0625 W | - | - | General Purpose | - | - | - | 1 Output | - | - | 1-Phase / Single Phase | 30 W | - | DIN Rail Power Supplies | - | - | - | 1 | - | Switching Supplies | - | 110 VAC to 240 VAC, 120 VDC to 340 VDC | DIN Rail Power Supplies | - | - | 90 mm | 85 mm | 23 mm | ||
![]() 2854110000 Weidmuller | 15 |
| - | Tin | Polyamide (PA) | - | Weidmuller | - | - | - | - | - | - | - | 50 | - | Weidmuller | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | - | 8 Position | Orange | - | - | - | Terminal Blocks | - | 5.08 mm | - | - | 24 A | - | Through Hole | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | Solder | Headers | - | - | Weidmuller | - | - | - | - | - | ||
![]() 2853190000 Weidmuller | 15 |
| - | - | Liquid Crystal Polymer (LCP) | - | Weidmuller | - | - | - | - | - | - | - | 50 | - | Weidmuller | - | Plastic | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 Position | - | 1 Row | - | - | - | - | 1.27 mm | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | Vertical | - | Weidmuller | - | - | - | - | - | ||
![]() 2860530000 Weidmuller | 15 |
| - | - | - | - | Weidmuller | - | - | - | - | - | - | - | 24 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Fixed Terminal Blocks | - | - | Weidmuller | - | - | - | - | - | ||
![]() 1315800000 Weidmuller | 26 |
| - | - | - | - | Weidmuller | 2% | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 4 | - | - | - | 50 | V0 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 pF | Terminal Blocks | - | - | 73 | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | Weidmuller | 1.6 mm | 1.52 x 0.76 x 0.91 mm | 79.5 | 79.5 | 7.9 | ||
![]() 1324900000 Weidmuller | 26 |
| - | Tin | Polybutylene Terephthalate (PBT) | - | Weidmuller | - | - | - | - | - | - | - | 12 | - | Weidmuller | - | - | - | - | - | - | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 26 AWG | 26 AWG to 14 AWG | - | - | - | 22 Position | Green | - | - | - | Terminal Blocks | - | 5.08 mm | - | - | - | - | Crimp | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | Screw | Headers | - | - | Weidmuller | - | - | - | - | - | ||
![]() 1324800000 Weidmuller | 35 |
| - | Tin | Polyamide (PA) | - | Weidmuller | - | - | - | - | - | - | - | 18 | - | Weidmuller | - | - | Tin | - | - | - | PCB Mount | - | - | II | Other | - | 2 | MIL-PRF-55681/8 | - | - | - | - | THR connection | Solder | - | 400 V | - | - | - | - | - | - | - | 14 Position | Green | - | - | 100 pF | Terminal Blocks | - | 5.08 mm | - | - | 24 A | - | Through Hole | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | Solder | Headers | - | - | Weidmuller | 3.2 mm | 3.2 x 1.6 x 1.3 | - | - | - | ||
![]() 1401450000 Weidmuller | 26 |
| - | Tin | Polybutylene Terephthalate (PBT) | - | Weidmuller | - | 0.25 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | IP20 | - | 72 | V0 | Weidmuller | Other copper alloys | Plastic | Tin | - | - | - | Free Hanging | - | - | III | - | - | 2 | - | 21 | 4 | - | - | Push-in clamp connection | - | - | 400 V | - | 12 AWG | 26 AWG | - | - | - | - | 5 Position | Green | - | - | - | Terminal Blocks | - | 5.08 mm | - | - | 16.5 A | - | Spring Clamp | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | Headers | - | - | Weidmuller | - | - | - | - | - | ||
![]() 1401620000 Weidmuller | 35 |
| - | - | - | - | Weidmuller | - | - | - | - | - | - | - | 100 | V0 | Weidmuller | - | - | Tin | - | - | - | - | - | - | II | Other | - | 2 | - | 21 | 4 | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | ||
![]() 1401700000 Weidmuller | 26 |
| - | Tin | Polyamide (PA) | - | Weidmuller | - | - | - | - | - | - | - | 50 | - | Weidmuller | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | - | 9 Position | Green | - | - | 5.1 pF | Terminal Blocks | - | 5.08 mm | - | - | 24 A | - | Through Hole | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | Solder | Headers | - | - | Weidmuller | 2.79 mm | 2.79 x 2.79 x 2.59 | - | - | - | ||
![]() 1401630000 Weidmuller | 35 |
| - | - | - | - | Weidmuller | - | - | - | - | - | - | - | 100 | V0 | Weidmuller | - | - | Tin | - | - | - | - | - | - | II | Other | - | 2 | - | 21 | 4 | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Fixed Terminal Blocks | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 1401680000 Weidmuller | In Stock | - | - | Tin | Polyamide (PA) | - | Weidmuller | - | - | - | - | - | - | - | 50 | V0 | Weidmuller | - | - | Tin | - | - | - | PCB Mount | - | - | II | Other | - | 2 | MIL-PRF-55681/7 | 21 | 4 | - | - | THR connection | Solder | - | 400 V | - | - | - | - | - | - | - | 7 Position | Green | - | - | 0.0015 uF | Terminal Blocks | - | 5.08 mm | - | - | 24 A | - | Through Hole | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | Solder | Headers | - | - | Weidmuller | 2 mm | 2 x 1.25 x 1.3 | - | - | - | ||
![]() 1401690000 Weidmuller | 26 |
| - | Tin | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | - | 8 Position | Green | - | - | - | Terminal Blocks | - | 5.08 mm | - | - | 24 A | - | Through Hole | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | Solder | Headers | - | - | - | - | - | - | - | - |