- Manufacturer
- RoHS
- Manufacturer
- Series
- Manufacturer Part Number
- Operating Temperature
- Package
- Product Status
- Mfr
- Mounting Type
- Features
- Package / Case
- Type
Attribute column
Categories
Controllers - Machine Safety
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXH16-10-M9PSAPC Sintered Metal Company | In Stock | - | - | Axial | Axial | - | -55°C ~ 150°C | Bulk | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±1% | Active | 2 | ±100ppm/°C | 9.09 MOhms | Metal Oxide Film | 0.5W, 1/2W | -- | Flame Retardant Coating, High Voltage, Safety | -- | ||
![]() VXR2152-06-3C Sintered Metal Company | In Stock | - | - | Axial | Axial | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | 47.5 Ohms | Metal Film | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CDG1BN32-170 Sintered Metal Company | In Stock | - | - | Axial | Axial | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 2.15 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant | -- | ||
![]() NCDA1X250-0800-M9NL Sintered Metal Company | In Stock | - | - | Axial | Axial | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | 24.9 Ohms | Metal Film | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CKZ1N63-75RT-CA023 Sintered Metal Company | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | 178 Ohms | Metal Film | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() SS5V1-W10S1NW33D-06U-N7 Sintered Metal Company | In Stock | - | - | Axial | Axial | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 30.1 Ohms | Metal Film | 1W | M (1%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CLA2T100-390-E Sintered Metal Company | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±25ppm/°C | 7.96 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() SY3140-3LOE-01N Sintered Metal Company | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | 1.87 MOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() ISE80-02L-A-C Sintered Metal Company | In Stock | - | - | Axial | Axial | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | Active | 2 | ±50ppm/°C | 3.83 kOhms | Metal Film | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() NCDA1D200-0200-XC3AC Sintered Metal Company | In Stock | - | - | Axial | Axial | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | Active | 2 | ±50ppm/°C | 32 kOhms | Metal Film | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() 11-CDJ2B16-30-H7B Sintered Metal Company | In Stock | - | - | Axial | Axial | Non-Compliant | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.800 L (7.87mm x 20.32mm) | ±5% | Active | 2 | ±100ppm/°C | 1 MOhms | Metal Oxide Film | 3W | -- | Flame Retardant Coating, High Voltage, Safety | -- | ||
![]() SS5Q23-04FD0-E-Q Sintered Metal Company | In Stock | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | 16.5 kOhms | Metal Film | 0.125W, 1/8W | M (1%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CDG1BA20-100A-XC9 Sintered Metal Company | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR71S | 0.187 Dia x 0.812 L (4.75mm x 20.62mm) | ±1% | Active | 2 | ±20ppm/°C | 5.9 kOhms | Wirewound | 2W | S (0.001%) | Military, Moisture Resistant | -- | ||
![]() VFR3210-5D-02T Sintered Metal Company | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | Active | 2 | ±20ppm/°C | 475 Ohms | Wirewound | 1W | S (0.001%) | Military, Moisture Resistant | -- | ||
![]() SY3120-5MOZ-M5-F2 Sintered Metal Company | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR74S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | Active | 2 | ±20ppm/°C | 301 Ohms | Wirewound | 5W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CDM2D20V-75 Sintered Metal Company | In Stock | - | - | Axial | Axial | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | 4.27 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() HYDG25R-20 Sintered Metal Company | In Stock | - | - | Axial | Axial | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.5% | Active | 2 | ±50ppm/°C | 1.05 kOhms | Metal Film | 0.25W, 1/4W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CDG1BN40-500-XC22 Sintered Metal Company | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | Active | 2 | ±20ppm/°C | 825 Ohms | Wirewound | 1W | P (0.1%) | Military, Moisture Resistant | -- | ||
![]() LEY16LB-100-R36P3D Sintered Metal Company | In Stock | - | - | Axial | Axial | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | Active | 2 | ±25ppm/°C | 4.02 kOhms | Metal Film | 0.1W, 1/10W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() NCDA1B150-0300 0300-J59WSAPC-XC10 Sintered Metal Company | In Stock | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±50ppm/°C | 1.65 Ohms | Wirewound | 2W | S (0.001%) | Military, Moisture Resistant | -- |