- Manufacturer
- RoHS
- Manufacturer
- Series
- Manufacturer Part Number
- Operating Temperature
- Package
- Product Status
- Mfr
- Mounting Type
- Features
- Package / Case
- Type
Attribute column
Categories
Controllers - Machine Safety
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Approvals | CoilResistance | Contact Materials | RoHS | Turn Off Voltage (Min) | Turn On Voltage (Max) | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Base Part Number | Output | Termination Style | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Failure Rate | Interface | Current - Output (Max) | Accuracy | Voltage - Output | Voltage - Output 2 | Topology | Contact Form | Relay Type | Operating Pressure | Pressure Type | Port Style | Port Size | Current - Max | Voltage - Output 3 | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact Rating (Current) | Coil Power | Maximum Pressure | Dimming | Voltage - Max | Outline L x W x H | Qmax @ Th | Delta Tmax @ Th | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCDA1X150-1800-A54L Sintered Metal Company | In Stock | - | - | - | Cylinder | -- | - | - | - | - | Non-Compliant | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | 5V | - | 0.5 V ~ 4.5 V | M12, 4 Pin | - | - | - | - | Analog Voltage | - | - | - | - | ±1% | - | - | - | - | - | 50 PSI (344.74 kPa) | Vented Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | ||
![]() CDM2KWB25-1 Sintered Metal Company | In Stock | - | - | - | Cylinder | -- | - | - | - | - | Non-Compliant | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | 5V | - | 0.5 V ~ 4.5 V | 72 Integral Harness | - | - | - | - | Analog Voltage | - | - | - | - | ±0.5% | - | - | - | - | - | 3000 PSI (20684.27 kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | - | - | - | - | - | 9000 PSI (62052.82 kPa) | - | - | - | - | - | -- | - | - | ||
![]() NCDGNN50-0550B-XC8 Sintered Metal Company | In Stock | - | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | 8 V ~ 30 V | - | 1 V ~ 5 V | MD, 4 Pin | - | - | - | - | Analog Voltage | - | - | - | - | ±0.5% | - | - | - | - | - | 750 PSI (5171.07 kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | ||
![]() CDQ2F40-125DCM-M9BW Sintered Metal Company | In Stock | - | - | - | Cylinder | -- | - | - | - | - | Non-Compliant | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | 5V | - | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | - | - | - | - | Analog Voltage | - | - | - | - | ±1% | - | - | - | - | - | 50 PSI (344.74 kPa) | Vented Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | ||
![]() CDQMB12NN-25-M9P Sintered Metal Company | In Stock | - | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | 8 V ~ 30 V | - | 1 V ~ 5 V | 24 Integral Harness | - | - | - | - | Analog Voltage | - | - | - | - | ±0.5% | - | - | - | - | - | 3000 PSI (20684.27 kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | - | - | - | - | - | 9000 PSI (62052.82 kPa) | - | - | - | - | - | -- | - | - | ||
![]() CDG1DN80TN-75-XB13 Sintered Metal Company | In Stock | - | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | 8 V ~ 30 V | - | 4 mA ~ 20 mA | MD, 4 Pin | - | - | - | - | Analog Current | - | - | - | - | ±0.5% | - | - | - | - | - | 100 PSI (689.48 kPa) | Vented Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | ||
![]() SS5Y3-45TU-04BRS-N7 Sintered Metal Company | In Stock | - | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | - | - | - | 5.5 V ~ 30 V | - | 0 V ~ 5 V | Connector | - | - | - | - | Analog, RS-232 | - | - | - | - | ±0.05% | - | - | - | - | - | 500 PSI (3447.38 kPa) | Vented Gauge | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | - | - | - | - | - | - | - | - | - | - | 600 PSI (4136.85 kPa) | - | - | - | - | - | -- | - | - | ||
![]() AC20C-02-C Sintered Metal Company | In Stock | - | - | - | Module Cube | -- | - | - | - | - | Non-Compliant | - | - | - | -40°C ~ 85°C | - | PPT2 | - | - | Active | - | - | - | - | - | - | - | 6 V ~ 34 V | - | 0 V ~ 5 V | Connector | - | - | - | - | Analog, RS-485 | - | - | - | - | ±0.0375% | - | - | - | - | - | 100 PSI (689.48 kPa) | Vented Gauge | Threaded | Female - 1/8 (3.18mm) Swagelok™, Dual | - | - | - | - | - | - | - | - | - | - | 300 PSI (2068.43 kPa) | - | - | - | - | - | -- | - | - | ||
![]() NCGDN32-0125 Sintered Metal Company | In Stock | - | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | PPTR | - | - | Active | - | - | - | - | - | - | - | 6 V ~ 30 V | - | 0 V ~ 5 V | Connector | - | - | - | - | Analog, RS-232 | - | - | - | - | ±0.24% | - | - | - | - | - | 1500 PSI (10342.14 kPa) | Vented Gauge | Threaded | Female - 1/4 (6.35mm) NPT | - | - | - | - | - | - | - | - | - | - | 4500 PSI (31026.41 kPa) | - | - | - | - | - | -- | - | - | ||
![]() NCQ2D63-40D Sintered Metal Company | In Stock | - | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Obsolete | - | - | - | - | - | - | - | 5V | - | 0.5 V ~ 4.5 V | MD, 4 Pin | - | - | - | - | Analog Voltage | - | - | - | - | ±0.5% | - | - | - | - | - | 100 PSI (689.48 kPa) | Sealed Gauge | Threaded | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | ||
![]() MGPL20N-20-Y7PWVZ Sintered Metal Company | In Stock | - | - | Through Hole | - | - | - | - | 202 Ohms | Silver Tin Oxide (AgSnO) | - | 0.45 VDC | 6.3 VDC | - | -40°C ~ 85°C | Bulk | PCH, OEG | - | - | Active | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | - | - | 10ms | 9VDC | Non Latching | 277VAC, 30VDC - Max | 44.4mA | 5ms | 5A | 400 mW | - | - | - | - | - | - | Insulation - Class F, Sealed - Fully | - | - | ||
![]() SS5V2-W10S1QAD-08B-N7-D0 Sintered Metal Company | In Stock | - | - | Chassis Mount | - | - | 0.813 lb (368.77g) | cULus | - | - | - | - | - | - | -10°C ~ 40°C | - | PSM090-240P | 6.65 L x 2.40 W x 1.22 H (169.0mm x 61.0mm x 31.0mm) | - | Active | - | - | Constant Voltage | - | - | - | 90W | - | - | - | Terminal Block | 1 | 85% | 3kV | 304VAC | - | 90VAC | - | - | 3.75A | - | 24V | - | AC DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | OCP, OTP, OVP, SCP | - | -- | ||
![]() NCDGCN50-0600-B64 Sintered Metal Company | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | 2-Channel I²C Multiplexer | - | 2.3 V ~ 5.5 V | PCA9543 | - | - | - | - | - | - | - | - | - | I²C, SMBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY5240-3LOZE Sintered Metal Company | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS5V2-10FD1-06B-C4-D0 Sintered Metal Company | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | ±5ppm/°C | - | 17.4 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | -- | - | ||
![]() CLK2PB50-50YA-F-P74-85GS-X404A Sintered Metal Company | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.05% | Active | 2 | ±15ppm/°C | - | 148 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | -- | - | ||
![]() AW40-N04-NRZ Sintered Metal Company | In Stock | - | - | - | Axial | Axial | - | - | - | - | Non-Compliant | - | - | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | ±5ppm/°C | - | 200 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | -- | - | ||
![]() AC30C-N03-16RWZ Sintered Metal Company | In Stock | - | - | - | Cylinder | -- | - | - | - | - | Non-Compliant | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | 8 V ~ 30 V | - | 4 mA ~ 20 mA | MD, 4 Pin | - | - | - | - | Analog Current | - | - | - | - | ±0.5% | - | - | - | - | - | 200 PSI (1378.95 kPa) | Sealed Gauge | Threaded | Male - M12 x 1.5 | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | ||
![]() MY1B50-1000-Y59BSDPC Sintered Metal Company | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | -- | - | -- | - | - | Active | - | - | - | 3.32 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0A | - | - | - | - | - | - | - | - | - | - | - | 20.0V | 40.00mm x 40.00mm x 3.71mm | 125.0W @ 25°C | 73°C @ 25°C | Lead Wires, Non-Sealed | - | - | ||
![]() SYJ314R-4M-M5 Sintered Metal Company | In Stock | - | - | Through Hole | 6-DIP Module | - | - | - | - | - | - | - | - | 15V | -- | Bulk | PXD | 2.00 L x 1.00 W x 0.40 H (50.8mm x 25.4mm x 10.2mm) | - | Active | - | - | Isolated Module | - | - | ITE (Commercial) | 30W | - | - | - | - | 2 | 87% | 1.6kV | 36V | - | 18V | - | - | 1A, 1A | - | - | -15V | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - |