- Manufacturer
- Mfr
- Product Status
- Series
- Package
- Accessory Type
- Type
- Termination Style
- Approval Agency
- Ingress Protection
- Mounting Type
- Number of Inputs and Type
- Operating Temperature
Attribute column
Categories
Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Number of Outputs | Approval Agency | Output Type | Output Current | Number of Inputs and Type | Number of Outputs and Type | Features | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFP7PHLSM Panasonic Industrial Automation Sales | 502 |
| - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.243lb 110.22g | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | Screw | Input, Output (I/O) Module | 55°C | 0°C | - | - | - | - | - | 85mA | Screw Terminal | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FPG-CAN-M Panasonic Industrial Automation Sales | In Stock | - | - | 14 Weeks | - | Backplane | Module | 0.26lb 117.93g | 0°C~55°C | - | FP Sigma | Active | 1 (Unlimited) | - | Communications Module | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AFP7Y16R Panasonic Industrial Automation Sales | 2972 |
| - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.397lb 180.08g | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | Screw | Output Module | 55°C | 0°C | - | - | - | - | - | 180mA | Pluggable Screw Terminal | - | - | - | - | - | 16 - Relay | - | - | - | - | RoHS Compliant | - | ||
![]() AFP7XY64D2T Panasonic Industrial Automation Sales | 2137 |
| - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.254lb 115.21g | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | Connector | Input, Output (I/O) Module | 55°C | 0°C | - | - | - | - | - | 55mA | Rectangular Connector | - | - | - | - | 32 - Digital | 32 - Solid State | - | - | - | - | RoHS Compliant | - | ||
![]() 3G5A2-ID001-PE Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | - | Backplane | Module | - | - | 2000 | 3G2A2 | Active | 1 (Unlimited) | - | Input Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 - Digital | - | - | - | - | - | RoHS Compliant | - | ||
![]() CVM1-CLK12 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Backplane | Module | 0.966lb 438.17g | - | 2012 | CVM1 | Obsolete | 1 (Unlimited) | Screw | Optical Link Module | - | - | - | - | - | - | - | - | Fiber Optic, Screw Terminal | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2878421 Phoenix Contact | In Stock | - | Datasheet | - | - | DIN Rail | Module | 0.704lb 319.33g | -25°C~60°C | 2007 | Inline | Active | 1 (Unlimited) | - | Input Module | - | - | - | 24VDC | IP20 | - | - | - | D-Sub, Spring Terminal | - | - | - | - | 16 - Digital | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2897570 Phoenix Contact | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | 1.1lbs 499g | -25°C~60°C | 2007 | Inline | Active | - | RJ45 | Input, Output (I/O) Module | - | - | - | 24VDC | IP20 | - | - | - | RJ45, Spring Terminal | - | cUL, cULus, UL | - | - | 16 - Digital | 16 - Solid State | Selectable I/O | - | - | - | RoHS Compliant | - | ||
![]() NX-DA2603 Omron Automation and Safety | 2471 |
| - | 2 Weeks | DIN Rail | DIN Rail | Module | 0.154lb 69.85g | 0°C~55°C | 2015 | NX | Active | 1 (Unlimited) | - | Output Module | 55°C | 0°C | - | - | - | - | - | - | Spring Terminal | - | CE, cULus, C-Tick, KC, Lloyd, NK | - | - | - | 2 - Analog | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 2819037 Phoenix Contact | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | 0.287lb 130.18g | -25°C~55°C | 2011 | Inline | Active | Not Applicable | - | Output Module | 55°C | -25°C | - | 24VDC | IP20 | 71.5mm | - | - | Spring Terminal | 8 | UL | Digital | 1A | - | 8 - Solid State | - | 119.8mm | 48.8mm | - | RoHS Compliant | IP20 | ||
![]() CS1W-SCU31-V1 Omron Automation and Safety | 908 |
| - | 2 Weeks | - | Backplane | Module | 0.551lb 249.93g | - | 2012 | CS1W | Active | 1 (Unlimited) | D-Sub | Communications Module | - | - | - | - | - | - | - | - | D-Sub | - | CE, cULus, Lloyd, NK | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CJ1W-PNT21 Omron Automation and Safety | 612 |
| - | 5 Weeks | DIN Rail | DIN Rail | Module | 0.221lb 100.24g | 0°C~55°C | 2015 | CJ1W | Active | 1 (Unlimited) | RJ45 | Control Module | 55°C | 0°C | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | Display | - | - | - | RoHS Compliant | - | ||
![]() AFP7PG04L Panasonic Industrial Automation Sales | 604 |
| - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.331lb 150.14g | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | Connector | Motion Control Module | 55°C | 0°C | - | - | - | - | - | 65mA | Rectangular Connector | - | - | - | - | - | 1 - Solid State | 4-Axis Control | - | - | - | RoHS Compliant | - | ||
![]() CS1W-INT01 Omron Automation and Safety | In Stock | - | - | 10 Weeks | - | Backplane | Module | - | - | - | CS1W | Active | 1 (Unlimited) | Screw | Interrupt Input Module | - | - | 8542.39.00.01 | - | - | - | unknown | - | Screw Terminal | - | CE, cULus, Lloyd, NK | - | - | 16 - Digital | - | - | - | - | - | RoHS Compliant | - | ||
![]() CS1W-NC271 Omron Automation and Safety | 651 |
| - | 3 Weeks | - | Backplane | Module | 0.414lb 188g | 0°C~55°C | 2009 | CS1W | Active | 1 (Unlimited) | USB | Motion Control Module | 55°C | 0°C | - | - | - | - | - | - | USB | - | CE, C-tick, cULus | - | - | - | - | 2-Axis Control | - | - | - | RoHS Compliant | - | ||
![]() 2702031 Phoenix Contact | 2505 |
| Datasheet | 18 Weeks | DIN Rail | DIN Rail | Module | 0.441lb 200.03g | -25°C~70°C | - | Nanoline | Active | 1 (Unlimited) | Screw | Input, Output (I/O) Module | - | - | - | 24VDC | IP20 | - | - | - | RJ11, Screw Terminal | - | cUL, cULus, UL | - | - | 4 - Digital | 2 - Relay | - | - | - | - | RoHS Compliant | - | ||
![]() FC6A-EXM2 IDEC | 2256 |
| - | 4 Weeks | - | DIN Rail | - | - | -10°C~55°C | 2016 | FC6A | Active | Not Applicable | - | Interface Module | - | - | - | 24VDC | IP20 | - | - | 20mA | Pluggable Screw Terminal | - | CE, cULus | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() FC6A-N16B3 IDEC | 2515 |
| - | 4 Weeks | - | DIN Rail | - | - | -10°C~55°C | 2016 | FC6A | Active | Not Applicable | - | Input Module | - | - | - | 24VDC | IP20 | - | - | 5mA | Rectangular Connector | - | CE, cULus | - | - | 16 - Digital | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() C200HW-NC413 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Backplane | - | 0.794lb 360.15g | 0°C~55°C | 2001 | C200HW | Obsolete | 1 (Unlimited) | Connector | Motion Control Module | 55°C | 0°C | - | - | IP30 | - | - | - | Rectangular Connector | - | CE, CSA, UL | - | - | 12 - Digital | 20 - Solid State | 4-Axis Control | - | - | - | RoHS Compliant | IP30 | ||
![]() CJ1W-NC113 Omron Automation and Safety | 755 |
| - | 2 Weeks | DIN Rail | DIN Rail | Module | 0.221lb 100.24g | 0°C~55°C | 2012 | CJ1W | Active | 1 (Unlimited) | Connector | Motion Control Module | 55°C | 0°C | - | 24VDC | - | - | - | - | Rectangular Connector | - | CE, cULus | - | - | - | - | Single Axis Control | - | - | - | RoHS Compliant | - |