- Manufacturer
- Mfr
- Product Status
- Series
- Package
- Accessory Type
- Type
- Termination Style
- Approval Agency
- Ingress Protection
- Mounting Type
- Number of Inputs and Type
- Operating Temperature
Attribute column
Categories
Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Number of Outputs | Approval Agency | Output Current | Output Power | Isolation Voltage | Number of Inputs and Type | Number of Outputs and Type | Features | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 88950320 Crouzet | In Stock | - | - | 8 Weeks | Chassis Mount, DIN Rail | Chassis Mount, DIN Rail | Module | - | 12V | -30°C~70°C | - | 2011 | Millenium 3, PS | Obsolete | Not Applicable | Screw | Power Supply Module | - | - | 9V~18VDC | - | - | - | - | Screw Terminal | 1 | CE | - | 10W | 1.5kV | - | - | Output Capacity (12VDC, 10W) | 57.404mm | 89.916mm | 35.56mm | - | RoHS Compliant | - | ||
![]() SRT2-MD32ML Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | Module | 0.243lb 110.22g | - | -10°C~55°C | - | 2002 | SRT2 | Active | 1 (Unlimited) | Connector | Input, Output (I/O) Module | 55°C | 0°C | 24VDC | - | - | - | - | Rectangular Connector | - | CE | - | - | - | 16 - Digital | 16 - Solid State | - | - | - | - | - | RoHS Compliant | - | ||
![]() FC6A-T08P1 IDEC | 2802 |
| - | 4 Weeks | - | DIN Rail | - | - | - | -10°C~55°C | Bulk | 2016 | FC6A | Active | Not Applicable | - | Output Module | - | - | 24VDC | IP20 | - | - | 500mA | Pluggable Screw Terminal | - | CE, cULus | - | - | - | - | 8 - Solid State | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() CJ1W-CORT-21 Omron Automation and Safety | 4537 | - | - | 4 Weeks | DIN Rail | DIN Rail | Module | 0.261lb 118.39g | - | - | - | - | CJ1W | Active | 1 (Unlimited) | Screw | Communications Module | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C200H-B7AI1 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Backplane | Module | 0.441lb 200.03g | - | 0°C~55°C | - | 1998 | C200H | Obsolete | 1 (Unlimited) | Screw | Input Module | - | - | - | IP30 | - | unknown | - | Screw Terminal | - | CE, CSA, UL | - | - | - | 16 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CJ1W-MCH71 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Backplane | Module | 0.463lb 210.01g | - | - | - | 2009 | CJ1W | Obsolete | 1 (Unlimited) | D-Sub | Motion Control Module | - | - | - | - | - | - | - | D-Sub | - | CE, cULus | - | - | - | - | - | 32-Axis Control | - | - | - | - | RoHS Compliant | - | ||
![]() 2742117 Phoenix Contact | In Stock | - | Datasheet | - | - | DIN Rail | Module | 0.31lb 140.61g | - | -25°C~55°C | - | 2011 | Inline | Active | 1 (Unlimited) | - | Output Module | - | - | 24VDC | IP20 | - | - | - | Spring Terminal | - | - | - | - | - | - | 8 - Solid State | - | - | - | - | - | RoHS Compliant | - | ||
![]() CJ1W-OD213 Omron Automation and Safety | 2801 |
| - | 2 Weeks | DIN Rail | DIN Rail | Module | 0.243lb 110.22g | - | - | - | 2004 | CJ1W | Active | 1 (Unlimited) | Screw | Output Module | - | - | - | - | - | - | - | Screw Terminal | - | CE, Lloyd, NK | - | - | - | - | 16 - Solid State | - | - | - | - | - | RoHS Compliant | - | ||
![]() CS1W-OD212 Omron Automation and Safety | 742 |
| - | 2 Weeks | - | Backplane | - | 0.595lb 269.89g | - | - | - | 2009 | CS1W | Active | 1 (Unlimited) | Screw | Output Module | - | - | - | - | - | - | - | Screw Terminal | - | CE, cULus, Lloyd, NK, UL | - | - | - | - | 16 - Solid State | - | - | - | - | - | RoHS Compliant | - | ||
![]() CS1W-DA08C Omron Automation and Safety | 661 |
| - | 2 Weeks | - | Backplane | Module | 0.984lb 450g | - | - | - | 2009 | CS1W | Active | 1 (Unlimited) | Screw | Output Module | - | - | - | - | 126mm | - | - | Screw Terminal | 8 | CE, cULus, NK | - | - | - | - | 8 - Analog | - | - | 130mm | 35mm | - | RoHS Compliant | - | ||
![]() CS1D-II102D Omron Automation and Safety | 752 |
| - | 2 Weeks | - | Backplane | Module | - | - | - | - | 2012 | CS1D | Active | 1 (Unlimited) | - | Interface Module | - | - | - | - | - | - | - | - | - | CE, cULus | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CS1W-CLK13 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Backplane | Module | 0.661lb 299.82g | - | - | - | 2012 | CS1W | Active | 1 (Unlimited) | Screw | Optical Link Module | - | - | - | - | - | - | - | Fiber Optic, Screw Terminal | - | CE, cULus, Lloyd, NK | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2862110 Phoenix Contact | 49 |
| - | 6 Weeks | DIN Rail | DIN Rail | Module | 0.172lb 78.02g | - | -25°C~55°C | - | 2010 | Inline | Active | 1 (Unlimited) | - | Output Module | - | - | - | IP20 | 71.5mm | - | - | Spring Terminal | 1 | cUL, cULus, UL | 3A | - | - | - | 1 - Relay | - | - | 119.8mm | 12.2mm | - | RoHS Compliant | - | ||
![]() SRT2-ID08CL Omron Automation and Safety | In Stock | - | - | 40 Weeks | DIN Rail | DIN Rail | Module | 0.529lb 239.95g | - | 0°C~55°C | - | 2002 | SRT2 | Active | 1 (Unlimited) | Screw | Input Module | 55°C | 0°C | 24VDC | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | - | CE | - | - | - | 8 - Digital | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() CV500-IPS01 Omron Automation and Safety | In Stock | - | - | - | - | Backplane | 100 | 1.5lbs 680.4g | - | - | - | 1999 | CV500 | Obsolete | 1 (Unlimited) | Screw | Power Supply Module | - | - | 100V~120VAC 200V~240VAC | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | Output Capacity (24VDC, 2A) | - | - | - | - | RoHS Compliant | - | ||
![]() CQM1PA216 Omron Automation and Safety | In Stock | - | - | 4 Weeks | DIN Rail | DIN Rail | Module | 1.2lbs 544.3g | - | 0°C~55°C | - | 2000 | CQM1 | Obsolete | 1 (Unlimited) | Screw | Power Supply Module | 55°C | 0°C | 100/230VAC | - | - | - | - | Screw Terminal | - | CE | 6A | 30W | - | - | - | Output Capacity (5VDC, 6A, 30W) | - | 85.5mm | 110mm | - | RoHS Compliant | - | ||
![]() NX-AD2608 Omron Automation and Safety | 2229 |
| - | 2 Weeks | DIN Rail | DIN Rail | Module | 0.154lb 69.85g | - | 0°C~55°C | - | 2017 | NX | Active | 1 (Unlimited) | - | Input Module | 55°C | 0°C | - | - | - | - | - | Spring Terminal | - | CE, cULus, C-Tick, KC, Lloyd, NK | - | - | - | 2 - Analog | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CJ1W-CLK21-V1 Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | 0.243lb 110.22g | - | - | - | 2004 | CJ1W | Obsolete | 1 (Unlimited) | Screw | Link Module | - | - | - | - | - | - | - | Screw Terminal | - | CE, UL | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2701230 Phoenix Contact | 2106 |
| Datasheet | 11 Weeks | - | DIN Rail | - | - | - | -25°C~60°C | - | 2016 | Axioline F | Active | - | - | Output Module | - | - | 24VDC | IP20 | - | - | - | Spring Terminal | - | cUL, cULus, GL, NK, UL | - | - | - | - | 32 - Digital | - | - | - | - | - | RoHS Compliant | - | ||
![]() CS1W-MAD44 Omron Automation and Safety | 979 |
| - | 2 Weeks | - | Backplane | Module | 0.984lb 450g | - | - | - | 2004 | CS1W | Active | 1 (Unlimited) | Screw | Input, Output (I/O) Module | - | - | - | - | - | - | - | Screw Terminal | - | CE, CSA, Lloyd, NK, UL | - | - | - | 4 - Analog | 4 - Analog | - | - | - | - | - | RoHS Compliant | - |