- Manufacturer
- Mfr
- Product Status
- Series
- Package
- Accessory Type
- Type
- Termination Style
- Approval Agency
- Ingress Protection
- Mounting Type
- Number of Inputs and Type
- Operating Temperature
Attribute column
Categories
Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Depth | Current Rating | Termination Style | Number of Outputs | Approval Agency | Number of Inputs and Type | Number of Outputs and Type | Features | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPG-CCLS Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | DIN Rail | Module | 0.198lb 89.81g | - | 0°C~55°C | - | - | FP Sigma | Active | 1 (Unlimited) | - | Communications Module | - | - | - | - | - | - | Pluggable Screw Terminal | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CV500-PS221 Omron Automation and Safety | In Stock | - | - | - | - | Backplane | 100 | 1.9lbs 861.8g | - | 0°C~55°C | - | 1999 | CV500 | Obsolete | 1 (Unlimited) | Screw | Power Supply Module | 55°C | 0°C | 100V~120VAC 200V~240VAC | IP30 | - | - | Screw Terminal | - | - | - | - | Output Capacity (5VDC, 12A) | - | - | - | RoHS Compliant | IP30 | ||
![]() TJ1-PRT Omron Automation and Safety | In Stock | - | - | 20 Weeks | DIN Rail | DIN Rail | Module | 0.221lb 100.24g | - | 0°C~55°C | - | 2011 | TJ1 | Active | 1 (Unlimited) | D-Sub | Communications Module | 55°C | 0°C | - | IP20 | - | - | D-Sub | - | CE, cULus, Lloyd | - | - | - | - | - | - | RoHS Compliant | IP20 | ||
![]() TJ1-MC16 Omron Automation and Safety | In Stock | - | - | 21 Weeks | DIN Rail | DIN Rail | - | 0.507lb 229.97g | - | 0°C~55°C | - | 2011 | TJ1 | Active | 1 (Unlimited) | RJ45 | Motion Control Module | 55°C | 0°C | - | IP20 | - | - | D-Sub, Rectangular Connector, RJ45 | - | CE, cULus, Lloyd | 16 - Digital | 8 - Solid State | 16-Axis Control, Display | - | - | - | RoHS Compliant | IP20 | ||
![]() C200H-IM212 Omron Automation and Safety | 330135 | - | - | 39 Weeks | - | Backplane | - | - | - | 0°C~55°C | - | 2015 | C200H | Active | 1 (Unlimited) | Screw | Input Module | 55°C | 0°C | 12V~24VAC/DC | IP30 | - | - | Screw Terminal | - | CE, CSA, Lloyd, NK, UL | 16 - Digital | - | - | - | - | - | RoHS Compliant | IP30 | ||
![]() CQM1-TC301 Omron Automation and Safety | In Stock | - | - | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 2004 | CQM1 | Active | 1 (Unlimited) | Screw | Temperature Control Module | - | - | - | - | - | - | Screw Terminal | - | CE, CSA, UL | 4 - Analog | 4 - Solid State | RTD | - | - | - | RoHS Compliant | - | ||
![]() 3G2A5-OC224-E Omron Automation and Safety | In Stock | - | Datasheet | - | - | Backplane | Module | 1.3lbs 589.7g | - | - | - | - | 3G2A5 | Active | 1 (Unlimited) | Screw | Output Module | - | - | - | - | - | - | Screw Terminal | - | - | - | 32 - Relay | - | - | - | - | RoHS Compliant | - | ||
![]() NT20MCFL01 Omron | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1120780003 Molex | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() C200H-CT001-V1 Omron Automation and Safety | In Stock | - | - | - | - | Backplane | Module | 0.881lb 399.61g | - | 0°C~55°C | - | - | C200H | Active | 1 (Unlimited) | D-Sub | Counter Module | 55°C | 0°C | - | IP30 | - | - | D-Sub | - | CE, CSA, UL | 4 - Digital | 8 - Solid State | - | - | - | - | RoHS Compliant | IP30 | ||
![]() 3G2A5-AD006 Omron Automation and Safety | In Stock | - | Datasheet | 18 Weeks | - | Backplane | Module | 1.5lbs 680.4g | - | 0°C~55°C | - | 1998 | 3G2A5 | Active | 1 (Unlimited) | Screw | Input Module | 55°C | 0°C | - | - | - | - | Screw Terminal | - | - | 4 - Analog | - | - | - | - | - | RoHS Compliant | - | ||
![]() AFPX-E30T Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | DIN Rail | - | 0.948lb 430.01g | - | 0°C~55°C | - | - | FP-X | Active | 1 (Unlimited) | - | Input, Output (I/O) Module | - | - | 100V~240VAC | - | - | - | Screw Terminal | - | - | 16 - Digital | 14 - Solid State | - | - | - | - | RoHS Compliant | - | ||
![]() 3G2A5-PS221-E Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Backplane | 100 | - | - | - | - | 2000 | 3G2A5 | Obsolete | 1 (Unlimited) | Screw | Power Supply Module | - | - | 100V~120VAC 200V~240VAC | - | - | - | Screw Terminal | - | - | - | - | Output Capacity (5VDC, 7A) | - | - | - | RoHS Compliant | - | ||
![]() CS1W-CLK12-V1 Omron Automation and Safety | In Stock | - | - | - | - | Backplane | - | 0.661lb 299.82g | - | - | - | 2012 | CS1W | Obsolete | 1 (Unlimited) | - | Optical Link Module | - | - | - | - | - | - | Fiber Optic, Screw Terminal | - | CE, cULus | - | - | - | - | - | - | - | - | ||
![]() CV500-BSC51 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Backplane | Module | 1.2lbs 544.3g | - | - | - | 2003 | CV500 | Obsolete | 1 (Unlimited) | D-Sub | BASIC Module | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FP2-Y16R Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | Backplane | Module | 0.419lb 190.06g | - | 0°C~55°C | - | 2007 | FP2 | Active | 1 (Unlimited) | - | Output Module | - | - | - | - | 93mm | - | Screw Terminal | 16 | CE, CSA, cULus, UL | - | 16 - Relay | - | 27.7mm | 100mm | - | RoHS Compliant | - | ||
![]() FC6A-T32K3 IDEC | 2737 |
| - | 4 Weeks | - | DIN Rail | - | - | - | -10°C~55°C | Bulk | 2016 | FC6A | Active | Not Applicable | - | Output Module | - | - | 24VDC | IP20 | - | 100mA | Rectangular Connector | - | CE, cULus | - | 32 - Solid State | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() C200H-DA003 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Backplane | Module | 0.992lb 449.96g | - | 0°C~55°C | - | 2015 | C200H | Active | 1 (Unlimited) | Screw | Output Module | 55°C | 0°C | - | IP30 | - | - | Screw Terminal | - | CE, CSA, Lloyd, NK, UL | - | 8 - Analog | - | - | - | - | RoHS Compliant | IP30 | ||
![]() C200HW-SLK13 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Backplane | Module | 1.1lbs 499g | - | 0°C~55°C | - | 2005 | C200HW | Obsolete | 1 (Unlimited) | D-Sub | Link Module | 55°C | 0°C | - | IP30 | - | - | D-Sub, Fiber Optic | - | - | - | - | - | - | - | - | Non-RoHS Compliant | IP30 | ||
![]() FP2-DA4 Panasonic Industrial Automation Sales | 952 |
| - | 12 Weeks | - | Backplane | Module | 0.35lb 158.76g | - | 0°C~55°C | - | 2007 | FP2 | Active | 1 (Unlimited) | - | Output Module | - | - | - | - | - | - | Screw Terminal | - | CE, CSA, cULus, UL | - | 4 - Analog | - | - | - | - | RoHS Compliant | - |