- Manufacturer
- Mfr
- Product Status
- Series
- Package
- Accessory Type
- Type
- Termination Style
- Approval Agency
- Ingress Protection
- Mounting Type
- Number of Inputs and Type
- Operating Temperature
Attribute column
Categories
Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | RoHS | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Inputs and Type | Number of Outputs and Type | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSPID1R0 Red Lion Controls | In Stock | - | - | 2 Weeks | - | DIN Rail | Module | 0.438lb 198.67g | - | - | 0°C~50°C | - | CSPID | Active | 1 (Unlimited) | - | Process Control Module | - | - | - | - | - | - | Screw Terminal | CSA, UL | 1 - Analog | 2 - Relay | - | - | - | - | RoHS Compliant | ||
![]() E3-10RTD-1 Red Lion Controls | In Stock | - | - | - | - | Chassis Mount, DIN Rail | - | - | - | - | -40°C~75°C | - | E3 | Active | Not Applicable | - | Input Module | - | - | 10V~30VDC | - | - | - | RJ45, Screw Terminal, USB | cUL, UL | 10 - Analog | - | RTD | - | - | - | - | ||
![]() E3-16AI20M-1 Red Lion Controls | In Stock | - | - | - | - | Chassis Mount, DIN Rail | - | - | - | - | -40°C~75°C | - | E3 | Active | Not Applicable | - | Input Module | - | - | 10V~30VDC | - | - | - | RJ45, Screw Terminal, USB | cUL, UL | 16 - Analog | - | - | - | - | - | - | ||
![]() E3-16DIAC-1 Red Lion Controls | In Stock | - | - | - | - | Chassis Mount, DIN Rail | - | - | - | - | -40°C~75°C | - | E3 | Active | Not Applicable | - | Input Module | - | - | 10V~30VDC | - | - | - | RJ45, Screw Terminal, USB | cUL, UL | 16 - Digital | - | - | - | - | - | - | ||
![]() CJ1W-B7A22 Omron Automation and Safety | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | 2004 | CJ1W | Active | 1 (Unlimited) | Screw | Input, Output (I/O) Module | - | - | - | - | - | - | Screw Terminal | CE, cULus | 32 | 32 | - | - | - | - | RoHS Compliant | ||
![]() C500-RM201 Omron Automation and Safety | In Stock | - | Datasheet | 14 Weeks | - | Backplane | Module | 1.1lbs 499g | - | - | - | 2000 | C500 | Obsolete | 1 (Unlimited) | Screw | Control Module | - | - | - | - | unknown | - | Screw Terminal | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CQM1-G7N01 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | 2004 | CQM1 | Active | 1 (Unlimited) | Screw | Output Module | - | - | - | - | unknown | - | Screw Terminal | CE, CSA, UL | - | - | - | - | - | - | RoHS Compliant | ||
![]() CQM1-OD211 Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | 0.441lb 200.03g | - | - | - | 1999 | CQM1 | Obsolete | 1 (Unlimited) | Screw | Output Module | - | - | - | - | unknown | - | Screw Terminal | CE, CSA, Lloyd, NK, UL | - | 8 - Solid State | - | - | - | - | RoHS Compliant | ||
![]() AFP7XY64D2P Panasonic Industrial Automation Sales | 2217 |
| - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.254lb 115.21g | - | - | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | Connector | Input, Output (I/O) Module | 55°C | 0°C | - | - | - | 55mA | Rectangular Connector | - | 32 - Digital | 32 - Solid State | - | - | - | - | RoHS Compliant | ||
![]() AFP7PP02L Panasonic Industrial Automation Sales | 918 |
| - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.32lb 145.15g | - | - | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | Connector | Motion Control Module | 55°C | 0°C | - | - | - | 120mA | Rectangular Connector | - | - | 1 - Solid State | 2-Axis Control | - | - | - | RoHS Compliant | ||
![]() DSPSX001 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | Module | 0.944lb 428.19g | - | - | -20°C~70°C | - | DSP | Active | 1 (Unlimited) | RJ45 | Data Storage Module | - | - | 24VDC | - | - | - | RJ12, RJ45, Screw Terminal, USB | CE, cULus, UL | - | - | Option Cards Available | - | - | - | RoHS Compliant | ||
![]() CQM1-ID112 Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | 0.353lb 160.12g | - | - | - | 1999 | CQM1 | Obsolete | 1 (Unlimited) | Connector | Input Module | - | - | - | - | unknown | - | Rectangular Connector | CSA, UL | 32 - Digital | - | - | - | - | - | RoHS Compliant | ||
![]() CQM1-DRT21 Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | 0.408lb 185.07g | - | - | - | 2004 | CQM1 | Obsolete | 1 (Unlimited) | Screw | Link Module | - | - | - | - | unknown | - | Screw Terminal | CE, CSA, UL | - | - | - | - | - | - | RoHS Compliant | ||
![]() CS1W-CLK52-V1 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Backplane | Module | 0.661lb 299.82g | - | - | - | 2012 | CS1W | Obsolete | 1 (Unlimited) | Screw | Optical Link Module | - | - | - | - | - | - | Fiber Optic, Screw Terminal | CE, cULus | - | - | - | - | - | - | RoHS Compliant | ||
![]() C200PC-EXP01 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | 0.551lb 249.93g | - | - | 0°C~55°C | - | C200PC | Obsolete | 1 (Unlimited) | D-Sub | Communications Module | 55°C | 0°C | 5VDC | - | - | - | D-Sub, Rectangular Connector | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CQM1-G7M21 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | 2004 | CQM1 | Active | 1 (Unlimited) | Screw | Control Module | - | - | - | - | unknown | - | Screw Terminal | CE, CSA, UL | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2726191 Phoenix Contact | In Stock | - | - | - | - | DIN Rail | Module | 0.65lb 294.84g | - | - | -25°C~55°C | 2016 | Inline | Obsolete | 1 (Unlimited) | - | Communications Module | - | - | 24VDC | IP20 | - | - | Fiber Optic | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2855318 Phoenix Contact | In Stock | - | - | - | - | DIN Rail | Module | 0.319lb 144.7g | - | 24V | -25°C~55°C | 2010 | Inline | Obsolete | 1 (Unlimited) | - | Output Module | - | - | 24VDC | IP20 | - | 500mA | Spring Terminal | - | - | 16 - Solid State | - | 119.8mm | 71.5mm | 48.8mm | RoHS Compliant | ||
![]() CV500-II201 Omron Automation and Safety | In Stock | - | - | - | - | Backplane | Module | 0.882lb 400.07g | - | - | - | 1999 | CV500 | Obsolete | 1 (Unlimited) | - | Interface Module | - | - | - | - | - | - | - | - | - | - | Display | - | - | - | RoHS Compliant | ||
![]() CQM1CPU41EV1 Omron | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |