- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
Attribute column
Categories
Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Voltage | Output Type | Panel Cutout Dimensions | Number of Inputs | Display Type | Input Current | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89420065 Crouzet | In Stock | - | - | - | - | Panel Mount | - | - | 0°C~55°C | - | CT48A | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type J) | - | - | 110VAC | IP41 | Plug In, 8 Pin (Octal) | - | Relay | Square - 45.00mm x 45.00mm | - | Analog Dial | - | 0°C ~ 450°C | - | On/Off, Proportional (PD) | - | - | - | Non-RoHS Compliant | - | ||
![]() 89420091 Crouzet | In Stock | - | - | - | - | Panel Mount | - | - | 0°C~55°C | - | CT48A | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type J) | - | - | 24VAC | IP41 | Plug In, 8 Pin (Octal) | - | Relay | Square - 45.00mm x 45.00mm | - | Analog Dial | - | 0°C ~ 650°C | - | On/Off, Proportional (PD) | - | - | - | Non-RoHS Compliant | - | ||
![]() E5GN-R203TD-FLK AC/DC24 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | - | 0.198lb 89.81g | -10°C~55°C | - | E5GN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3) | Rectangular - 45.00mm x 22.20mm | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.295 7.50mm 0.142 3.60mm | - | - | ||
![]() E5GN-R2HTD AC/DC24 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | - | 0.198lb 89.81g | -10°C~55°C | - | E5GN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3) | Rectangular - 45.00mm x 22.20mm | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.295 7.50mm 0.142 3.60mm | - | - | ||
![]() E5GN-Q2HT-C AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | - | 0.198lb 89.81g | -10°C~55°C | - | E5GN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | Relay (2), Voltage (External SSR) | Rectangular - 45.00mm x 22.20mm | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.295 7.50mm 0.142 3.60mm | - | - | ||
![]() AKT4B111203 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | - | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B111104 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | - | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B112104 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | - | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B1131201 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Analog, Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | - | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B1131101 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Analog, Relay (2) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | - | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B1121041 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | - | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() G3PX-240EC-CT10 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | 19 | 3lbs 1.4kg | -25°C~65°C | 2002 | G3PX, EC | Active | 1 (Unlimited) | Screw | Power Controller | 65°C | -25°C | 100/110VAC 200/230VAC | - | Screw Terminal | - | Relay | - | - | - | 20mA | 4 ~ 20mA, 1 ~ 24VDC | - | - | - | Heater Fault Detection | - | RoHS Compliant | - | ||
![]() AKT4B1112061 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | - | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() 89421112 Crouzet | In Stock | - | - | 8 Weeks | Panel | Panel Mount | - | 0.904lb 410.05g | 0°C~50°C | 2005 | CTD 43 | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type J, K, L, N) | - | - | 100V~240VAC | IP54 - Dust Protected, Water Resistant | Screw Terminal | 14V | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | 1 | LED - Red Characters | - | -199°C ~ 999°C | 3 | On/Off, Proportional (PID) | - | - | 0.394 10.00mm | RoHS Compliant | - | ||
![]() E5EN-Q3ML-500-N AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | - | 0.573lb 259.91g | -10°C~55°C | 2013 | E5EN | Obsolete | 1 (Unlimited) | - | Process Controller | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | - | 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | - | - | ||
![]() E5EN-Q3QMT-500-N AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | - | 0.573lb 259.91g | -10°C~55°C | 2013 | E5EN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3), Voltage (External SSR) (2) | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | - | - | ||
![]() AKT4B1122001 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | - | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B111103 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | - | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B112103 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | - | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B112203 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | - | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 |