- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
Attribute column
Categories
Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Height | Width | Display Characters - Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AKT4B1111042 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | - | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | - | - | 0.472 12.00mm 0.240 6.00mm | - | RoHS Compliant | IP66 | ||
![]() AKT4B1112042 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | - | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | - | - | 0.472 12.00mm 0.240 6.00mm | - | RoHS Compliant | IP66 | ||
![]() AKT4B1122042 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | - | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | - | - | 0.472 12.00mm 0.240 6.00mm | - | RoHS Compliant | IP66 | ||
![]() AKT4B113120 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | - | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | 0.472 12.00mm 0.240 6.00mm | - | RoHS Compliant | IP66 | ||
![]() 89420045 Crouzet | In Stock | - | - | - | - | Panel Mount | - | - | - | 0°C~55°C | - | CT48A | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type J) | - | - | - | 110VAC | IP41 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 250°C | - | On/Off, Proportional (PD) | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 89420041 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | CT48A | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 89420081 Crouzet | In Stock | - | - | - | - | Panel Mount | - | - | - | 0°C~55°C | - | CT48A | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type K) | - | - | - | 24VAC | IP41 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 1000°C | - | On/Off, Proportional (PD) | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 89420061 Crouzet | In Stock | - | - | - | - | Panel Mount | - | - | - | 0°C~55°C | - | CT48A | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type J) | - | - | - | 24VAC | IP41 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 450°C | - | On/Off, Proportional (PD) | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AKT4B213100 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | - | 0°C~50°C | 2012 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | Black | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 48mm | 48mm | 0.472 12.00mm 0.240 6.00mm | No SVHC | RoHS Compliant | IP66 | ||
![]() CGESHTPWV2 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CGESHTWVDT04 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CGESHTPWA1D Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSC11001 Red Lion Controls | In Stock | - | Datasheet | - | - | Panel Mount | - | 1.3lbs 589.7g | - | 0°C~50°C | - | PSC | Obsolete | 1 (Unlimited) | - | Process Controller | - | - | - | 115/230VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | 0.401 10.20mm 0.299 7.60mm | - | RoHS Compliant | - | ||
![]() PSC11005 Red Lion Controls | In Stock | - | Datasheet | - | - | Panel Mount | - | 1.3lbs 589.7g | - | 0°C~50°C | - | PSC | Obsolete | 1 (Unlimited) | - | Process Controller | - | - | - | 115/230VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 | - | - | - | 0.401 10.20mm 0.299 7.60mm | - | RoHS Compliant | - | ||
![]() PCU12306 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | - | 1.3lbs 589.7g | - | 0°C~50°C | - | PCU | Obsolete | 1 (Unlimited) | - | Process Controller | - | - | - | 115/230VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | 0.401 10.20mm 0.299 7.60mm | - | RoHS Compliant | - | ||
![]() EJ1N-TC4A-QQ Omron Automation and Safety | 587 |
| - | 2 Weeks | DIN Rail | DIN Rail | Module | 0.397lb 180.08g | - | -10°C~55°C | 2009 | EJ1N | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | - | IP20 | Screw Terminal | Voltage (External SSR) (4) | - | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | - | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | - | - | - | - | RoHS Compliant | IP20 | ||
![]() E5EN-HAA2HBM-500 AC100-240 Omron Automation and Safety | 2513 |
| - | 6 Weeks | - | Panel Mount | - | 0.573lb 259.91g | - | -10°C~55°C | 2008 | E5EN-H | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Heater Fault Detection, Option Cards Available | - | - | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | - | RoHS Compliant | - | ||
![]() E5L-A 0-100 Omron Automation and Safety | 2664 |
| - | 2 Weeks | - | Socketable | - | 0.177lb 80.29g | - | -10°C~55°C | 2007 | E5L | Active | 1 (Unlimited) | - | Temperature Controller (Thermistor, NTC) | - | - | - | 100V~240VAC | IP40 | Plug In, 14 Pin | Relay | Rectangular - 45.00mm x 35.00mm | Analog Dial | 0°C ~ 100°C | - | On/Off | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E5C2-Q20K-2192F-AC240 Omron Automation and Safety | 47 |
| - | - | - | Panel Mount | - | 0.441lb 200.03g | - | -10°C~55°C | 2013 | E5C2 | Obsolete | 1 (Unlimited) | - | Temperature Controller (Type K) | - | - | - | 200V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Voltage (External SSR) | Square - 45.00mm x 45.00mm | Analog Dial | 32°F ~ 2192°F | - | On/Off | - | Sensor Fault Detection | - | - | - | - | - | - | ||
![]() E5EN-HPRR2BM-500 AC100-240 Omron Automation and Safety | 2523 |
| - | 2 Weeks | - | Panel Mount | - | 0.573lb 259.91g | - | -10°C~55°C | 2008 | E5EN-H | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Option Cards Available | - | - | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | - | RoHS Compliant | - |