- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
Attribute column
Categories
Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Approval Agency | Output Type | Panel Cutout Dimensions | Number of Inputs | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1966484 RS Pro | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXU309B0 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | 0.331lb 150.14g | - | 0°C~50°C | - | - | PXU | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 24VDC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | - | Analog, Relay (2) | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 4 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 | Excitation Supply, Sensor Fault Detection | 0.433 11.00mm 0.275 7.00mm | RoHS Compliant | IP65 | ||
![]() 7141735 RS Pro | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLC11001 Red Lion Controls | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | 0.657lb 298.01g | - | -20°C~65°C | - | - | DLC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) | 24VAC 18V~36VDC | - | Screw Terminal | 2 | - | Analog (3), Solid State (2) | - | 1 | - | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC, -5 ~ 56mV | - | On/Off, Proportional (PID) | RS-485 (Modbus) | Excitation Supply | - | RoHS Compliant | - | ||
![]() PXU11A50 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | 0.688lb 312.07g | - | 0°C~50°C | - | - | PXU | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (4) | Square - 91.00mm x 91.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 4 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 | Excitation Supply, Sensor Fault Detection | 0.870 22.00mm 0.550 14.00mm | RoHS Compliant | IP65 | ||
![]() E5C2-R20JW AC100240 32572 Omron Automation and Safety | 2453 |
| - | 6 Weeks | - | Panel Mount | 0.441lb 200.03g | - | -10°C~55°C | - | 2002 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (Type J) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | - | - | Relay | Square - 45.00mm x 45.00mm | - | Analog Dial | 0°C ~ 300°C, 32°F ~ 572°F | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | - | ||
![]() E5GC-QX1ACM-308 Omron Automation and Safety | 2061 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | E5GC | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTB4848LR-D Delta Electronics/Industrial Automation | 2767 |
| Datasheet | 16 Weeks | - | Panel Mount | - | - | 0°C~50°C | - | - | DT | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | - | Analog, Relay | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | - | ROHS3 Compliant | - | ||
![]() DTB9696VVE Delta Electronics/Industrial Automation | 2816 |
| Datasheet | 16 Weeks | - | Panel Mount | - | - | 0°C~50°C | - | - | DT | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | - | Voltage (External SSR) (2) | Square - 91.50mm x 91.50mm | - | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | - | ROHS3 Compliant | - | ||
![]() DLC01001 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | 0.657lb 298.01g | - | -20°C~65°C | - | - | DLC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) | 24VAC 18V~36VDC | - | Screw Terminal | - | CE, CSA, UL | Analog (3), Solid State (2) | - | - | - | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC, -5 ~ 56mV | - | On/Off, Proportional (PID) | RS-485 (Modbus) | Excitation Supply | - | RoHS Compliant | - | ||
![]() AKT8213210 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | 0.529lb 239.95g | - | 0°C~50°C | - | 2006 | KT8 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Analog, Relay (2) | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | - | ||
![]() AKT8211220 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | 0.529lb 239.95g | - | 0°C~50°C | - | 2006 | KT8 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (2), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | - | ||
![]() AKT7112104 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | 0.331lb 150.14g | - | 0°C~50°C | - | 2006 | KT7 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 100V~240VAC | - | Screw Terminal | - | - | Solid State (2), Voltage (External SSR) | - | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.291 7.40mm 0.291 7.40mm | RoHS Compliant | - | ||
![]() AKT8213230 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | 0.529lb 239.95g | - | 0°C~50°C | - | 2006 | KT8 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Analog (2), Relay | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | - | ||
![]() E5GN-Q103L-FLK AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.198lb 89.81g | - | -10°C~55°C | - | 2008 | E5GN | Obsolete | 1 (Unlimited) | - | Process Controller | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay, Voltage (External SSR) | Rectangular - 45.00mm x 22.20mm | - | LCD - Dual Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.295 7.50mm 0.142 3.60mm | - | - | ||
![]() AKT4211140 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Panel Mount | 0.287lb 130.18g | - | 0°C~50°C | - | - | KT4 | Obsolete | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (2), Solid State | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.401 10.20mm 0.347 8.80mm | - | - | ||
![]() U0111 Comet America, LP | 2430 |
| Datasheet | - | - | - | - | - | -30°C~70°C | Box | - | - | Active | 1 (Unlimited) | - | Temperature Controller | 3.6VDC | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | LCD - Black Characters | -90°C ~ 260°C | 3, 3 | - | - | - | - | ROHS3 Compliant | - | ||
![]() U5841 Comet America, LP | 2869 |
| Datasheet | - | - | - | - | - | -20°C~60°C | Box | - | - | Active | 1 (Unlimited) | - | Process Controller | 3.6VDC | IP20 | - | - | - | - | - | - | LCD - Black Characters | 0 ~ 10VDC | 2 | - | - | - | - | ROHS3 Compliant | - | ||
![]() U6841M Comet America, LP | 636 |
| Datasheet | - | - | - | - | - | -20°C~60°C | Box | - | - | Active | 1 (Unlimited) | - | Process Controller | - | IP20 | - | - | - | - | - | - | LCD - Black Characters | 0 ~ 20mA | 4 | - | - | - | - | ROHS3 Compliant | - | ||
![]() U7844M Comet America, LP | 928 |
| Datasheet | - | - | - | - | - | -20°C~60°C | Box | - | - | Active | 1 (Unlimited) | - | Process Controller | - | IP20 | - | - | - | - | - | - | LCD - Black Characters | - | - | - | - | - | - | ROHS3 Compliant | - |