- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
Attribute column
Categories
Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AKT4B112106 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B2111031 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B211206 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B213120 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B2132002 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (2) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B2121102 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B2111202 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B213200 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (2) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() E5CSV-Q1KJ-W AC100-240 Omron Automation and Safety | 2926 |
| - | 6 Weeks | - | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2007 | E5CSV | Active | 1 (Unlimited) | - | Temperature Controller (Type J, K, L) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | 0°C ~ 999°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | - | ||
![]() E5CSV-Q2T AC100-240 Omron Automation and Safety | 2075 |
| - | 2 Weeks | - | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2007 | E5CSV | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type J, K, L, N, R, T, U) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1700°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | - | ||
![]() E5CSV-Q2T-F AC100-240 Omron Automation and Safety | 2147 |
| - | 24 Weeks | - | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2007 | E5CSV | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type J, K, L, N, R, T, U) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1700°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | - | ||
![]() E5CSV-RTD AC/DC24 Omron Automation and Safety | 2045 |
| - | 20 Weeks | - | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2007 | E5CSV | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type J, K, L, N, R, T, U) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1700°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | - | ||
![]() E5EN-HSS2HBM-500 AC100-240 Omron Automation and Safety | 522 |
| - | 7 Weeks | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN-H | Obsolete | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) (2) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Heater Fault Detection, Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | RoHS Compliant | - | ||
![]() E5CB-R1PD AC/DC24 Omron Automation and Safety | 53 | - | - | 2 Weeks | - | Panel Mount | 0.221lb 100.24g | -10°C~55°C | 2010 | E5CB | Active | 1 (Unlimited) | - | Temperature Controller (RTD) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 850°C | 4, 4 | On/Off, Proportional (PID) | - | - | 0.638 16.20mm | RoHS Compliant | - | ||
![]() E5EN-HSS2HBMD-500 AC/DC24 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN-H | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) (2) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Heater Fault Detection, Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | RoHS Compliant | - | ||
![]() E5AN-HAA2HBM-W-500 AC100-240 Omron Automation and Safety | In Stock | - | - | 24 Weeks | - | Panel Mount | 0.683lb 309.8g | -10°C~55°C | 2008 | E5AN-H | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Option Cards Available | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Heater Fault Detection, Option Cards Available | 0.622 15.80mm 0.374 9.50mm 0.268 6.80mm | RoHS Compliant | - | ||
![]() E5EN-HSS2HHBFMD-500 AC/DC24 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN-H | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) (2) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Heater Fault Detection, Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | RoHS Compliant | - | ||
![]() K8AC-H21PC-FLK Omron Automation and Safety | In Stock | - | Datasheet | 15 Weeks | DIN Rail | DIN Rail | 0.441lb 200.03g | -10°C~55°C | - | K8AC-H | Active | 1 (Unlimited) | Screwless | Heater Element Detector | 55°C | -10°C | 85V~264VAC | - | Spring Terminal | Relay | - | LED - Red Characters | 0.20 ~ 2.20A | 4 | - | RS-485 (CompoWay/F) | Heater Fault Detection | - | RoHS Compliant | - | ||
![]() E5AN-HSS2HBMD-500 AC/DC24 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | 0.683lb 309.8g | -10°C~55°C | 2008 | E5AN-H | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) (2) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Heater Fault Detection, Option Cards Available | 0.622 15.80mm 0.374 9.50mm 0.268 6.80mm | RoHS Compliant | - | ||
![]() E5AN-HPRR2BMD-500 AC/DC24 Omron Automation and Safety | 605 |
| - | 24 Weeks | - | Panel Mount | 0.683lb 309.8g | -10°C~55°C | 2008 | E5AN-H | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Option Cards Available | 0.622 15.80mm 0.374 9.50mm 0.268 6.80mm | RoHS Compliant | - |