- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
Attribute column
Categories
Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5CB-R1TCD AC/DC24 Omron Automation and Safety | 2093 |
| - | 2 Weeks | - | Panel Mount | - | 0.221lb 100.24g | -10°C~55°C | 2010 | E5CB | Active | 1 (Unlimited) | - | Temperature Controller (Type J, K, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 1700°C | 4, 4 | On/Off, Proportional (PID) | - | - | 0.638 16.20mm | RoHS Compliant | - | ||
![]() E5CB-Q1TC AC100-240 Omron Automation and Safety | 40 | - | - | 2 Weeks | - | Panel Mount | - | 0.221lb 100.24g | -10°C~55°C | 2008 | E5CB | Active | 1 (Unlimited) | - | Temperature Controller (Type J, K, R, S, T) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 1700°C | 4, 4 | On/Off, Proportional (PID) | - | - | 0.638 16.20mm | RoHS Compliant | - | ||
![]() E5CB-R1P AC100-240 Omron Automation and Safety | 22 | - | - | 6 Weeks | - | Panel Mount | - | 0.221lb 100.24g | -10°C~55°C | 2008 | E5CB | Active | 1 (Unlimited) | - | Temperature Controller (RTD) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 850°C | 4, 4 | On/Off, Proportional (PID) | - | - | 0.638 16.20mm | RoHS Compliant | - | ||
![]() E5CB-R1TC AC100-240 Omron Automation and Safety | 2454 |
| - | 6 Weeks | - | Panel Mount | - | 0.221lb 100.24g | -10°C~55°C | 2008 | E5CB | Active | 1 (Unlimited) | - | Temperature Controller (Type J, K, R, S, T) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 1700°C | 4, 4 | On/Off, Proportional (PID) | - | - | 0.638 16.20mm | RoHS Compliant | - | ||
![]() E5AZ-Q3T AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | Panel Mount | - | 0.662lb 300.28g | -10°C~55°C | 2008 | E5AZ | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.590 15.00mm 0.374 9.50mm | RoHS Compliant | - | ||
![]() E5CSV-RT-F AC100-240 Omron Automation and Safety | 2751 |
| - | 24 Weeks | - | Panel Mount | - | 0.265lb 120.2g | -10°C~55°C | 2007 | E5CSV | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type J, K, L, N, R, T, U) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1700°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | - | ||
![]() E5CSV-R1TD-F AC/DC24 Omron Automation and Safety | 2798 |
| - | 5 Weeks | - | Panel Mount | - | 0.265lb 120.2g | -10°C~55°C | 2007 | E5CSV | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type J, K, L, N, R, T, U) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1700°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | - | ||
![]() E5AZ-Q3MT AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | Panel Mount | - | 0.662lb 300.28g | -10°C~55°C | 2008 | E5AZ | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.590 15.00mm 0.374 9.50mm | RoHS Compliant | - | ||
![]() E5CSL-RP AC100-240 Omron Automation and Safety | 2005 |
| - | 2 Weeks | - | Panel Mount | - | 0.221lb 100.24g | -10°C~55°C | 2013 | E5CSL | Active | 1 (Unlimited) | - | Temperature Controller (RTD) | - | - | 100V~240VAC | IP50 - Dust Protected | Screw Terminal | Relay | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 850°C | 4 | On/Off, Proportional (PID) | - | - | 0.854 21.70mm | RoHS Compliant | - | ||
![]() E5CB-Q1P AC100-240 Omron Automation and Safety | 26 | - | - | 2 Weeks | - | Panel Mount | - | 0.221lb 100.24g | -10°C~55°C | 2005 | E5CB | Active | 1 (Unlimited) | - | Temperature Controller (RTD) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 850°C | 4, 4 | On/Off, Proportional (PID) | - | - | 0.638 16.20mm | RoHS Compliant | - | ||
![]() E5EN-Q3MT-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | - | - | ||
![]() E5EN-R3MTD-500-N AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | - | - | ||
![]() E5EN-Q3MTD-500-N AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | - | - | ||
![]() E5EN-Q3HMT-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | - | - | ||
![]() E5EZ-Q3T AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | 0.551lb 249.93g | -10°C~55°C | 2008 | E5EZ | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.551 14.00mm 0.374 9.50mm | - | - | ||
![]() E5AZ-C3T AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.662lb 300.28g | -10°C~55°C | 2008 | E5AZ | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (3) | Square - 92.00mm x 92.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.590 15.00mm 0.374 9.50mm | - | - | ||
![]() E5AZ-R3T AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | 0.662lb 300.28g | -10°C~55°C | 2008 | E5AZ | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Square - 92.00mm x 92.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.590 15.00mm 0.374 9.50mm | - | - | ||
![]() AKT91122011 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() E5EN-HSS3BFMD-500 AC/DC24 Omron Automation and Safety | In Stock | - | - | 7 Weeks | - | Panel Mount | - | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN-H | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Voltage (External SSR) (2) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | RoHS Compliant | - | ||
![]() E5AN-HAA2HHBFM-W-500 AC100-240 Omron Automation and Safety | 590 |
| - | 24 Weeks | - | Panel Mount | - | 0.683lb 309.8g | -10°C~55°C | 2008 | E5AN-H | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (2), Option Cards Available | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Heater Fault Detection, Option Cards Available | 0.622 15.80mm 0.374 9.50mm 0.268 6.80mm | RoHS Compliant | - |